Hard Coating / Treatment Finishing and Surface Treatment Services
from RPWORLD
Various of finishing options at your service RPWORLD offers a wide range of finishing options to complement our one-stop manufacturing services, making your customized products to be eye-catching and distinctive. RPWORLD is capable of painting, anodizing, plating, printing, laser engraving, etc. to... [See More]
- Capabilities: Anodizing; Abrasive Blasting; Buffing / Polishing; Electropolishing; Deburring or Deflashing; Honing or Superfinishing; Hard Coating or Treatment; Mirror Finishing; Passivation; Pickling or Chemical Deburring; Peening; Sanding or Grinding; Surface Hardening
- Certifications: ISO 9001:2015
- Company Information: RPWORLD is a world-famous high-mix, low-volume manufacturing services provider since 2003. We are committed to help accelerate products to market through one-stop manufacturing services ranging from CNC Machining, Injection Molding, Urethane Casting to free DFM and various of finishing options, meet your diverse needs for applications.
- Materials: Exotic Metals; Plastic; Wood; Aluminum; Carbide; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
from Duval Precision Grinding, Inc.
We can provide plating, coating, hardness, alodine, shotpeening and MPI services through our vendor relationships. [See More]
- Capabilities: Anodizing; Abrasive Blasting; Buffing / Polishing; Deburring or Deflashing; Honing or Superfinishing; Hard Coating or Treatment; Peening; Sanding or Grinding; Surface Hardening; Alodine
- Certifications: FAA Approved Repair Station
- Company Information: For more than 60 years, Duval Precision Grinding has been earning its reputation for the highest quality precision grinding work, competitive prices and prompt, on-time delivery. We combine the knowledge and experience of our skilled craftsmen with the latest state-of-the-art equipment and technology to ensure that no one delivers a better product to your exacting specifications
- Materials: Exotic Metals; Plastic; Composites; Aluminum; Carbide; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
from General Magnaplate Corporation
General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability, consequently reducing... [See More]
- Capabilities: Anodizing; Abrasive Blasting; Buffing / Polishing; Electropolishing; Deburring or Deflashing; Honing or Superfinishing; Hard Coating or Treatment; Mirror Finishing; Passivation; Pickling or Chemical Deburring; Sanding or Grinding; Surface Hardening
- Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD; RoHS; FDA Compliant; ISO 9001:2008
- Company Information: General Magnaplate provides engineered coatings. They have facilities around the world and all North American plants are ISO 9001:2008 certified. Many coatings meet FDA, USDA, and AgriCanada standards, and federal and military spec requirements.
- Materials: Exotic Metals; Ceramic; Composites; Wood; Aluminum; Carbide; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
from Anoplate Corporation
Quality industrial plating and metal finishing services including: nickel, chromium, zinc, cadmium, silver, gold and tin. Electroless nickel, black chrome, hard chrome, black nickel. Expertise includes specialized masking operations and selective plating processes. Certified to NADCAP, MIL, ASTM and... [See More]
- Capabilities: Anodizing; Abrasive Blasting; Buffing / Polishing; Electropolishing; Deburring or Deflashing; Hard Coating or Treatment; Mass Finishing (Tumbling / Vibratory); Oxygen Cleaning; Passivation; Pickling or Chemical Deburring; Peening; Sanding or Grinding
- Certifications: ISO 9001:2000; ISO 14001; MIL-SPEC / MIL-STD; NADCAP; OEM Specific; RoHS
- Company Information: Anoplate: Industrial plating and metal finishing: nickel, chromium, zinc, cadmium, silver, gold and tin. Anodizing, electroless nickel, electropolish, passivate, phosphate, dry film lubrication. Certified to NADCAP, MIL, ASTM and ISO standards.
- Materials: Exotic Metals; Plastic; Ceramic; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
from Summit Corporation of America
Summit Corporation employs the most modern electroplating techniques and equipment to guarantee your components are electroplated to MIL, ASTM specifications... the first time. Plating Process Technologies available include... Continuous Coil Stock Plating - overall/selectively/zone/edge/spot/dual... [See More]
- Capabilities: Electropolishing; Hard Coating or Treatment; Pickling or Chemical Deburring
- Certifications: TS 16949; NADCAP; RoHS; UL Approval P&W LCS Approval
- Company Information: Summit Corporation of America is one of the most diversified precision electroplating companies worldwide. With over 64 years of experience, Summit boasts it's up to date expertise in a wide range of coatings and global markets.
- Materials: Exotic Metals; Composites; Aluminum; Copper / Copper Alloys; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
from Rable Machine, Inc.
Rable Machine Inc Is A 100% Employee Owned Company (ESOP) Since 1992. Your parts will be machined and assembled by people who have a vested interest in Rable's success and therefore your success. Rable Customer Service "CAN DO" Attitude [See More]
- Capabilities: Anodizing; Abrasive Blasting; Buffing / Polishing; Deburring or Deflashing; Honing or Superfinishing; Hard Coating or Treatment; Mass Finishing (Tumbling / Vibratory); Passivation; Sanding or Grinding; Surface Hardening; In Conjunction with Part Manufacture
- Materials: Exotic Metals; Plastic; Composites; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys
- Company Information: Rable Machine Inc serves a broad base of customers and Industries. Specializing in precision machined parts & assemblies. A growing company with new state of the art equipment and a new facility.
- Services: Inspection / Monitoring
from Midlake Products & Mfg. Co., Inc.
Midlake offers both in house and vendor managed finishing services. By providing customers the finish they require, we help to streamline the process which ultimately reduces costs and lead time. Some of the finishes provided are: Powder Coating. Plating (Zinc, Nickel, etc.). Silk Screening. [See More]
- Capabilities: Anodizing; Abrasive Blasting; Buffing / Polishing; Electropolishing; Deburring or Deflashing; Hard Coating or Treatment; Mass Finishing (Tumbling / Vibratory); Passivation
- Certifications: ISO 9001:2008
- Company Information: Midlake Products is the industry leader in the manufacturing of specialty hinges and metal fabricated components. Our reputation is built upon integrity and our continuous investment in technology, training and equipment. Please contact us today.
- Materials: Exotic Metals; Aluminum; Stainless Steel; Steel / Steel Alloys
from ChemArt Company
ChemArt has always been a major contributor to the Photo Chemical Machining (PCM) industry since its creation in 1976. Its founder, Richard Beaupre, was the originator of aqueous dry film photo resist used in PCM imaging applications. Currently, all dry film photo resists used in PCM applications... [See More]
- Capabilities: Anodizing; Buffing / Polishing; Electropolishing; Deburring or Deflashing; Hard Coating or Treatment; Mirror Finishing; Passivation; Pickling or Chemical Deburring
- Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD
- Company Information: ChemArt Company is an ISO 9001:2000 certified manufacturer of standard & custom etched metal parts and components. Since its inception in 1976, as a Veteran-Owned Small Business, ChemArt produces products adhering to military standard and specifications.
- Materials: Exotic Metals; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys
from Products Finishing, Inc.
Industrial Plating Services. If you have any questions or would like to receive a Free Quote, give us a call anytime at 814-452-4887. Black Chrome Plating. Hard Chrome & Polymer Plating. Electroless Nickel Plating. Electroless Nickel and Teflon Plating. Armcoat Plating. Hard Chrome Plating. Mold... [See More]
- Capabilities: Anodizing; Abrasive Blasting; Buffing / Polishing; Electropolishing; Honing or Superfinishing; Hard Coating or Treatment; Mirror Finishing; Passivation; Pickling or Chemical Deburring; Sanding or Grinding
- Certifications: MIL-SPEC / MIL-STD
- Company Information: Products Finishing, Inc.'s ability to provide machining, plating, grinding, polishing and surface treatments at one facility enhances turnaround time in today's "NEED IT NOW" environment. Serving the tool / die, steel mill, aerospace, nuclear industries.
- Materials: Exotic Metals; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys
from Impreglon, Inc.
Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace, chemicals,... [See More]
- Capabilities: Abrasive Blasting; Buffing / Polishing; Deburring or Deflashing; Honing or Superfinishing; Hard Coating or Treatment; Mass Finishing (Tumbling / Vibratory); Passivation; Sanding or Grinding; Surface Hardening
- Certifications: Certified according to ISO 9001:2008; DuPont Licensed Industrial Applicator; Whitford Quality approved Coater; ITAR Registered
- Company Information: Impreglon offers coating services based on fluorpolymer, plastics, metal and ceramic or combinations thereof for all branches of industry, such as aerospace, chemicals, printing, automotive, plastics, food products, paper and packaging.
- Materials: Exotic Metals; Plastic; Ceramic; Composites; Aluminum; Carbide; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium; Chromium Nitride - Modified; Teflon
from Franke Plating Works Inc.
Franke Plating Works' electroplating capabilities span a wide variety of metals and processes. Their five state-of-the-art, electronically programmed hoist lines carry parts to their plating tanks. They have the capability of plating your parts in a variety of zinc alloys for strength and... [See More]
- Capabilities: Abrasive Blasting; Buffing / Polishing; Hard Coating or Treatment; Mirror Finishing; Passivation; Pickling or Chemical Deburring
- Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD; RoHS
- Company Information: Franke Plating is dedicated to providing customers with the best quality and turnaround time. 79 years of dedication to our customers. Consulting with our customers to insure the best application for their needs.
- Materials: Exotic Metals; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Tungsten
from Paramount Metal Finishing Company
Paramount Metal Finishing specializes in applying coatings on metal and plastic substrates in accordance with customer or military specifications. We apply over 50 different finishes on a regular basis and have the unique ability to anodize, plate, paint, assemble and screen-print at one location. [See More]
- Capabilities: Anodizing; Abrasive Blasting; Hard Coating or Treatment; Mass Finishing (Tumbling / Vibratory); Passivation; Pickling or Chemical Deburring; Plating; Powder Coating; Lubricants
- Certifications: ISO 9001:2008; Six Sigma Trained
- Company Information: Paramount Metal Finishing specializes in applying coatings on metal and plastic substrates in accordance with customer or military specifications.
- Materials: Exotic Metals; Composites; Wood; Aluminum; Carbide; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys