Pickling / Chemical Deburring Finishing and Surface Treatment Services
from RPWORLD
Various of finishing options at your service RPWORLD offers a wide range of finishing options to complement our one-stop manufacturing services, making your customized products to be eye-catching and distinctive. RPWORLD is capable of painting, anodizing, plating, printing, laser engraving, etc. to... [See More]
- Capabilities: Anodizing; Abrasive Blasting; Buffing / Polishing; Electropolishing; Deburring or Deflashing; Honing or Superfinishing; Hard Coating or Treatment; Mirror Finishing; Passivation; Pickling or Chemical Deburring; Peening; Sanding or Grinding; Surface Hardening
- Certifications: ISO 9001:2015
- Company Information: RPWORLD is a world-famous high-mix, low-volume manufacturing services provider since 2003. We are committed to help accelerate products to market through one-stop manufacturing services ranging from CNC Machining, Injection Molding, Urethane Casting to free DFM and various of finishing options, meet your diverse needs for applications.
- Materials: Exotic Metals; Plastic; Wood; Aluminum; Carbide; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
from ChemArt Company
ChemArt has always been a major contributor to the Photo Chemical Machining (PCM) industry since its creation in 1976. Its founder, Richard Beaupre, was the originator of aqueous dry film photo resist used in PCM imaging applications. Currently, all dry film photo resists used in PCM applications... [See More]
- Capabilities: Anodizing; Buffing / Polishing; Electropolishing; Deburring or Deflashing; Hard Coating or Treatment; Mirror Finishing; Passivation; Pickling or Chemical Deburring
- Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD
- Company Information: ChemArt Company is an ISO 9001:2000 certified manufacturer of standard & custom etched metal parts and components. Since its inception in 1976, as a Veteran-Owned Small Business, ChemArt produces products adhering to military standard and specifications.
- Materials: Exotic Metals; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys
from Summit Corporation of America
Summit Corporation employs the most modern electroplating techniques and equipment to guarantee your components are electroplated to MIL, ASTM specifications... the first time. Plating Process Technologies available include... Continuous Coil Stock Plating - overall/selectively/zone/edge/spot/dual... [See More]
- Capabilities: Electropolishing; Hard Coating or Treatment; Pickling or Chemical Deburring
- Certifications: TS 16949; NADCAP; RoHS; UL Approval P&W LCS Approval
- Company Information: Summit Corporation of America is one of the most diversified precision electroplating companies worldwide. With over 64 years of experience, Summit boasts it's up to date expertise in a wide range of coatings and global markets.
- Materials: Exotic Metals; Composites; Aluminum; Copper / Copper Alloys; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
from Allegheny Surface Technology
AST offers electropolishing and mechanical polishing services In House and On Site for your stainless steel applications. Their experienced staff strives to exceed your expectations and they are committed to establishing a long-term relationship. [See More]
- Capabilities: Buffing / Polishing; Electropolishing; Deburring or Deflashing; Mirror Finishing; Passivation; Pickling or Chemical Deburring; Sanding or Grinding; Vessel Refurbishment
- Certifications: ISO 9001 Compliant; ASTM
- Company Information: AST offers electropolishing and mechanical polishing services In House and On Site for your stainless steel applications. Their experienced staff strives to exceed your expectations and they are committed to establishing a long-term relationship.
- Materials: Exotic Metals; Stainless Steel; AL6XN
from SWD, Inc.
SWD Inc. Fastener Sorting Corporation specializes in black oxide, passivation, phosphating, dip spin coatings, and fastener sorting. SWD Inc. is Chicagoland's premier metal finishing, dip spin coatings and fastener sorting facility. We specialize in working with stampings and fasteners such as... [See More]
- Capabilities: Passivation; Pickling or Chemical Deburring; Black Oxide
- Certifications: ISO 9001:2008; ISO 14001; ISO 17025; A2LA Certified
- Company Information: SWD Inc. Fastener Sorting Corporation Specializing in Black Oxide, Passivation, Phosphating, Dip Spin Coatings, and Fastener Sorting.
- Materials: Exotic Metals; Aluminum; Iron / Cast Iron; Stainless Steel; Steel / Steel Alloys; Zinc Die-Cast
from Paramount Metal Finishing Company
Paramount Metal Finishing specializes in applying coatings on metal and plastic substrates in accordance with customer or military specifications. We apply over 50 different finishes on a regular basis and have the unique ability to anodize, plate, paint, assemble and screen-print at one location. [See More]
- Capabilities: Anodizing; Abrasive Blasting; Hard Coating or Treatment; Mass Finishing (Tumbling / Vibratory); Passivation; Pickling or Chemical Deburring; Plating; Powder Coating; Lubricants
- Certifications: ISO 9001:2008; Six Sigma Trained
- Company Information: Paramount Metal Finishing specializes in applying coatings on metal and plastic substrates in accordance with customer or military specifications.
- Materials: Exotic Metals; Composites; Wood; Aluminum; Carbide; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys
from General Magnaplate Corporation
General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability, consequently reducing... [See More]
- Capabilities: Anodizing; Abrasive Blasting; Buffing / Polishing; Electropolishing; Deburring or Deflashing; Honing or Superfinishing; Hard Coating or Treatment; Mirror Finishing; Passivation; Pickling or Chemical Deburring; Sanding or Grinding; Surface Hardening
- Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD; RoHS; FDA Compliant; ISO 9001:2008
- Company Information: General Magnaplate provides engineered coatings. They have facilities around the world and all North American plants are ISO 9001:2008 certified. Many coatings meet FDA, USDA, and AgriCanada standards, and federal and military spec requirements.
- Materials: Exotic Metals; Ceramic; Composites; Wood; Aluminum; Carbide; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
from Products Finishing, Inc.
Industrial Plating Services. If you have any questions or would like to receive a Free Quote, give us a call anytime at 814-452-4887. Black Chrome Plating. Hard Chrome & Polymer Plating. Electroless Nickel Plating. Electroless Nickel and Teflon Plating. Armcoat Plating. Hard Chrome Plating. Mold... [See More]
- Capabilities: Anodizing; Abrasive Blasting; Buffing / Polishing; Electropolishing; Honing or Superfinishing; Hard Coating or Treatment; Mirror Finishing; Passivation; Pickling or Chemical Deburring; Sanding or Grinding
- Certifications: MIL-SPEC / MIL-STD
- Company Information: Products Finishing, Inc.'s ability to provide machining, plating, grinding, polishing and surface treatments at one facility enhances turnaround time in today's "NEED IT NOW" environment. Serving the tool / die, steel mill, aerospace, nuclear industries.
- Materials: Exotic Metals; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys
from Harrison Electropolishing, L.P.
With Harrison Electropolishing, you will receive service from the best and most experienced craftsmen in our industry. Our corporate mission is to provide superior service while consistently exceeding our customer's quality and delivery expectations. Our Quality Program, certified by ISO 9001:2008... [See More]
- Capabilities: Buffing / Polishing; Electropolishing; Oxygen Cleaning; Passivation; Pickling or Chemical Deburring
- Materials: Exotic Metals; Aluminum; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium
- Company Information: Harrison Electropolishing offers the highest quality precision metal polishing services. Our polishing services may be applied to a wide range of materials including aluminum, stainless steel, nickel alloys & more.
- Services: On-site / Field (Large Structures)
from Franke Plating Works Inc.
Franke Plating Works' electroplating capabilities span a wide variety of metals and processes. Their five state-of-the-art, electronically programmed hoist lines carry parts to their plating tanks. They have the capability of plating your parts in a variety of zinc alloys for strength and... [See More]
- Capabilities: Abrasive Blasting; Buffing / Polishing; Hard Coating or Treatment; Mirror Finishing; Passivation; Pickling or Chemical Deburring
- Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD; RoHS
- Company Information: Franke Plating is dedicated to providing customers with the best quality and turnaround time. 79 years of dedication to our customers. Consulting with our customers to insure the best application for their needs.
- Materials: Exotic Metals; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Tungsten
from Elite Metal Finishing Services, Inc.
Elite Metal Finishing Services puts the finishing touch on your project. With services including glass bead blasting, mechanical polishing, passivation, and electropolishing, you can be sure that Elite will provide the best finish possible. [See More]
- Capabilities: Abrasive Blasting; Buffing / Polishing; Electropolishing; Deburring or Deflashing; Mirror Finishing; Passivation; Pickling or Chemical Deburring; Peening; Sanding or Grinding
- Materials: Exotic Metals; Ceramic; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
- Company Information: Elite Metal Finishing Services, Inc. enhances surface finishes for a diverse base of customers both regionally and internationally. Their services provide their customers with the final specifications to achieve total compliance.
- Services: Refinishing / Used Parts; On-site / Field (Large Structures); Research & Development
from Tech Met Inc.
Tech Met has been dedicated to providing responsive, competent and high quality chemical milling services on fabricated components since 1988. Tech Met conducts a variety of chem-mill related processes including: Passivation to QQ-P-35, ASTM 967, ASTM A380 and other processes. Abrasive Blasting... [See More]
- Capabilities: Anodizing; Abrasive Blasting; Deburring or Deflashing; Passivation; Pickling or Chemical Deburring
- Certifications: MIL-SPEC / MIL-STD; NADCAP
- Company Information: Tech Met provides passivation of stainless steel and titanium parts in the electronics, medical, aerospace and general industrial fields. Certified compliance to QQ-P-35, ASTM A380, ASTM A967 and others.
- Materials: Nickel / Nickel alloys; Stainless Steel; Titanium
from Anoplate Corporation
Quality industrial plating and metal finishing services including: nickel, chromium, zinc, cadmium, silver, gold and tin. Electroless nickel, black chrome, hard chrome, black nickel. Expertise includes specialized masking operations and selective plating processes. Certified to NADCAP, MIL, ASTM and... [See More]
- Capabilities: Anodizing; Abrasive Blasting; Buffing / Polishing; Electropolishing; Deburring or Deflashing; Hard Coating or Treatment; Mass Finishing (Tumbling / Vibratory); Oxygen Cleaning; Passivation; Pickling or Chemical Deburring; Peening; Sanding or Grinding
- Certifications: ISO 9001:2000; ISO 14001; MIL-SPEC / MIL-STD; NADCAP; OEM Specific; RoHS
- Company Information: Anoplate: Industrial plating and metal finishing: nickel, chromium, zinc, cadmium, silver, gold and tin. Anodizing, electroless nickel, electropolish, passivate, phosphate, dry film lubrication. Certified to NADCAP, MIL, ASTM and ISO standards.
- Materials: Exotic Metals; Plastic; Ceramic; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
from Materials Processing Inc./Mexico Painting Inc. (Materials Processing Div.)
Leveraging the strengths of 25 years in the industry and the capabilities of three large-scale facilities in the U.S. and Mexico, MPI delivers world-class quality for every client. Three coating facilities. Ten paint lines. Eight pre-treatment lines. Proven technology. Highly experienced personnel. [See More]
- Capabilities: Abrasive Blasting; Deburring or Deflashing; Mass Finishing (Tumbling / Vibratory); Pickling or Chemical Deburring; Phosphating Alodine
- Certifications: QS 9000; ISO 9001:2000; ISO 14001; TS 16949; MIL-SPEC / MIL-STD
- Company Information: Materials Processing Inc. and Mexico Painting Inc. leverages 25 years in the industry to deliver world-class quality to every client. Our proficiency, ingenuity, application processes, and value-added services, assures customers quality and satisfaction.
- Materials: Exotic Metals; Plastic; Composites; Wood; Aluminum; Iron / Cast Iron; Stainless Steel; Steel / Steel Alloys