Mass Finishing (Tumbling / Vibratory) Resurfacing, Recoating, and Refinishing Services
from Materials Processing Inc./Mexico Painting Inc. (Materials Processing Div.)
Leveraging the strengths of 25 years in the industry and the capabilities of three large-scale facilities in the U.S. and Mexico, MPI delivers world-class quality for every client. Three coating facilities. Ten paint lines. Eight pre-treatment lines. Proven technology. Highly experienced personnel. [See More]
- Capabilities - Cleaning / Surface Preparation: Abrasive / Blasting; Deburring or Deflashing; Degreaser; Mass Finishing (Tumbling / Vibratory); Pickling or Chemical Deburring; Immersion Washing; Spray Washing; Stripping or Coating Removal; Phosphating (Manganese Zinc Iron)
- Capabilities - Recoating: Dip or Immersion Coating; Dry Lubricant Coating; Painting; Phosphate Coating; Powder Coating; Screen Printing or Selective Coating; Abrasives or Superabrasives; Chemical Finish or Conversion; Large Structures or Facilities
- Company Information: Materials Processing Inc. and Mexico Painting Inc. leverages 25 years in the industry to deliver world-class quality to every client. Our proficiency, ingenuity, application processes, and value-added services, assures customers quality and satisfaction.
- Certifications: QS 9000; ISO 9001:2000; ISO 14001; TS 16949; MIL-SPEC / MIL-STD
from Anoplate Corporation
Quality industrial plating and metal finishing services including: nickel, chromium, zinc, cadmium, silver, gold and tin. Electroless nickel, black chrome, hard chrome, black nickel. Expertise includes specialized masking operations and selective plating processes. Certified to NADCAP, MIL, ASTM and... [See More]
- Capabilities - Cleaning / Surface Preparation: Anodizing; Abrasive / Blasting; Buffing / Polishing; Deburring or Deflashing; Degreaser; Electropolishing; Mass Finishing (Tumbling / Vibratory); Oxygen Cleaning; Passivation; Peening; Pickling or Chemical Deburring; Sanding or Grinding; Ultrasonic Cleaning
- Capabilities - Recoating: Dip or Immersion Coating; Dry Lubricant Coating; Phosphate Coating; Black Oxide; Plating; Chemical Finish or Conversion; Electropolish
- Company Information: Anoplate: Industrial plating and metal finishing: nickel, chromium, zinc, cadmium, silver, gold and tin. Anodizing, electroless nickel, electropolish, passivate, phosphate, dry film lubrication. Certified to NADCAP, MIL, ASTM and ISO standards.
- Certifications: ISO 9001:2000; ISO 14001; MIL-SPEC / MIL-STD; OEM Specific; NADCAP; RoHS
from Sardello, Inc.
Blast Cleaning, shot/glass/sand. · Burn-off/Thermal Cleaning. · Aqueous Submerge Tanks. · Degreasing including Vapor. · Pressure/Spray Washing. · Mass Finishing, tumble/vibratory. · Crack Detection including MPI. · Large and Small Bore Honing. · Surface and Valve Grinding. · Coating Removal and... [See More]
- Capabilities - Cleaning / Surface Preparation: Abrasive / Blasting; Buffing / Polishing; Burn-off or Thermal Cleaning; Deburring or Deflashing; Degreaser; Honing or Superfinishing; Mass Finishing (Tumbling / Vibratory); Peening; Immersion Washing; Sanding or Grinding; Spray Washing; Stripping or Coating Removal
- Materials: Aluminum; Iron / Cast Iron; Stainless Steel; Steel / Steel Alloys; Metal
- Company Information: Sardello, Inc., offers cleaning, remanufacturing and assembly services for a variety of parts in critical applications. By outsourcing your needs, you gain flexibility, productivity and predictability within your operations.
from Impreglon, Inc.
Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace, chemicals,... [See More]
- Capabilities - Cleaning / Surface Preparation: Abrasive / Blasting; Buffing / Polishing; Burn-off or Thermal Cleaning; Deburring or Deflashing; Degreaser; Honing or Superfinishing; Mass Finishing (Tumbling / Vibratory); Passivation; Immersion Washing; Sanding or Grinding; Stripping or Coating Removal; Ultrasonic Cleaning
- Capabilities - Recoating: Dip or Immersion Coating; Dry Lubricant Coating; Electrocoat; Hardfacing; Applied / Spray On Liners; Plastic Coating; Thermal Spraying; Titanium Nitride; Thin Film Coating; Abrasives or Superabrasives; Ceramic Coating
- Company Information: Impreglon offers coating services based on fluorpolymer, plastics, metal and ceramic or combinations thereof for all branches of industry, such as aerospace, chemicals, printing, automotive, plastics, food products, paper and packaging.
- Certifications: Certified according to ISO 9001:2008; DuPont Licensed Industrial Applicator; Whitford Quality approved Coater; ITAR Registered
from REM Surface Engineering
REM® is pleased to offer complete ISF® Processing systems in all of our facilities. Using ISF Services is simple; first contact REM to find the appropriate location for your components and to obtain a quotation. Then, send your unique components to REM where our specialized engineers and technicians... [See More]
- Capabilities - Cleaning / Surface Preparation: Chemical / Isotropic (ISF); Deburring or Deflashing; Degreaser; Honing or Superfinishing; Mass Finishing (Tumbling / Vibratory); Passivation; Stripping or Coating Removal
- Capabilities - Recoating: Chemical Finish or Conversion; Large Structures or Facilities
- Company Information: REM Surface Engineerings' patented ISF® process results in a significant decrease in wear resulting in longer component life, increased fuel economy, lower lubricant temperatures, and reduced operating expenses.
- Certifications: ISO 9001:2000