Electropolishing Resurfacing, Recoating, and Refinishing Services
from Able Electropolishing Company, Inc.
Electropolishing Services for a Variety of Alloys. Since 1954, Able Electropolishing has been providing metal finishing services to a variety of industries. Now our electropolishing service is suitable for a wider variety of alloys, providing a number of benefits that make parts last longer, perform... [See More]
- Capabilities - Cleaning / Surface Preparation: Electropolishing; Passivation
- Certifications: ISO 9001 and ISO 13485 Certified
- Company Information: Able Electropolishing offers electropolishing, passivation and other metal improvement services for a wide range of industries, including high tech applications with the military to food processing and virtually anything in between.
- Materials: Aluminum; Copper / Copper Alloys; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium; Metal
from Hartchrom, Inc.
Hartchrom Inc. provides Hard Chromium plating services to a wide and diverse market adhering to specification AMS 2460. Hard chrome plating provides an excellent wear and erosion resistant coating that demonstrates a hardness of Rc 66 - 72. Post chrome surface finishing can also deliver exceptional... [See More]
- Capabilities - Cleaning / Surface Preparation: Abrasive / Blasting; Buffing / Polishing; Degreaser; Electropolishing; Honing or Superfinishing; Mirror Finishing; Sanding or Grinding; Stripping or Coating Removal
- Capabilities - Recoating: Coil / Roll Coating; Dip or Immersion Coating; Dry Lubricant Coating; Phosphate Coating; Plating
- Company Information: Hartchrom Inc., a subsidiary of Arbonia Forster Holding (AFG) Group, is one of six surface finishing facilities within the Surface Technologies Division of our parent company. With locations in the U.S., Europe and China we are unique in the industry.
- Certifications: MIL-SPEC / MIL-STD
from Anoplate Corporation
Quality industrial plating and metal finishing services including: nickel, chromium, zinc, cadmium, silver, gold and tin. Electroless nickel, black chrome, hard chrome, black nickel. Expertise includes specialized masking operations and selective plating processes. Certified to NADCAP, MIL, ASTM and... [See More]
- Capabilities - Cleaning / Surface Preparation: Anodizing; Abrasive / Blasting; Buffing / Polishing; Deburring or Deflashing; Degreaser; Electropolishing; Mass Finishing (Tumbling / Vibratory); Oxygen Cleaning; Passivation; Peening; Pickling or Chemical Deburring; Sanding or Grinding; Ultrasonic Cleaning
- Capabilities - Recoating: Dip or Immersion Coating; Dry Lubricant Coating; Phosphate Coating; Black Oxide; Plating; Chemical Finish or Conversion; Electropolish
- Company Information: Anoplate: Industrial plating and metal finishing: nickel, chromium, zinc, cadmium, silver, gold and tin. Anodizing, electroless nickel, electropolish, passivate, phosphate, dry film lubrication. Certified to NADCAP, MIL, ASTM and ISO standards.
- Certifications: ISO 9001:2000; ISO 14001; MIL-SPEC / MIL-STD; OEM Specific; NADCAP; RoHS
from General Magnaplate Corporation
General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability, consequently reducing... [See More]
- Capabilities - Cleaning / Surface Preparation: Anodizing; Abrasive / Blasting; Buffing / Polishing; Burn-off or Thermal Cleaning; Deburring or Deflashing; Degreaser; Electropolishing; Honing or Superfinishing; Mirror Finishing; Passivation; Pickling or Chemical Deburring; Immersion Washing; Sanding or Grinding; Stripping or Coating Removal
- Capabilities - Recoating: Dip or Immersion Coating; Dry Lubricant Coating; Hardfacing; Phosphate Coating; Plastic Coating; Powder Coating; Thermal Spraying; Titanium Nitride; Web or Continuous Sheet; Plating; Thin Film Coating; Abrasives or Superabrasives; Ceramic Coating; Chemical Finish or Conversion
- Company Information: General Magnaplate provides engineered coatings. They have facilities around the world and all North American plants are ISO 9001:2008 certified. Many coatings meet FDA, USDA, and AgriCanada standards, and federal and military spec requirements.
- Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD; RoHS; FDA Compliant; ISO 9001:2008
from Products Finishing, Inc.
Industrial Plating Services. If you have any questions or would like to receive a Free Quote, give us a call anytime at 814-452-4887. Black Chrome Plating. Hard Chrome & Polymer Plating. Electroless Nickel Plating. Electroless Nickel and Teflon Plating. Armcoat Plating. Hard Chrome Plating. Mold... [See More]
- Capabilities - Cleaning / Surface Preparation: Anodizing; Abrasive / Blasting; Buffing / Polishing; Degreaser; Electropolishing; Honing or Superfinishing; Mirror Finishing; Passivation; Pickling or Chemical Deburring; Sanding or Grinding; Spray Washing; Ultrasonic Cleaning
- Capabilities - Recoating: Phosphate Coating
- Company Information: Products Finishing, Inc.'s ability to provide machining, plating, grinding, polishing and surface treatments at one facility enhances turnaround time in today's "NEED IT NOW" environment. Serving the tool / die, steel mill, aerospace, nuclear industries.
- Certifications: MIL-SPEC / MIL-STD
from Lambda Technologies
Lambda Technologies has taken surface enhancement to a new level designing and introducing residual stress distributions that improve component performance and damage tolerance without changing either the material or the component design. Lambda's patented Low Plasticity Burnishing (LPB) processing... [See More]
- Capabilities - Cleaning / Surface Preparation: Electropolishing; Peening
- Capabilities - Recoating: Large Structures or Facilities
- Company Information: Low Plasticity Burnishing and related surface treatments can be used to add a layer of compressive residual stress to improve component performance, reduce maintenance costs, and allow material substitution in ways that were never before possible.
- Certifications: ISO 9001:2000; FDA Registered; OEM Specific
from ChemArt Company
ChemArt has always been a major contributor to the Photo Chemical Machining (PCM) industry since its creation in 1976. Its founder, Richard Beaupre, was the originator of aqueous dry film photo resist used in PCM imaging applications. Currently, all dry film photo resists used in PCM applications... [See More]
- Capabilities - Cleaning / Surface Preparation: Anodizing; Buffing / Polishing; Deburring or Deflashing; Degreaser; Electropolishing; Mirror Finishing; Passivation; Pickling or Chemical Deburring; Immersion Washing; Spray Washing; Stripping or Coating Removal; Ultrasonic Cleaning
- Capabilities - Recoating: Dip or Immersion Coating; Painting; Powder Coating; Thermal Spraying; Screen Printing or Selective Coating; Black Oxide; Plating; Thin Film Coating; Adhesives or PSA; Chemical Finish or Conversion
- Company Information: ChemArt Company is an ISO 9001:2000 certified manufacturer of standard & custom etched metal parts and components. Since its inception in 1976, as a Veteran-Owned Small Business, ChemArt produces products adhering to military standard and specifications.
- Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD