Precious Metals Resurfacing, Recoating, and Refinishing Services
from Cascade Optical Corp.
Our IOPLAS-IITM ion-assisted deposition processes give us the flexibility to apply coatings at low temperatures for plastic fibers and other delicate substrates. We can also generate coatings with greater packing densities to handle very high laser damage thresholds. To add to these capabilities,... [See More]
- Materials: Aluminum; Carbide; Ceramic; Copper / Copper Alloys; Glass; Nickel / Nickel alloys; Precious Metals; Titanium; Metal
- Capabilities - Recoating: Thin Film Coating; Optical Coating
- Company Information: Offering optical thin film coatings for a diversity of industries, Cascade Optical Corporation is your complete one-stop coating design and manufacturing services provider. Offering very short lead times, and engineering department design assistance.
- Capabilities - Cleaning / Surface Preparation: Honing or Superfinishing; Mirror Finishing; Stripping or Coating Removal
from Impreglon, Inc.
Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace, chemicals,... [See More]
- Materials: Aluminum; Carbide; Ceramic; Composites; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Plastic; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium; Metal; Chromium Nitride - Modified; Teflon
- Capabilities - Recoating: Dip or Immersion Coating; Dry Lubricant Coating; Electrocoat; Hardfacing; Applied / Spray On Liners; Plastic Coating; Thermal Spraying; Titanium Nitride; Thin Film Coating; Abrasives or Superabrasives; Ceramic Coating
- Company Information: Impreglon offers coating services based on fluorpolymer, plastics, metal and ceramic or combinations thereof for all branches of industry, such as aerospace, chemicals, printing, automotive, plastics, food products, paper and packaging.
- Capabilities - Cleaning / Surface Preparation: Abrasive / Blasting; Buffing / Polishing; Burn-off or Thermal Cleaning; Deburring or Deflashing; Degreaser; Honing or Superfinishing; Mass Finishing (Tumbling / Vibratory); Passivation; Immersion Washing; Sanding or Grinding; Stripping or Coating Removal; Ultrasonic Cleaning
from General Magnaplate Corporation
General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability, consequently reducing... [See More]
- Materials: Aluminum; Carbide; Ceramic; Composites; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium; Metal; Wood
- Capabilities - Recoating: Dip or Immersion Coating; Dry Lubricant Coating; Hardfacing; Phosphate Coating; Plastic Coating; Powder Coating; Thermal Spraying; Titanium Nitride; Web or Continuous Sheet; Plating; Thin Film Coating; Abrasives or Superabrasives; Ceramic Coating; Chemical Finish or Conversion
- Company Information: General Magnaplate provides engineered coatings. They have facilities around the world and all North American plants are ISO 9001:2008 certified. Many coatings meet FDA, USDA, and AgriCanada standards, and federal and military spec requirements.
- Capabilities - Cleaning / Surface Preparation: Anodizing; Abrasive / Blasting; Buffing / Polishing; Burn-off or Thermal Cleaning; Deburring or Deflashing; Degreaser; Electropolishing; Honing or Superfinishing; Mirror Finishing; Passivation; Pickling or Chemical Deburring; Immersion Washing; Sanding or Grinding; Stripping or Coating Removal
from ChemArt Company
ChemArt has always been a major contributor to the Photo Chemical Machining (PCM) industry since its creation in 1976. Its founder, Richard Beaupre, was the originator of aqueous dry film photo resist used in PCM imaging applications. Currently, all dry film photo resists used in PCM applications... [See More]
- Materials: Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Metal
- Capabilities - Recoating: Dip or Immersion Coating; Painting; Powder Coating; Thermal Spraying; Screen Printing or Selective Coating; Black Oxide; Plating; Thin Film Coating; Adhesives or PSA; Chemical Finish or Conversion
- Company Information: ChemArt Company is an ISO 9001:2000 certified manufacturer of standard & custom etched metal parts and components. Since its inception in 1976, as a Veteran-Owned Small Business, ChemArt produces products adhering to military standard and specifications.
- Capabilities - Cleaning / Surface Preparation: Anodizing; Buffing / Polishing; Deburring or Deflashing; Degreaser; Electropolishing; Mirror Finishing; Passivation; Pickling or Chemical Deburring; Immersion Washing; Spray Washing; Stripping or Coating Removal; Ultrasonic Cleaning
from Anoplate Corporation
Quality industrial plating and metal finishing services including: nickel, chromium, zinc, cadmium, silver, gold and tin. Electroless nickel, black chrome, hard chrome, black nickel. Expertise includes specialized masking operations and selective plating processes. Certified to NADCAP, MIL, ASTM and... [See More]
- Materials: Aluminum; Ceramic; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Plastic; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium; Metal
- Capabilities - Recoating: Dip or Immersion Coating; Dry Lubricant Coating; Phosphate Coating; Black Oxide; Plating; Chemical Finish or Conversion; Electropolish
- Company Information: Anoplate: Industrial plating and metal finishing: nickel, chromium, zinc, cadmium, silver, gold and tin. Anodizing, electroless nickel, electropolish, passivate, phosphate, dry film lubrication. Certified to NADCAP, MIL, ASTM and ISO standards.
- Capabilities - Cleaning / Surface Preparation: Anodizing; Abrasive / Blasting; Buffing / Polishing; Deburring or Deflashing; Degreaser; Electropolishing; Mass Finishing (Tumbling / Vibratory); Oxygen Cleaning; Passivation; Peening; Pickling or Chemical Deburring; Sanding or Grinding; Ultrasonic Cleaning