North America Resurfacing, Recoating, and Refinishing Services

14 Results
Electropolishing and Passivation
from Able Electropolishing Company, Inc.

Electropolishing Services for a Variety of Alloys. Since 1954, Able Electropolishing has been providing metal finishing services to a variety of industries. Now our electropolishing service is suitable for a wider variety of alloys, providing a number of benefits that make parts last longer, perform... [See More]

  • Company Information: Able Electropolishing offers electropolishing, passivation and other metal improvement services for a wide range of industries, including high tech applications with the military to food processing and virtually anything in between.
  • Certifications: ISO 9001 and ISO 13485 Certified
  • Capabilities - Cleaning / Surface Preparation: Electropolishing; Passivation
  • Materials: Aluminum; Copper / Copper Alloys; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium; Metal
Resurfacing Service
from REM Surface Engineering

REM® is pleased to offer complete ISF® Processing systems in all of our facilities. Using ISF Services is simple; first contact REM to find the appropriate location for your components and to obtain a quotation. Then, send your unique components to REM where our specialized engineers and technicians... [See More]

  • Company Information: REM Surface Engineerings' patented ISF® process results in a significant decrease in wear resulting in longer component life, increased fuel economy, lower lubricant temperatures, and reduced operating expenses.
  • Capabilities - Cleaning / Surface Preparation: Chemical / Isotropic (ISF); Deburring or Deflashing; Degreaser; Honing or Superfinishing; Mass Finishing (Tumbling / Vibratory); Passivation; Stripping or Coating Removal
  • Capabilities - Recoating: Chemical Finish or Conversion; Large Structures or Facilities
  • Certifications: ISO 9001:2000
General Magnaplate Corporation
from General Magnaplate Corporation

General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability, consequently reducing... [See More]

  • Company Information: General Magnaplate provides engineered coatings. They have facilities around the world and all North American plants are ISO 9001:2008 certified. Many coatings meet FDA, USDA, and AgriCanada standards, and federal and military spec requirements.
  • Capabilities - Cleaning / Surface Preparation: Anodizing; Abrasive / Blasting; Buffing / Polishing; Burn-off or Thermal Cleaning; Deburring or Deflashing; Degreaser; Electropolishing; Honing or Superfinishing; Mirror Finishing; Passivation; Pickling or Chemical Deburring; Immersion Washing; Sanding or Grinding; Stripping or Coating Removal
  • Capabilities - Recoating: Dip or Immersion Coating; Dry Lubricant Coating; Hardfacing; Phosphate Coating; Plastic Coating; Powder Coating; Thermal Spraying; Titanium Nitride; Web or Continuous Sheet; Plating; Thin Film Coating; Abrasives or Superabrasives; Ceramic Coating; Chemical Finish or Conversion
  • Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD; RoHS; FDA Compliant; ISO 9001:2008
Resurfacing Service
from Impreglon, Inc.

Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace, chemicals,... [See More]

  • Company Information: Impreglon offers coating services based on fluorpolymer, plastics, metal and ceramic or combinations thereof for all branches of industry, such as aerospace, chemicals, printing, automotive, plastics, food products, paper and packaging.
  • Capabilities - Cleaning / Surface Preparation: Abrasive / Blasting; Buffing / Polishing; Burn-off or Thermal Cleaning; Deburring or Deflashing; Degreaser; Honing or Superfinishing; Mass Finishing (Tumbling / Vibratory); Passivation; Immersion Washing; Sanding or Grinding; Stripping or Coating Removal; Ultrasonic Cleaning
  • Capabilities - Recoating: Dip or Immersion Coating; Dry Lubricant Coating; Electrocoat; Hardfacing; Applied / Spray On Liners; Plastic Coating; Thermal Spraying; Titanium Nitride; Thin Film Coating; Abrasives or Superabrasives; Ceramic Coating
  • Certifications: Certified according to ISO 9001:2008; DuPont Licensed Industrial Applicator; Whitford Quality approved Coater; ITAR Registered
Hartchrom, Inc.
from Hartchrom, Inc.

Hartchrom Inc. provides Hard Chromium plating services to a wide and diverse market adhering to specification AMS 2460. Hard chrome plating provides an excellent wear and erosion resistant coating that demonstrates a hardness of Rc 66 - 72. Post chrome surface finishing can also deliver exceptional... [See More]

  • Company Information: Hartchrom Inc., a subsidiary of Arbonia Forster Holding (AFG) Group, is one of six surface finishing facilities within the Surface Technologies Division of our parent company. With locations in the U.S., Europe and China we are unique in the industry.
  • Capabilities - Cleaning / Surface Preparation: Abrasive / Blasting; Buffing / Polishing; Degreaser; Electropolishing; Honing or Superfinishing; Mirror Finishing; Sanding or Grinding; Stripping or Coating Removal
  • Capabilities - Recoating: Coil / Roll Coating; Dip or Immersion Coating; Dry Lubricant Coating; Phosphate Coating; Plating
  • Certifications: MIL-SPEC / MIL-STD
Lambda Technologies
from Lambda Technologies

Lambda Technologies has taken surface enhancement to a new level designing and introducing residual stress distributions that improve component performance and damage tolerance without changing either the material or the component design. Lambda's patented Low Plasticity Burnishing (LPB) processing... [See More]

  • Company Information: Low Plasticity Burnishing and related surface treatments can be used to add a layer of compressive residual stress to improve component performance, reduce maintenance costs, and allow material substitution in ways that were never before possible.
  • Capabilities - Cleaning / Surface Preparation: Electropolishing; Peening
  • Capabilities - Recoating: Large Structures or Facilities
  • Certifications: ISO 9001:2000; FDA Registered; OEM Specific
Surface Engineering Services -- Anoplate Corporation
from Anoplate Corporation

Quality industrial plating and metal finishing services including: nickel, chromium, zinc, cadmium, silver, gold and tin. Electroless nickel, black chrome, hard chrome, black nickel. Expertise includes specialized masking operations and selective plating processes. Certified to NADCAP, MIL, ASTM and... [See More]

  • Company Information: Anoplate: Industrial plating and metal finishing: nickel, chromium, zinc, cadmium, silver, gold and tin. Anodizing, electroless nickel, electropolish, passivate, phosphate, dry film lubrication. Certified to NADCAP, MIL, ASTM and ISO standards.
  • Capabilities - Cleaning / Surface Preparation: Anodizing; Abrasive / Blasting; Buffing / Polishing; Deburring or Deflashing; Degreaser; Electropolishing; Mass Finishing (Tumbling / Vibratory); Oxygen Cleaning; Passivation; Peening; Pickling or Chemical Deburring; Sanding or Grinding; Ultrasonic Cleaning
  • Capabilities - Recoating: Dip or Immersion Coating; Dry Lubricant Coating; Phosphate Coating; Black Oxide; Plating; Chemical Finish or Conversion; Electropolish
  • Certifications: ISO 9001:2000; ISO 14001; MIL-SPEC / MIL-STD; OEM Specific; NADCAP; RoHS
Resurfacing Service
from MINTEQ® International Inc, Pyrogenics Group

The Pyrogenics Group is the technological leader in the production of very specialized, high-purity carbon products with unique thermal, electrical, physical and chemical properties that have application advantages where extreme temperatures and stress exist. We are a part of Minerals Technologies... [See More]

  • Company Information: Pyrogenics Group is a technological leader in the production of very specialized, high-purity carbon products with unique thermal, electrical, physical and chemical properties that have application advantages where extreme temperatures and stress exist.
  • Capabilities - Cleaning / Surface Preparation: Burn-off or Thermal Cleaning; Mirror Finishing; Sanding or Grinding; Spray Washing
  • Capabilities - Recoating: Dry Lubricant Coating; Hardfacing; Painting; Thin Film Coating; Abrasives or Superabrasives; Ceramic Coating; Chemical Finish or Conversion
  • Certifications: MIL-SPEC / MIL-STD; OEM Specific, AS9100D and ISO 9001:2015
Franke Plating Works Inc. Resurfacing Services
from Franke Plating Works Inc.

Franke Plating Works' electroplating capabilities span a wide variety of metals and processes. Their five state-of-the-art, electronically programmed hoist lines carry parts to their plating tanks. They have the capability of plating your parts in a variety of zinc alloys for strength and... [See More]

  • Company Information: Franke Plating is dedicated to providing customers with the best quality and turnaround time. 79 years of dedication to our customers. Consulting with our customers to insure the best application for their needs.
  • Capabilities - Cleaning / Surface Preparation: Abrasive / Blasting; Buffing / Polishing; Deburring or Deflashing; Degreaser; Mirror Finishing; Passivation; Peening; Pickling or Chemical Deburring; Sanding or Grinding; Stripping or Coating Removal
  • Capabilities - Recoating: Dip or Immersion Coating; Dry Lubricant Coating; Phosphate Coating; Plating; Thin Film Coating; Abrasives or Superabrasives; Chemical Finish or Conversion
  • Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD; RoHS; Lockheed Martin Certified Code Cage #FO
Sardello, Inc.
from Sardello, Inc.

Blast Cleaning, shot/glass/sand. · Burn-off/Thermal Cleaning. · Aqueous Submerge Tanks. · Degreasing including Vapor. · Pressure/Spray Washing. · Mass Finishing, tumble/vibratory. · Crack Detection including MPI. · Large and Small Bore Honing. · Surface and Valve Grinding. · Coating Removal and... [See More]

  • Company Information: Sardello, Inc., offers cleaning, remanufacturing and assembly services for a variety of parts in critical applications. By outsourcing your needs, you gain flexibility, productivity and predictability within your operations.
  • Materials: Aluminum; Iron / Cast Iron; Stainless Steel; Steel / Steel Alloys; Metal
  • Capabilities - Cleaning / Surface Preparation: Abrasive / Blasting; Buffing / Polishing; Burn-off or Thermal Cleaning; Deburring or Deflashing; Degreaser; Honing or Superfinishing; Mass Finishing (Tumbling / Vibratory); Peening; Immersion Washing; Sanding or Grinding; Spray Washing; Stripping or Coating Removal
ChemArt Company
from ChemArt Company

ChemArt has always been a major contributor to the Photo Chemical Machining (PCM) industry since its creation in 1976. Its founder, Richard Beaupre, was the originator of aqueous dry film photo resist used in PCM imaging applications. Currently, all dry film photo resists used in PCM applications... [See More]

  • Company Information: ChemArt Company is an ISO 9001:2000 certified manufacturer of standard & custom etched metal parts and components. Since its inception in 1976, as a Veteran-Owned Small Business, ChemArt produces products adhering to military standard and specifications.
  • Capabilities - Cleaning / Surface Preparation: Anodizing; Buffing / Polishing; Deburring or Deflashing; Degreaser; Electropolishing; Mirror Finishing; Passivation; Pickling or Chemical Deburring; Immersion Washing; Spray Washing; Stripping or Coating Removal; Ultrasonic Cleaning
  • Capabilities - Recoating: Dip or Immersion Coating; Painting; Powder Coating; Thermal Spraying; Screen Printing or Selective Coating; Black Oxide; Plating; Thin Film Coating; Adhesives or PSA; Chemical Finish or Conversion
  • Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD
Cascade Optical Coating, Inc.
from Cascade Optical Corp.

Our IOPLAS-IITM ion-assisted deposition processes give us the flexibility to apply coatings at low temperatures for plastic fibers and other delicate substrates. We can also generate coatings with greater packing densities to handle very high laser damage thresholds. To add to these capabilities,... [See More]

  • Company Information: Offering optical thin film coatings for a diversity of industries, Cascade Optical Corporation is your complete one-stop coating design and manufacturing services provider. Offering very short lead times, and engineering department design assistance.
  • Capabilities - Cleaning / Surface Preparation: Honing or Superfinishing; Mirror Finishing; Stripping or Coating Removal
  • Capabilities - Recoating: Thin Film Coating; Optical Coating
  • Certifications: MIL-SPEC / MIL-STD; OEM Specific
Materials Processing Inc.
from Materials Processing Inc./Mexico Painting Inc. (Materials Processing Div.)

Leveraging the strengths of 25 years in the industry and the capabilities of three large-scale facilities in the U.S. and Mexico, MPI delivers world-class quality for every client. Three coating facilities. Ten paint lines. Eight pre-treatment lines. Proven technology. Highly experienced personnel. [See More]

  • Company Information: Materials Processing Inc. and Mexico Painting Inc. leverages 25 years in the industry to deliver world-class quality to every client. Our proficiency, ingenuity, application processes, and value-added services, assures customers quality and satisfaction.
  • Capabilities - Cleaning / Surface Preparation: Abrasive / Blasting; Deburring or Deflashing; Degreaser; Mass Finishing (Tumbling / Vibratory); Pickling or Chemical Deburring; Immersion Washing; Spray Washing; Stripping or Coating Removal; Phosphating (Manganese Zinc Iron)
  • Capabilities - Recoating: Dip or Immersion Coating; Dry Lubricant Coating; Painting; Phosphate Coating; Powder Coating; Screen Printing or Selective Coating; Abrasives or Superabrasives; Chemical Finish or Conversion; Large Structures or Facilities
  • Certifications: QS 9000; ISO 9001:2000; ISO 14001; TS 16949; MIL-SPEC / MIL-STD
Products Finishing, Inc.
from Products Finishing, Inc.

Industrial Plating Services. If you have any questions or would like to receive a Free Quote, give us a call anytime at 814-452-4887. Black Chrome Plating. Hard Chrome & Polymer Plating. Electroless Nickel Plating. Electroless Nickel and Teflon Plating. Armcoat Plating. Hard Chrome Plating. Mold... [See More]

  • Company Information: Products Finishing, Inc.'s ability to provide machining, plating, grinding, polishing and surface treatments at one facility enhances turnaround time in today's "NEED IT NOW" environment. Serving the tool / die, steel mill, aerospace, nuclear industries.
  • Capabilities - Cleaning / Surface Preparation: Anodizing; Abrasive / Blasting; Buffing / Polishing; Degreaser; Electropolishing; Honing or Superfinishing; Mirror Finishing; Passivation; Pickling or Chemical Deburring; Sanding or Grinding; Spray Washing; Ultrasonic Cleaning
  • Capabilities - Recoating: Phosphate Coating
  • Certifications: MIL-SPEC / MIL-STD