AC Synchronous Design Linear Motors

36 Results
Iron Core Linear Motor -- TB
from Tecnotion

The TB motors are heavy duty workhorses that combine high acceleration and speed, submicron positioning accuracy and low power consumption with a superb force density. They excel in applications where high loads and long duty cycles are the order of the day. When you require a motor that takes your... [See More]

  • Linear Motor Type: Moving Coil; Moving Magnet; AC Synchronous Design
  • Peak Force: 0.0 to 1011.6
  • Continuous Thrust: 0.0 to 427.1
  • Maximum Speed: 0.0 to 196.9
Iron Core Linear Motor -- TBW
from Tecnotion

The TBW series is the water cooled variant of the TB series. It features a fully integrated, highly efficient cooling system which enables the TBW to reach even higher continuous forces than the standard version and sustain extreme accelerations while maintaining its submicron position accuracy. [See More]

  • Linear Motor Type: Moving Coil; Moving Magnet; AC Synchronous Design
  • Peak Force: 0.0 to 1517.4
  • Continuous Thrust: 0.0 to 674.4
  • Maximum Speed: 0.0 to 196.9
Iron Core Linear Motor -- TD36 series
from Tecnotion

The TD36 series use iron core performance in places you never thought it would not fit. Our miniature motor brings the benefits of iron-core technology to extremely space-restricted designs, ideal for systems where space is critical and performance cannot be compromised. With 40N in just 24.8 mm x... [See More]

  • Linear Motor Type: Moving Coil; Moving Magnet; AC Synchronous Design
  • Peak Force: 0.0 to 39.8
  • Continuous Thrust: 0.0 to 16.2
  • Maximum Speed: 0.0 to 629.9
Iron Core Linear Motor -- TD55 series
from Tecnotion

The TD55 series are built for tight spaces-without sacrificing performance. The TD55 series delivers serious continuous force in a surprisingly compact design. With its low build height, this motor is ideal for OEM applications where space is limited but reliability and output cannot be compromised. [See More]

  • Linear Motor Type: Moving Coil; Moving Magnet; AC Synchronous Design
  • Peak Force: 0.0 to 190.0
  • Continuous Thrust: 0.0 to 95.8
  • Maximum Speed: 0.0 to 779.5
Iron Core Linear Motor -- TD82 series
from Tecnotion

The TD82 series reduces required magnet plate length, optimizing stroke length for greater system efficiency. Engineered for demanding applications that require long stroke lengths and high continuous force, the TD82 series brings impressive force density to an ultra-short motor design. The... [See More]

  • Linear Motor Type: Moving Coil; Moving Magnet; AC Synchronous Design
  • Peak Force: 0.0 to 407.1
  • Continuous Thrust: 0.0 to 235.6
  • Maximum Speed: 0.0 to 252.0
Iron Core Linear Motor -- TL
from Tecnotion

The TL is our most popular iron core motor. It features an extremely low attraction force between the coils and the magnets and stands out for its small size, high acceleration, high speed and accuracy. The TL is also available in long versions, which makes this all-rounder suited for nearly any... [See More]

  • Linear Motor Type: Moving Coil; Moving Magnet; AC Synchronous Design
  • Peak Force: 0.0 to 809.3
  • Continuous Thrust: 0.0 to 377.7
  • Maximum Speed: 0.0 to 370.1
Iron Core Linear Motor -- TM
from Tecnotion

The TM motors, for applications that do not require high forces, it is often more effective to use a smaller and less costly motor. Over the years, the TM series has proven to be a very versatile, reliable and efficient motor for a wide range of applications. To enhance its effectiveness, the TM... [See More]

  • Linear Motor Type: Moving Coil; Moving Magnet; AC Synchronous Design
  • Peak Force: 0.0 to 161.9
  • Continuous Thrust: 0.0 to 80.9
  • Maximum Speed: 0.0 to 1259.8
Iron Core Linear Motor TxX Series -- TBWX
from Tecnotion

The TBWX series features stronger magnet plates than our TBW series, allowing for a compact motor design that takes up less space in your system. The new TBWX iron core linear motors have an optimized force constant, making your system more efficient and capable of handling heavier loads or higher... [See More]

  • Linear Motor Type: Moving Coil; Moving Magnet; AC Synchronous Design
  • Peak Force: 0.0 to 1740.4
  • Continuous Thrust: 0.0 to 773.5
  • Maximum Speed: 0.0 to 192.9
Iron Core Linear Motor TxX Series -- TLX
from Tecnotion

The TLX series features stronger magnet plates than our TL series, allowing for a compact motor design that takes up less space in your system. The new TLX iron core linear motors have an optimized force constant, making your system more efficient and capable of handling heavier loads or higher... [See More]

  • Linear Motor Type: Moving Coil; Moving Magnet; AC Synchronous Design
  • Peak Force: 0.0 to 953.4
  • Continuous Thrust: 0.0 to 444.9
  • Maximum Speed: 0.0 to 362.2
Ironless Linear Motor -- UC
from Tecnotion

The UC is our smallest "off the shelf" motor. Weighing in at just a few grams, this versatile, compact and affordable motor is still able to sustain a continuous force of 10 or 20N. Due to its low weight it is also suited to operate in a vertical application environment. [See More]

  • Linear Motor Type: Moving Coil; Moving Magnet; AC Synchronous Design
  • Peak Force: 0.0 to 16.2
  • Continuous Thrust: 0.0 to 4.5
  • Maximum Speed: 0.0 to 196.9
Ironless Linear Motor -- UF
from Tecnotion

The UF Series is built specifically to sustain very high continuous forces for its footprint, which is only marginally larger than that of the UC. It is exceptionally suited for applications with high duty cycles, for instance in the medical and semiconductor markets or for pick & place systems. [See More]

  • Linear Motor Type: Moving Coil; Moving Magnet; AC Synchronous Design
  • Peak Force: 0.0 to 19.1
  • Continuous Thrust: 0.0 to 8.8
  • Maximum Speed: 0.0 to 200.8
Ironless Linear Motor -- UL
from Tecnotion

The UL ironless motors are available in various configurations that can easily be adapted to any application specific requirement. Because of their high speed, positioning accuracy, zero cogging and attraction force, many UL motors are successfully applied throughout the semiconductor industry. [See More]

  • Linear Motor Type: Moving Coil; Moving Magnet; AC Synchronous Design
  • Peak Force: 0.0 to 269.8
  • Continuous Thrust: 0.0 to 78.7
  • Maximum Speed: 0.0 to 472.4
Ironless Linear Motor -- UM
from Tecnotion

The UM ironless motors stand out for their extremely high speed and exceptional thermal characteristics which are the result of our unique production techniques. Being an ironless design the motor exhibits no cogging and has zero attraction force between the coil unit and the magnets. This makes the... [See More]

  • Linear Motor Type: Moving Coil; Moving Magnet; AC Synchronous Design
  • Peak Force: 0.0 to 89.9
  • Continuous Thrust: 0.0 to 26.1
  • Maximum Speed: 0.0 to 708.7
Ironless Linear Motor -- Unano
from Tecnotion

Ironless Unano series designed for when every millimeter matters, these ultra-compact motors deliver reliable, smooth and powerful performance in one of the smallest form factors on the market - 17mm coil unit. It's more than just small-it's a serious alternative to piezo and spindle motors, with... [See More]

  • Linear Motor Type: Moving Coil; Moving Magnet; AC Synchronous Design
  • Peak Force: 0.0 to 3.8
  • Continuous Thrust: 0.0 to 2.0
  • Maximum Speed: 0.0 to 5039.4
Ironless Linear Motor -- UXA
from Tecnotion

The UXA is the economical alternative to the UXX. It's slightly less powerful, but makes up for this with a smaller footprint and an attractive price tag. The UXX is the most powerful standard ironless motor we have to offer. It is ideal for heavy duty industrial applications that demand ultra... [See More]

  • Linear Motor Type: Moving Coil; Moving Magnet; AC Synchronous Design
  • Peak Force: 0.0 to 829.5
  • Continuous Thrust: 0.0 to 161.9
  • Maximum Speed: 0.0 to 283.5
Ironless Linear Motor -- UXX
from Tecnotion

The UXX is the most powerful standard ironless motor Tecnotion has to offer. With no cogging and zero attraction force between the Coil Unit and the magnets. It is ideal for heavy duty industrial applications that demand ultra-precision and maximum force output, for example flat panel and... [See More]

  • Linear Motor Type: Moving Coil; Moving Magnet; AC Synchronous Design
  • Peak Force: 0.0 to 944.2
  • Continuous Thrust: 0.0 to 190.2
  • Maximum Speed: 0.0 to 259.8
Vacuum Linear Motor -- ULV – G2 series
from Tecnotion

The ULV coils are the medium-size series in the high-end vacuum-rated linear motor series. They are commonly used for applications demanding peak force or low heat output. Such as in lithography and inspection solutions. In longer strokes, ULV - G2 coils can be combined to save magnet material but... [See More]

  • Linear Motor Type: Moving Coil; Moving Magnet; AC Synchronous Design
  • Peak Force: 0.0 to 161.9
  • Continuous Thrust: 0.0 to 37.1
  • Maximum Speed: 0.0 to 535.4
Vacuum Linear Motor -- UMV - G2 series
from Tecnotion

The UMV coils are the smallest coils in the vacuum-rated linear motor series. Specifically suitable for low loads and tight spaces because of the short length. This motor is ideal for positioning e.g. in gantries, or high dynamic, light weight applications which require extreme accuracy. [See More]

  • Linear Motor Type: Moving Coil; Moving Magnet; AC Synchronous Design
  • Peak Force: 0.0 to 90.1
  • Continuous Thrust: 0.0 to 19.6
  • Maximum Speed: 0.0 to 728.3
Vacuum Linear Motor -- UXXV - G2 series
from Tecnotion

The UXXV coils are the most powerful and efficient coil in the vacuum-rated linear motor series. The UXXV series is ideal for heavy-duty applications which demand ultra-precision and maximum force output. Such as in display production. Its efficiency and high motor constant allow for a low heat... [See More]

  • Linear Motor Type: Moving Coil; Moving Magnet; AC Synchronous Design
  • Peak Force: 0.0 to 903.7
  • Continuous Thrust: 0.0 to 156.9
  • Maximum Speed: 0.0 to 303.1
Custom Linear Motors
from Suzhou ITG Linear Motor Co., Ltd.

Suzhou ITG Linear Motor Co., Ltd. is a Hi-tech company which has been specialized in R & D, manufacturing, sales and providing relevant technical consultation and after-sales service for direct drive motors such as DDL, DDR, and also for Curve Motor. Our main products are iron-core linear motors,... [See More]

  • Linear Motor Type: AC Synchronous Design
Iron Core Linear Motor -- IC124 series
from Suzhou ITG Linear Motor Co., Ltd.

Large force applications: Force range Fc:800-3000N, Fp:1900-7125N Compact size with extremely high force density and ratio of force/weight High acceleration, high speed, submicron positioning accuracy and low power consumption Very low attraction force and cogging Very good heat dissipation... [See More]

  • Linear Motor Type: AC Synchronous Design
  • Peak Force: 377.7 to 1416.2
  • Continuous Thrust: 179.8 to 674.4
  • Maximum Speed: 118.1 to 236.2
Iron Core Linear Motor -- IC124 WC Series
from Suzhou ITG Linear Motor Co., Ltd.

Water cooled technology Version for the IC124 series motors Very compact size, and with extremely high force density High acceleration, high speed, submicron positioning accuracy and low power consumption Very low attraction force and cogging Very good heat dissipation performance Any length of high... [See More]

  • Linear Motor Type: AC Synchronous Design
  • Peak Force: 377.7 to 1416.2
  • Continuous Thrust: 233.8 to 876.7
  • Maximum Speed: 157.5 to 236.2
Iron Core Linear Motor -- IC177 WC Series
from Suzhou ITG Linear Motor Co., Ltd.

Water cooled/Air cooled are optional, width of motor setup <185mm Very large force applications: Force range Fc_wc:1500-5850N, Fp_wc:2700-10125NVery compact size, and with extremely high force densityHigh acceleration, high speed, submicron positioning accuracy and low power consumption Very low... [See More]

  • Linear Motor Type: AC Synchronous Design
  • Peak Force: 539.5 to 2023.2
  • Continuous Thrust: 337.2 to 1315.1
  • Maximum Speed: 39.4 to 157.5
Iron Core Linear Motor -- IC230 WC Series
from Suzhou ITG Linear Motor Co., Ltd.

Water cooled/Air cooled are optional, width of motor setup=230mm Extremely large force applications: Force range Fc_wc:2080-7800N, Fp_wc:3360-12600N Very compact size, and with extremely high force density High acceleration, high speed, submicron positioning accuracy and low power consumption Very... [See More]

  • Linear Motor Type: AC Synchronous Design
  • Peak Force: 719.4 to 2697.6
  • Continuous Thrust: 467.6 to 1753.4
  • Maximum Speed: 118.1
Iron Core Linear Motor -- IC40 Series
from Suzhou ITG Linear Motor Co., Ltd.

Small force applications: Force range Fc:45-90N, Fp:110-220N Very compact size, and with extremely high force density Very low attraction force and cogging Excellent heat dissipation performance Driving voltages from 45Vac rms Voltage to 380Vac rms are applicable Very high speed motors with the S... [See More]

  • Linear Motor Type: AC Synchronous Design
  • Peak Force: 21.4 to 42.7
  • Continuous Thrust: 10.1 to 20.2
  • Maximum Speed: 236.2
Iron Core Linear Motor -- IC50 Series
from Suzhou ITG Linear Motor Co., Ltd.

Middle-Low force applications: Force range Fc: 66-396N, Fp:135-810N Compact size with extremely high force density and ratio of force/weight Very low attraction force and cogging Very good heat dissipation performance Driving voltages from 45Vac rms Voltage to 380Vac rms are available Very high... [See More]

  • Linear Motor Type: AC Synchronous Design
  • Peak Force: 26.1 to 156.5
  • Continuous Thrust: 14.8 to 89.0
  • Maximum Speed: 126.0 to 472.4
Iron Core Linear Motor -- IC76 Series
from Suzhou ITG Linear Motor Co., Ltd.

Middle force applications: Force range Fc: 220-1100N, Fp: 496-2480N Compact size with extremely high force density and ratio of force/weight Very low attraction force and cogging Very good heat dissipation performance Air cooling and water cooling are optional N windings motors with small driving... [See More]

  • Linear Motor Type: AC Synchronous Design
  • Peak Force: 98.9 to 494.6
  • Continuous Thrust: 49.5 to 247.3
  • Maximum Speed: 157.5 to 315.0
Iron Less Linear Motor -- IL 44 Series
from Suzhou ITG Linear Motor Co., Ltd.

Low force applications: Force range Fc:11-22N, Fp:40-80N Force enhanced version of IL42, compact size, but even bigger force Ideal solution for applications in the medical and semiconductor industries motions High acceleration, high speed, submicron positioning accuracy and low power consumption No... [See More]

  • Linear Motor Type: AC Synchronous Design
  • Peak Force: 10.1 to 30.3
  • Continuous Thrust: 4.5 to 13.5
  • Maximum Speed: 196.9
Iron Less Linear Motor -- IL109 Sereis
from Suzhou ITG Linear Motor Co., Ltd.

Large force applications: Force range Fc: 125-750N, Fp: 645-3870N No attraction force and cogging, high dynamic motion performances High acceleration, high speed, submicron positioning accuracy and low power consumption Very good heat dissipation performance Digital hall module can be mounted... [See More]

  • Linear Motor Type: AC Synchronous Design
  • Peak Force: 145.0 to 870.0
  • Continuous Thrust: 28.1 to 168.6
  • Maximum Speed: 122.0 to 303.1
Iron Less Linear Motor -- IL109X Series
from Suzhou ITG Linear Motor Co., Ltd.

Large force applications: Force range Fc: 145-870N, Fp: 730-4380N No attraction force and cogging, high dynamic motion performances Force enhanced version of IL109, compact size, but larger force High acceleration, high speed, submicron positioning accuracy and low power consumption Very good heat... [See More]

  • Linear Motor Type: AC Synchronous Design
  • Peak Force: 164.1 to 984.6
  • Continuous Thrust: 32.6 to 195.6
  • Maximum Speed: 106.3 to 259.8
Iron Less Linear Motor -- IL150 Series
from Suzhou ITG Linear Motor Co., Ltd.

Extremely large force applications: Force range Fc:250-1500N, Fp:1250-7500N The length of coil unit is very short, which is suitable for applications with limited space and big force requirements No attraction force and cogging, high dynamic motion performances High acceleration, high speed,... [See More]

  • Linear Motor Type: AC Synchronous Design
  • Peak Force: 224.8 to 1124.0
  • Continuous Thrust: 56.2 to 337.2
  • Maximum Speed: 63.0 to 126.0
Iron Less Linear Motor -- IL32 Series
from Suzhou ITG Linear Motor Co., Ltd.

Low force applications: Force range Fc:11.5-23N, Fp:46-92N Very compact size, and with extremely high force density Very Low weight and extremely big force makes the perfect fit for vertical applications no attraction force and cogging, high dynamic motion performances High acceleration, high speed,... [See More]

  • Linear Motor Type: AC Synchronous Design
  • Peak Force: 10.3 to 20.7
  • Continuous Thrust: 2.6 to 5.2
  • Maximum Speed: 196.9
Iron Less Linear Motor -- IL42 Series
from Suzhou ITG Linear Motor Co., Ltd.

Low force applications: Force range Fc: 11-22N, Fp: 40-80N Compact size with extremely high force density and ratio of force/weight Very Low weight and extremely big force makes the perfect fit for vertical applications Coil units with integrated digital hall module are optional High acceleration,... [See More]

  • Linear Motor Type: AC Synchronous Design
  • Peak Force: 8.3 to 16.9
  • Continuous Thrust: 2.5 to 4.9
  • Maximum Speed: 212.6
Iron Less Linear Motor -- IL59 Series
from Suzhou ITG Linear Motor Co., Ltd.

Low force applications: Force range Fc: 30-120N, Fp: 105-420N No attraction force and cogging, high dynamic motion performances High acceleration, high speed, submicron positioning accuracy and low power consumption Very good heat dissipation performance Very Unique winding technology makes coil... [See More]

  • Linear Motor Type: AC Synchronous Design
  • Peak Force: 23.6 to 94.4
  • Continuous Thrust: 6.7 to 27.0
  • Maximum Speed: 362.2 to 657.5
Iron Less Linear Motor -- IL91 Sereis
from Suzhou ITG Linear Motor Co., Ltd.

Mid-large force applications: Force range Fc: 73-365N, Fp: 250-1250N High acceleration, high speed, submicron positioning accuracy and low power consumption Very good heat dissipation performance Digital hall module can be mounted directly on the coil unit of motor No attraction force and cogging,... [See More]

  • Linear Motor Type: AC Synchronous Design
  • Peak Force: 56.2 to 281.0
  • Continuous Thrust: 16.4 to 82.1
  • Maximum Speed: 196.9 to 484.3
Iron Less Linear Motor -- ILS42 DHM Series
from Suzhou ITG Linear Motor Co., Ltd.

Low force applications: Force range Fc: 6-18N, Fp: 20-60N Single magnet yoke, Ironless linear motor The Digital Hall module is built into the coil unit of motor for Integrated installation Flat structure makes the motor lighter and thinner, assembly height less than 10mm No attraction force and... [See More]

  • Linear Motor Type: AC Synchronous Design
  • Peak Force: 4.5 to 13.5
  • Continuous Thrust: 1.1 to 3.4
  • Maximum Speed: 236.2