Water Cooling Linear Motors

7 Results
Linear Motor Components -- LMFA Series
from HIWIN Corporation

Highly accurate, non-contact motors, HIWIN linear motors offer a variety of sizes and model types, enabling designers to choose the best fit for the application ’s peak force and continuous force in the allowable space. HIWIN direct drive permanent magnet synchronous linear motor components... [See More]

  • Peak Force: 1647.3
  • Features: Water Cooling
Iron Core Linear Motor -- TBW
from Tecnotion

The TBW series is the water cooled variant of the TB series. It features a fully integrated, highly efficient cooling system which enables the TBW to reach even higher continuous forces than the standard version and sustain extreme accelerations while maintaining its submicron position accuracy. [See More]

  • Linear Motor Type: Moving Coil; Moving Magnet; AC Synchronous Design
  • Peak Force: 0.0 to 1517.4
  • Continuous Thrust: 0.0 to 674.4
  • Maximum Speed: 0.0 to 196.9
Iron Core Linear Motor -- TL
from Tecnotion

The TL is our most popular iron core motor. It features an extremely low attraction force between the coils and the magnets and stands out for its small size, high acceleration, high speed and accuracy. The TL is also available in long versions, which makes this all-rounder suited for nearly any... [See More]

  • Linear Motor Type: Moving Coil; Moving Magnet; AC Synchronous Design
  • Peak Force: 0.0 to 809.3
  • Continuous Thrust: 0.0 to 377.7
  • Maximum Speed: 0.0 to 370.1
Iron Core Linear Motor TxX Series -- TBWX
from Tecnotion

The TBWX series features stronger magnet plates than our TBW series, allowing for a compact motor design that takes up less space in your system. The new TBWX iron core linear motors have an optimized force constant, making your system more efficient and capable of handling heavier loads or higher... [See More]

  • Linear Motor Type: Moving Coil; Moving Magnet; AC Synchronous Design
  • Peak Force: 0.0 to 1740.4
  • Continuous Thrust: 0.0 to 773.5
  • Maximum Speed: 0.0 to 192.9
Iron Core Linear Motor -- IC124 series
from Suzhou ITG Linear Motor Co., Ltd.

Large force applications: Force range Fc:800-3000N, Fp:1900-7125N Compact size with extremely high force density and ratio of force/weight High acceleration, high speed, submicron positioning accuracy and low power consumption Very low attraction force and cogging Very good heat dissipation... [See More]

  • Linear Motor Type: AC Synchronous Design
  • Peak Force: 377.7 to 1416.2
  • Continuous Thrust: 179.8 to 674.4
  • Maximum Speed: 118.1 to 236.2
Iron Core Linear Motor -- IC124 WC Series
from Suzhou ITG Linear Motor Co., Ltd.

Water cooled technology Version for the IC124 series motors Very compact size, and with extremely high force density High acceleration, high speed, submicron positioning accuracy and low power consumption Very low attraction force and cogging Very good heat dissipation performance Any length of high... [See More]

  • Linear Motor Type: AC Synchronous Design
  • Peak Force: 377.7 to 1416.2
  • Continuous Thrust: 233.8 to 876.7
  • Maximum Speed: 157.5 to 236.2
Iron Core Linear Motor -- IC177 WC Series
from Suzhou ITG Linear Motor Co., Ltd.

Water cooled/Air cooled are optional, width of motor setup <185mm Very large force applications: Force range Fc_wc:1500-5850N, Fp_wc:2700-10125NVery compact size, and with extremely high force densityHigh acceleration, high speed, submicron positioning accuracy and low power consumption Very low... [See More]

  • Linear Motor Type: AC Synchronous Design
  • Peak Force: 539.5 to 2023.2
  • Continuous Thrust: 337.2 to 1315.1
  • Maximum Speed: 39.4 to 157.5