Balanced Design Linear Motors
from Tecnotion
The UC is our smallest "off the shelf" motor. Weighing in at just a few grams, this versatile, compact and affordable motor is still able to sustain a continuous force of 10 or 20N. Due to its low weight it is also suited to operate in a vertical application environment. [See More]
- Linear Motor Type: Moving Coil; Moving Magnet; AC Synchronous Design
- Peak Force: 0.0 to 16.2
- Continuous Thrust: 0.0 to 4.5
- Maximum Speed: 0.0 to 196.9
from Tecnotion
The UF Series is built specifically to sustain very high continuous forces for its footprint, which is only marginally larger than that of the UC. It is exceptionally suited for applications with high duty cycles, for instance in the medical and semiconductor markets or for pick & place systems. [See More]
- Linear Motor Type: Moving Coil; Moving Magnet; AC Synchronous Design
- Peak Force: 0.0 to 19.1
- Continuous Thrust: 0.0 to 8.8
- Maximum Speed: 0.0 to 200.8
from Tecnotion
The UL ironless motors are available in various configurations that can easily be adapted to any application specific requirement. Because of their high speed, positioning accuracy, zero cogging and attraction force, many UL motors are successfully applied throughout the semiconductor industry. [See More]
- Linear Motor Type: Moving Coil; Moving Magnet; AC Synchronous Design
- Peak Force: 0.0 to 269.8
- Continuous Thrust: 0.0 to 78.7
- Maximum Speed: 0.0 to 472.4
from Tecnotion
The UM ironless motors stand out for their extremely high speed and exceptional thermal characteristics which are the result of our unique production techniques. Being an ironless design the motor exhibits no cogging and has zero attraction force between the coil unit and the magnets. This makes the... [See More]
- Linear Motor Type: Moving Coil; Moving Magnet; AC Synchronous Design
- Peak Force: 0.0 to 89.9
- Continuous Thrust: 0.0 to 26.1
- Maximum Speed: 0.0 to 708.7
from Tecnotion
Ironless Unano series designed for when every millimeter matters, these ultra-compact motors deliver reliable, smooth and powerful performance in one of the smallest form factors on the market - 17mm coil unit. It's more than just small-it's a serious alternative to piezo and spindle motors, with... [See More]
- Linear Motor Type: Moving Coil; Moving Magnet; AC Synchronous Design
- Peak Force: 0.0 to 3.8
- Continuous Thrust: 0.0 to 2.0
- Maximum Speed: 0.0 to 5039.4
from Tecnotion
The UXA is the economical alternative to the UXX. It's slightly less powerful, but makes up for this with a smaller footprint and an attractive price tag. The UXX is the most powerful standard ironless motor we have to offer. It is ideal for heavy duty industrial applications that demand ultra... [See More]
- Linear Motor Type: Moving Coil; Moving Magnet; AC Synchronous Design
- Peak Force: 0.0 to 829.5
- Continuous Thrust: 0.0 to 161.9
- Maximum Speed: 0.0 to 283.5
from Tecnotion
The UXX is the most powerful standard ironless motor Tecnotion has to offer. With no cogging and zero attraction force between the Coil Unit and the magnets. It is ideal for heavy duty industrial applications that demand ultra-precision and maximum force output, for example flat panel and... [See More]
- Linear Motor Type: Moving Coil; Moving Magnet; AC Synchronous Design
- Peak Force: 0.0 to 944.2
- Continuous Thrust: 0.0 to 190.2
- Maximum Speed: 0.0 to 259.8
from Tecnotion
The ULV coils are the medium-size series in the high-end vacuum-rated linear motor series. They are commonly used for applications demanding peak force or low heat output. Such as in lithography and inspection solutions. In longer strokes, ULV - G2 coils can be combined to save magnet material but... [See More]
- Linear Motor Type: Moving Coil; Moving Magnet; AC Synchronous Design
- Peak Force: 0.0 to 161.9
- Continuous Thrust: 0.0 to 37.1
- Maximum Speed: 0.0 to 535.4
from Tecnotion
The UMV coils are the smallest coils in the vacuum-rated linear motor series. Specifically suitable for low loads and tight spaces because of the short length. This motor is ideal for positioning e.g. in gantries, or high dynamic, light weight applications which require extreme accuracy. [See More]
- Linear Motor Type: Moving Coil; Moving Magnet; AC Synchronous Design
- Peak Force: 0.0 to 90.1
- Continuous Thrust: 0.0 to 19.6
- Maximum Speed: 0.0 to 728.3
from Tecnotion
The UXXV coils are the most powerful and efficient coil in the vacuum-rated linear motor series. The UXXV series is ideal for heavy-duty applications which demand ultra-precision and maximum force output. Such as in display production. Its efficiency and high motor constant allow for a low heat... [See More]
- Linear Motor Type: Moving Coil; Moving Magnet; AC Synchronous Design
- Peak Force: 0.0 to 903.7
- Continuous Thrust: 0.0 to 156.9
- Maximum Speed: 0.0 to 303.1