Forced Air Cooling Linear Motors

6 Results
Coreless GW Servomotor -- SGLGW-40A140
from Yaskawa America, Inc. - Motion Division

Iron-less coil and magnet track components. Coreless GW linear servo motors are composed of moving coils and stationary magnet tracks. The moving coil has no iron content and is made of accurately resin molded motor windings. The stationary magnet track is made of two nickelized steel plates with... [See More]

  • Linear Motor Type: Moving Coil
  • Peak Force: 31.5
  • Continuous Thrust: 10.6
  • Continuous Current: 0.8000
Iron-Core FW Servomotor -- SGLFW-20A090
from Yaskawa America, Inc. - Motion Division

Iron-core coil and magnet track components. Iron core FW linear motors are composed of moving coils with laminated iron-core and single sided stationary magnet tracks. The moving coil of the FW linear motor is composed of laminated iron core and prewound coil bobbins inserted into the slots located... [See More]

  • Linear Motor Type: Moving Coil
  • Peak Force: 19.3
  • Continuous Thrust: 5.6
  • Continuous Current: 0.7000
Iron-Core TW Servomotor -- SGLTW-20A170
from Yaskawa America, Inc. - Motion Division

Balanced Iron-core coil and magnet track components. Iron core TW linear motors are composed of moving coils with a laminated iron-core and a pair of stationary magnet tracks that are placed on each side of the moving coils. The moving coil of the TW linear motor is composed of laminated iron core... [See More]

  • Linear Motor Type: Moving Coil
  • Peak Force: 85.4
  • Continuous Thrust: 29.2
  • Continuous Current: 2.3
Ironcore Direct Drive Linear Motors -- ICH
from Kollmorgen Corporation

Increase productivity and reduce operating costs - with the ICH linear motors from Kollmorgen you considerably improve overall equipment effectiveness. Eliminate the costs for maintenance work out of your calculations! Linear direct drives from Kollmorgen increase throughput by up to 40% compared... [See More]

  • Linear Motor Type: Moving Coil
  • Peak Force: 91.0 to 2860.8
  • Continuous Thrust: 39.3 to 1200.7
  • Maximum Acceleration: 14.9 to 25.0
BLMC Series Linear Motor
from Aerotech, Inc.

Design Features. Compact size for tight space constraints; 57.2 mm x 31.8 mm cross section. Continuous force to 184.0 N (41.4 lb); peak force to 736.0 N (165.5 lb). Non-magnetic forcer coil provides high force with zero cogging for super-smooth velocity and position control. Optional cooling for... [See More]

  • Linear Motor Type: Moving Coil
  • Peak Force: 67.6 to 165.5
  • Continuous Thrust: 10.0 to 41.4
  • Continuous Current: 4.5 to 6.5
BLMUC Series Linear Motor
from Aerotech, Inc.

Design Features. Ultra-compact size for tight space constraints; 52.0 mm x 20.8 mm cross section. Continuous force to 58.0 N (13.0 lb); peak force to 231.8 N (52.1 lb). Non-magnetic forcer provides high force with zero cogging for super-smooth velocity and position control. Ideal for pick-and-place... [See More]

  • Linear Motor Type: Moving Coil
  • Peak Force: 28.2 to 52.1
  • Continuous Thrust: 4.1 to 13.0
  • Continuous Current: 2.88 to 4.19