Modular Stator Linear Motors

20 Results
Iron Core Linear Motor -- TB
from Tecnotion

The TB motors are heavy duty workhorses that combine high acceleration and speed, submicron positioning accuracy and low power consumption with a superb force density. They excel in applications where high loads and long duty cycles are the order of the day. When you require a motor that takes your... [See More]

  • Linear Motor Type: Moving Coil; Moving Magnet; AC Synchronous Design
  • Peak Force: 0.0 to 1011.6
  • Continuous Thrust: 0.0 to 427.1
  • Maximum Speed: 0.0 to 196.9
Coreless GW Servomotor -- SGLGW-40A140
from Yaskawa America, Inc. - Motion Division

Iron-less coil and magnet track components. Coreless GW linear servo motors are composed of moving coils and stationary magnet tracks. The moving coil has no iron content and is made of accurately resin molded motor windings. The stationary magnet track is made of two nickelized steel plates with... [See More]

  • Linear Motor Type: Moving Coil
  • Peak Force: 31.5
  • Continuous Thrust: 10.6
  • Continuous Current: 0.8000
Iron Core Linear Motor -- TBW
from Tecnotion

The TBW series is the water cooled variant of the TB series. It features a fully integrated, highly efficient cooling system which enables the TBW to reach even higher continuous forces than the standard version and sustain extreme accelerations while maintaining its submicron position accuracy. [See More]

  • Linear Motor Type: Moving Coil; Moving Magnet; AC Synchronous Design
  • Peak Force: 0.0 to 1517.4
  • Continuous Thrust: 0.0 to 674.4
  • Maximum Speed: 0.0 to 196.9
Iron-Core FW Servomotor -- SGLFW-20A090
from Yaskawa America, Inc. - Motion Division

Iron-core coil and magnet track components. Iron core FW linear motors are composed of moving coils with laminated iron-core and single sided stationary magnet tracks. The moving coil of the FW linear motor is composed of laminated iron core and prewound coil bobbins inserted into the slots located... [See More]

  • Linear Motor Type: Moving Coil
  • Peak Force: 19.3
  • Continuous Thrust: 5.6
  • Continuous Current: 0.7000
Iron Core Linear Motor -- TD36 series
from Tecnotion

The TD36 series use iron core performance in places you never thought it would not fit. Our miniature motor brings the benefits of iron-core technology to extremely space-restricted designs, ideal for systems where space is critical and performance cannot be compromised. With 40N in just 24.8 mm x... [See More]

  • Linear Motor Type: Moving Coil; Moving Magnet; AC Synchronous Design
  • Peak Force: 0.0 to 39.8
  • Continuous Thrust: 0.0 to 16.2
  • Maximum Speed: 0.0 to 629.9
Iron-Core TW Servomotor -- SGLTW-20A170
from Yaskawa America, Inc. - Motion Division

Balanced Iron-core coil and magnet track components. Iron core TW linear motors are composed of moving coils with a laminated iron-core and a pair of stationary magnet tracks that are placed on each side of the moving coils. The moving coil of the TW linear motor is composed of laminated iron core... [See More]

  • Linear Motor Type: Moving Coil
  • Peak Force: 85.4
  • Continuous Thrust: 29.2
  • Continuous Current: 2.3
Iron Core Linear Motor -- TD55 series
from Tecnotion

The TD55 series are built for tight spaces-without sacrificing performance. The TD55 series delivers serious continuous force in a surprisingly compact design. With its low build height, this motor is ideal for OEM applications where space is limited but reliability and output cannot be compromised. [See More]

  • Linear Motor Type: Moving Coil; Moving Magnet; AC Synchronous Design
  • Peak Force: 0.0 to 190.0
  • Continuous Thrust: 0.0 to 95.8
  • Maximum Speed: 0.0 to 779.5
Iron Core Linear Motor -- TD82 series
from Tecnotion

The TD82 series reduces required magnet plate length, optimizing stroke length for greater system efficiency. Engineered for demanding applications that require long stroke lengths and high continuous force, the TD82 series brings impressive force density to an ultra-short motor design. The... [See More]

  • Linear Motor Type: Moving Coil; Moving Magnet; AC Synchronous Design
  • Peak Force: 0.0 to 407.1
  • Continuous Thrust: 0.0 to 235.6
  • Maximum Speed: 0.0 to 252.0
Iron Core Linear Motor -- TL
from Tecnotion

The TL is our most popular iron core motor. It features an extremely low attraction force between the coils and the magnets and stands out for its small size, high acceleration, high speed and accuracy. The TL is also available in long versions, which makes this all-rounder suited for nearly any... [See More]

  • Linear Motor Type: Moving Coil; Moving Magnet; AC Synchronous Design
  • Peak Force: 0.0 to 809.3
  • Continuous Thrust: 0.0 to 377.7
  • Maximum Speed: 0.0 to 370.1
Iron Core Linear Motor -- TM
from Tecnotion

The TM motors, for applications that do not require high forces, it is often more effective to use a smaller and less costly motor. Over the years, the TM series has proven to be a very versatile, reliable and efficient motor for a wide range of applications. To enhance its effectiveness, the TM... [See More]

  • Linear Motor Type: Moving Coil; Moving Magnet; AC Synchronous Design
  • Peak Force: 0.0 to 161.9
  • Continuous Thrust: 0.0 to 80.9
  • Maximum Speed: 0.0 to 1259.8
Iron Core Linear Motor TxX Series -- TBWX
from Tecnotion

The TBWX series features stronger magnet plates than our TBW series, allowing for a compact motor design that takes up less space in your system. The new TBWX iron core linear motors have an optimized force constant, making your system more efficient and capable of handling heavier loads or higher... [See More]

  • Linear Motor Type: Moving Coil; Moving Magnet; AC Synchronous Design
  • Peak Force: 0.0 to 1740.4
  • Continuous Thrust: 0.0 to 773.5
  • Maximum Speed: 0.0 to 192.9
Iron Core Linear Motor TxX Series -- TLX
from Tecnotion

The TLX series features stronger magnet plates than our TL series, allowing for a compact motor design that takes up less space in your system. The new TLX iron core linear motors have an optimized force constant, making your system more efficient and capable of handling heavier loads or higher... [See More]

  • Linear Motor Type: Moving Coil; Moving Magnet; AC Synchronous Design
  • Peak Force: 0.0 to 953.4
  • Continuous Thrust: 0.0 to 444.9
  • Maximum Speed: 0.0 to 362.2
Ironless Linear Motor -- UC
from Tecnotion

The UC is our smallest "off the shelf" motor. Weighing in at just a few grams, this versatile, compact and affordable motor is still able to sustain a continuous force of 10 or 20N. Due to its low weight it is also suited to operate in a vertical application environment. [See More]

  • Linear Motor Type: Moving Coil; Moving Magnet; AC Synchronous Design
  • Peak Force: 0.0 to 16.2
  • Continuous Thrust: 0.0 to 4.5
  • Maximum Speed: 0.0 to 196.9
Ironless Linear Motor -- UF
from Tecnotion

The UF Series is built specifically to sustain very high continuous forces for its footprint, which is only marginally larger than that of the UC. It is exceptionally suited for applications with high duty cycles, for instance in the medical and semiconductor markets or for pick & place systems. [See More]

  • Linear Motor Type: Moving Coil; Moving Magnet; AC Synchronous Design
  • Peak Force: 0.0 to 19.1
  • Continuous Thrust: 0.0 to 8.8
  • Maximum Speed: 0.0 to 200.8
Ironless Linear Motor -- UL
from Tecnotion

The UL ironless motors are available in various configurations that can easily be adapted to any application specific requirement. Because of their high speed, positioning accuracy, zero cogging and attraction force, many UL motors are successfully applied throughout the semiconductor industry. [See More]

  • Linear Motor Type: Moving Coil; Moving Magnet; AC Synchronous Design
  • Peak Force: 0.0 to 269.8
  • Continuous Thrust: 0.0 to 78.7
  • Maximum Speed: 0.0 to 472.4
Ironcore Direct Drive Linear Motors -- IC
from Kollmorgen Corporation

IC Series Ironcore motors provide the highest force per frame size and feature a patented anti-cogging design for smooth operation. These motors have coils wound on silicon steel laminations to maximize the generated force with a single-sided magnet way. Our co-engineering capabilities allow us to... [See More]

  • Linear Motor Type: Moving Coil
  • Peak Force: 70.8 to 1889.9
  • Continuous Thrust: 32.4 to 1554.7
  • Maximum Acceleration: 15.3 to 21.5
Integral Suspension And Motor (ISAM) System -- MagLev
from Magmotor Technologies, Inc.

Magmotor's Integral Suspension And Motor (ISAM) system is specifically designed to reduce particle generation and increase reliability for semiconductor manufacturing equipment. ISAM uniquely integrates a motor and magnetic bearing into one low-profile unit. Magmotor's system uses a magnetic field... [See More]

  • Linear Motor Type: Moving Magnet
  • Features: Modular Stator
  • Design Units: English Design
Ironcore Direct Drive Linear Motors -- ICD
from Kollmorgen Corporation

ICD Series Ironcore motors feature a low-profile design and low attractive force, and are a suitable replacement for many ironless applications. They provide the highest force per frame size and feature a patented anti-cogging design for smooth operation. Our co-engineering capabilities allow us to... [See More]

  • Linear Motor Type: Moving Coil
  • Peak Force: 37.1 to 247.0
  • Continuous Thrust: 12.8 to 70.8
  • Maximum Acceleration: 10.0
Ironcore Direct Drive Linear Motors -- ICH
from Kollmorgen Corporation

Increase productivity and reduce operating costs - with the ICH linear motors from Kollmorgen you considerably improve overall equipment effectiveness. Eliminate the costs for maintenance work out of your calculations! Linear direct drives from Kollmorgen increase throughput by up to 40% compared... [See More]

  • Linear Motor Type: Moving Coil
  • Peak Force: 91.0 to 2860.8
  • Continuous Thrust: 39.3 to 1200.7
  • Maximum Acceleration: 14.9 to 25.0
Ironless Direct Drive Linear Motors -- IL
from Kollmorgen Corporation

Kollmorgen IL Series Direct Drive Linear ironless motors have no slots for the coil windings. This design provides a very light mass, zero attractive forces between the coil assembly and the magnet way, and zero cogging. These motors are ideal for applications requiring very low bearing friction,... [See More]

  • Linear Motor Type: Moving Coil
  • Peak Force: 27.0 to 359.7
  • Continuous Thrust: 6.8 to 58.9
  • Maximum Acceleration: 4.6 to 11.7