Integral Position Feedback Linear Motors
from Yaskawa America, Inc. - Motion Division
Iron-less coil and magnet track components. Coreless GW linear servo motors are composed of moving coils and stationary magnet tracks. The moving coil has no iron content and is made of accurately resin molded motor windings. The stationary magnet track is made of two nickelized steel plates with... [See More]
- Linear Motor Type: Moving Coil
- Peak Force: 31.5
- Continuous Thrust: 10.6
- Continuous Current: 0.8000
from Yaskawa America, Inc. - Motion Division
Iron-core coil and magnet track components. Iron core FW linear motors are composed of moving coils with laminated iron-core and single sided stationary magnet tracks. The moving coil of the FW linear motor is composed of laminated iron core and prewound coil bobbins inserted into the slots located... [See More]
- Linear Motor Type: Moving Coil
- Peak Force: 19.3
- Continuous Thrust: 5.6
- Continuous Current: 0.7000
from Yaskawa America, Inc. - Motion Division
Balanced Iron-core coil and magnet track components. Iron core TW linear motors are composed of moving coils with a laminated iron-core and a pair of stationary magnet tracks that are placed on each side of the moving coils. The moving coil of the TW linear motor is composed of laminated iron core... [See More]
- Linear Motor Type: Moving Coil
- Peak Force: 85.4
- Continuous Thrust: 29.2
- Continuous Current: 2.3
from Iris Dynamics Ltd.
ORCA motors offer an all-in-one, high-performance solution with force and position control. Featuring a robust, low-maintenance design ideal for diverse applications. Unlock effortless motion control with the analog and digital signal provider, the IO SmartHub. Fully Integrated. ORCA Series Linear... [See More]
- Linear Motor Type: DC Brushless Design
- Peak Force: 40.5 to 238.5
- Continuous Thrust: 39.1 to 86.8
- Maximum Speed: 15.7 to 82.7
from WITTENSTEIN, Inc. (formerly alpha gear drives)
dynamic – wearfree – precise. cyber linear motors operate through a direct force producing principle to provide the ultimate linear dynamic performance, reliability and accuracy. Product Features. Highest dynamic performance. Compact package. High speed. Maintenance free. High... [See More]
- Peak Force: 16.6
- Maximum Acceleration: 51.0
- Maximum Speed: 196.9
- Design Units: Metric Design
from Iris Dynamics Ltd.
ORCA motors offer an all-in-one, high-performance solution with force and position control. Featuring a robust, low-maintenance design ideal for diverse applications. Unlock effortless motion control with the analog and digital signal provider, the IO SmartHub. Fully Integrated. ORCA Series Linear... [See More]
- Linear Motor Type: DC Brushless Design
- Peak Force: 26.1 to 40.9
- Continuous Thrust: 7.4 to 14.2
- Maximum Speed: 63.0 to 318.9
from Iris Dynamics Ltd.
ORCA motors offer an all-in-one, high-performance solution with force and position control. Featuring a robust, low-maintenance design ideal for diverse applications. Unlock effortless motion control with the analog and digital signal provider, the IO SmartHub. Fully Integrated. ORCA Series Linear... [See More]
- Linear Motor Type: DC Brushless Design
- Peak Force: 17.8 to 63.2
- Continuous Thrust: 7.6 to 14.4
- Maximum Speed: 43.3 to 208.7
from Iris Dynamics Ltd.
ORCA motors offer an all-in-one, high-performance solution with force and position control. Featuring a robust, low-maintenance design ideal for diverse applications. Unlock effortless motion control with the analog and digital signal provider, the IO SmartHub. Fully Integrated. ORCA Series Linear... [See More]
- Linear Motor Type: DC Brushless Design
- Peak Force: 40.7 to 95.8
- Continuous Thrust: 16.9 to 34.4
- Maximum Speed: 43.3 to 208.7