Metric Linear Motors

79 Results
Iron Core Linear Motor -- TB
from Tecnotion

The TB motors are heavy duty workhorses that combine high acceleration and speed, submicron positioning accuracy and low power consumption with a superb force density. They excel in applications where high loads and long duty cycles are the order of the day. When you require a motor that takes your... [See More]

  • Design Units: Metric Design
  • Continuous Thrust: 0.0 to 427.1
  • Linear Motor Type: Moving Coil; Moving Magnet; AC Synchronous Design
  • Peak Force: 0.0 to 1011.6
Coreless GW Servomotor -- SGLGW-40A140
from Yaskawa America, Inc. - Motion Division

Iron-less coil and magnet track components. Coreless GW linear servo motors are composed of moving coils and stationary magnet tracks. The moving coil has no iron content and is made of accurately resin molded motor windings. The stationary magnet track is made of two nickelized steel plates with... [See More]

  • Design Units: Metric Design
  • Continuous Thrust: 10.6
  • Linear Motor Type: Moving Coil
  • Peak Force: 31.5
Iron Core Linear Motor -- TBW
from Tecnotion

The TBW series is the water cooled variant of the TB series. It features a fully integrated, highly efficient cooling system which enables the TBW to reach even higher continuous forces than the standard version and sustain extreme accelerations while maintaining its submicron position accuracy. [See More]

  • Design Units: Metric Design
  • Continuous Thrust: 0.0 to 674.4
  • Linear Motor Type: Moving Coil; Moving Magnet; AC Synchronous Design
  • Peak Force: 0.0 to 1517.4
Iron-Core FW Servomotor -- SGLFW-20A090
from Yaskawa America, Inc. - Motion Division

Iron-core coil and magnet track components. Iron core FW linear motors are composed of moving coils with laminated iron-core and single sided stationary magnet tracks. The moving coil of the FW linear motor is composed of laminated iron core and prewound coil bobbins inserted into the slots located... [See More]

  • Design Units: Metric Design
  • Continuous Thrust: 5.6
  • Linear Motor Type: Moving Coil
  • Peak Force: 19.3
Iron Core Linear Motor -- TD36 series
from Tecnotion

The TD36 series use iron core performance in places you never thought it would not fit. Our miniature motor brings the benefits of iron-core technology to extremely space-restricted designs, ideal for systems where space is critical and performance cannot be compromised. With 40N in just 24.8 mm x... [See More]

  • Design Units: Metric Design
  • Continuous Thrust: 0.0 to 16.2
  • Linear Motor Type: Moving Coil; Moving Magnet; AC Synchronous Design
  • Peak Force: 0.0 to 39.8
Iron-Core TW Servomotor -- SGLTW-20A170
from Yaskawa America, Inc. - Motion Division

Balanced Iron-core coil and magnet track components. Iron core TW linear motors are composed of moving coils with a laminated iron-core and a pair of stationary magnet tracks that are placed on each side of the moving coils. The moving coil of the TW linear motor is composed of laminated iron core... [See More]

  • Design Units: Metric Design
  • Continuous Thrust: 29.2
  • Linear Motor Type: Moving Coil
  • Peak Force: 85.4
Iron Core Linear Motor -- TD55 series
from Tecnotion

The TD55 series are built for tight spaces-without sacrificing performance. The TD55 series delivers serious continuous force in a surprisingly compact design. With its low build height, this motor is ideal for OEM applications where space is limited but reliability and output cannot be compromised. [See More]

  • Design Units: Metric Design
  • Continuous Thrust: 0.0 to 95.8
  • Linear Motor Type: Moving Coil; Moving Magnet; AC Synchronous Design
  • Peak Force: 0.0 to 190.0
Iron Core Linear Motor -- TD82 series
from Tecnotion

The TD82 series reduces required magnet plate length, optimizing stroke length for greater system efficiency. Engineered for demanding applications that require long stroke lengths and high continuous force, the TD82 series brings impressive force density to an ultra-short motor design. The... [See More]

  • Design Units: Metric Design
  • Continuous Thrust: 0.0 to 235.6
  • Linear Motor Type: Moving Coil; Moving Magnet; AC Synchronous Design
  • Peak Force: 0.0 to 407.1
Iron Core Linear Motor -- TL
from Tecnotion

The TL is our most popular iron core motor. It features an extremely low attraction force between the coils and the magnets and stands out for its small size, high acceleration, high speed and accuracy. The TL is also available in long versions, which makes this all-rounder suited for nearly any... [See More]

  • Design Units: Metric Design
  • Continuous Thrust: 0.0 to 377.7
  • Linear Motor Type: Moving Coil; Moving Magnet; AC Synchronous Design
  • Peak Force: 0.0 to 809.3
Iron Core Linear Motor -- TM
from Tecnotion

The TM motors, for applications that do not require high forces, it is often more effective to use a smaller and less costly motor. Over the years, the TM series has proven to be a very versatile, reliable and efficient motor for a wide range of applications. To enhance its effectiveness, the TM... [See More]

  • Design Units: Metric Design
  • Continuous Thrust: 0.0 to 80.9
  • Linear Motor Type: Moving Coil; Moving Magnet; AC Synchronous Design
  • Peak Force: 0.0 to 161.9
Iron Core Linear Motor TxX Series -- TBWX
from Tecnotion

The TBWX series features stronger magnet plates than our TBW series, allowing for a compact motor design that takes up less space in your system. The new TBWX iron core linear motors have an optimized force constant, making your system more efficient and capable of handling heavier loads or higher... [See More]

  • Design Units: Metric Design
  • Continuous Thrust: 0.0 to 773.5
  • Linear Motor Type: Moving Coil; Moving Magnet; AC Synchronous Design
  • Peak Force: 0.0 to 1740.4
Iron Core Linear Motor TxX Series -- TLX
from Tecnotion

The TLX series features stronger magnet plates than our TL series, allowing for a compact motor design that takes up less space in your system. The new TLX iron core linear motors have an optimized force constant, making your system more efficient and capable of handling heavier loads or higher... [See More]

  • Design Units: Metric Design
  • Continuous Thrust: 0.0 to 444.9
  • Linear Motor Type: Moving Coil; Moving Magnet; AC Synchronous Design
  • Peak Force: 0.0 to 953.4
Ironless Linear Motor -- UC
from Tecnotion

The UC is our smallest "off the shelf" motor. Weighing in at just a few grams, this versatile, compact and affordable motor is still able to sustain a continuous force of 10 or 20N. Due to its low weight it is also suited to operate in a vertical application environment. [See More]

  • Design Units: Metric Design
  • Continuous Thrust: 0.0 to 4.5
  • Linear Motor Type: Moving Coil; Moving Magnet; AC Synchronous Design
  • Peak Force: 0.0 to 16.2
Ironless Linear Motor -- UF
from Tecnotion

The UF Series is built specifically to sustain very high continuous forces for its footprint, which is only marginally larger than that of the UC. It is exceptionally suited for applications with high duty cycles, for instance in the medical and semiconductor markets or for pick & place systems. [See More]

  • Design Units: Metric Design
  • Continuous Thrust: 0.0 to 8.8
  • Linear Motor Type: Moving Coil; Moving Magnet; AC Synchronous Design
  • Peak Force: 0.0 to 19.1
Ironless Linear Motor -- UL
from Tecnotion

The UL ironless motors are available in various configurations that can easily be adapted to any application specific requirement. Because of their high speed, positioning accuracy, zero cogging and attraction force, many UL motors are successfully applied throughout the semiconductor industry. [See More]

  • Design Units: Metric Design
  • Continuous Thrust: 0.0 to 78.7
  • Linear Motor Type: Moving Coil; Moving Magnet; AC Synchronous Design
  • Peak Force: 0.0 to 269.8
Ironless Linear Motor -- UM
from Tecnotion

The UM ironless motors stand out for their extremely high speed and exceptional thermal characteristics which are the result of our unique production techniques. Being an ironless design the motor exhibits no cogging and has zero attraction force between the coil unit and the magnets. This makes the... [See More]

  • Design Units: Metric Design
  • Continuous Thrust: 0.0 to 26.1
  • Linear Motor Type: Moving Coil; Moving Magnet; AC Synchronous Design
  • Peak Force: 0.0 to 89.9
Ironless Linear Motor -- Unano
from Tecnotion

Ironless Unano series designed for when every millimeter matters, these ultra-compact motors deliver reliable, smooth and powerful performance in one of the smallest form factors on the market - 17mm coil unit. It's more than just small-it's a serious alternative to piezo and spindle motors, with... [See More]

  • Design Units: Metric Design
  • Continuous Thrust: 0.0 to 2.0
  • Linear Motor Type: Moving Coil; Moving Magnet; AC Synchronous Design
  • Peak Force: 0.0 to 3.8
Ironless Linear Motor -- UXA
from Tecnotion

The UXA is the economical alternative to the UXX. It's slightly less powerful, but makes up for this with a smaller footprint and an attractive price tag. The UXX is the most powerful standard ironless motor we have to offer. It is ideal for heavy duty industrial applications that demand ultra... [See More]

  • Design Units: Metric Design
  • Continuous Thrust: 0.0 to 161.9
  • Linear Motor Type: Moving Coil; Moving Magnet; AC Synchronous Design
  • Peak Force: 0.0 to 829.5
Ironless Linear Motor -- UXX
from Tecnotion

The UXX is the most powerful standard ironless motor Tecnotion has to offer. With no cogging and zero attraction force between the Coil Unit and the magnets. It is ideal for heavy duty industrial applications that demand ultra-precision and maximum force output, for example flat panel and... [See More]

  • Design Units: Metric Design
  • Continuous Thrust: 0.0 to 190.2
  • Linear Motor Type: Moving Coil; Moving Magnet; AC Synchronous Design
  • Peak Force: 0.0 to 944.2
Vacuum Linear Motor -- ULV – G2 series
from Tecnotion

The ULV coils are the medium-size series in the high-end vacuum-rated linear motor series. They are commonly used for applications demanding peak force or low heat output. Such as in lithography and inspection solutions. In longer strokes, ULV - G2 coils can be combined to save magnet material but... [See More]

  • Design Units: Metric Design
  • Continuous Thrust: 0.0 to 37.1
  • Linear Motor Type: Moving Coil; Moving Magnet; AC Synchronous Design
  • Peak Force: 0.0 to 161.9
Vacuum Linear Motor -- UMV - G2 series
from Tecnotion

The UMV coils are the smallest coils in the vacuum-rated linear motor series. Specifically suitable for low loads and tight spaces because of the short length. This motor is ideal for positioning e.g. in gantries, or high dynamic, light weight applications which require extreme accuracy. [See More]

  • Design Units: Metric Design
  • Continuous Thrust: 0.0 to 19.6
  • Linear Motor Type: Moving Coil; Moving Magnet; AC Synchronous Design
  • Peak Force: 0.0 to 90.1
Vacuum Linear Motor -- UXXV - G2 series
from Tecnotion

The UXXV coils are the most powerful and efficient coil in the vacuum-rated linear motor series. The UXXV series is ideal for heavy-duty applications which demand ultra-precision and maximum force output. Such as in display production. Its efficiency and high motor constant allow for a low heat... [See More]

  • Design Units: Metric Design
  • Continuous Thrust: 0.0 to 156.9
  • Linear Motor Type: Moving Coil; Moving Magnet; AC Synchronous Design
  • Peak Force: 0.0 to 903.7
Linear Conveyor Module -- LCM100
from Yamaha Motor- Robot Division

Next generation linear conveyor LCM100 supersedes belt conveyors and roller conveyors. To all customers who have concerns regarding your production line The issues facing the manufacturing industry continue to increase each year: shortened lead time, reduced cost, increased product quality, support... [See More]

  • Design Units: Metric Design
  • Continuous Thrust: 10.8
  • Linear Motor Type: Moving Magnet
  • Maximum Speed: 118.1
BLM Series (-P magnet track) Linear Motor
from Aerotech, Inc.

Design Features. High output force in an 86.4 mm x 34.3 mm cross section. Continuous force to 397.6 N (89.4 lb); peak force to 1590.4 N (357.5 lb). High-energy rare-earth magnets used in magnet tracks for high acceleration capability. Non-magnetic forcer provides high force with zero cogging for... [See More]

  • Design Units: English Design; Metric Design
  • Continuous Thrust: 24.7 to 89.4
  • Linear Motor Type: Moving Coil
  • Peak Force: 155.7 to 357.5
Linear Motor Module -- BLMA120
from Parker Hannifin / Automation / Electromechanical Division - Europe

The BLMA linear motor modules offer: High acceleration. Rapid linear translation. High throughput positioning of heavier loads over long travels. Possessing unrivaled speed, strength and agility. Extremely effective as high speed [See More]

  • Design Units: English Design; Metric Design
  • Continuous Thrust: 69.7 to 189.7
  • Linear Motor Type: Moving Magnet
  • Peak Force: 200.5 to 380.6
ORCA™Series Linear Actuator -- ORCA-15-48V
from Iris Dynamics Ltd.

ORCA motors offer an all-in-one, high-performance solution with force and position control. Featuring a robust, low-maintenance design ideal for diverse applications. Unlock effortless motion control with the analog and digital signal provider, the IO SmartHub. Fully Integrated. ORCA Series Linear... [See More]

  • Design Units: Metric Design
  • Continuous Thrust: 39.1 to 86.8
  • Linear Motor Type: DC Brushless Design
  • Peak Force: 40.5 to 238.5
Iron Core Linear Motor -- IC124 series
from Suzhou ITG Linear Motor Co., Ltd.

Large force applications: Force range Fc:800-3000N, Fp:1900-7125N Compact size with extremely high force density and ratio of force/weight High acceleration, high speed, submicron positioning accuracy and low power consumption Very low attraction force and cogging Very good heat dissipation... [See More]

  • Design Units: Metric Design
  • Continuous Thrust: 179.8 to 674.4
  • Linear Motor Type: AC Synchronous Design
  • Peak Force: 377.7 to 1416.2
Cyber Linear Motors -- MLSF035
from WITTENSTEIN, Inc. (formerly alpha gear drives)

dynamic – wearfree – precise. cyber linear motors operate through a direct force producing principle to provide the ultimate linear dynamic performance, reliability and accuracy. Product Features. Highest dynamic performance. Compact package. High speed. Maintenance free. High... [See More]

  • Design Units: Metric Design
  • Maximum Speed: 196.9
  • Peak Force: 16.6
  • Maximum Acceleration: 51.0
Ironcore Direct Drive Linear Motors -- IC
from Kollmorgen Corporation

IC Series Ironcore motors provide the highest force per frame size and feature a patented anti-cogging design for smooth operation. These motors have coils wound on silicon steel laminations to maximize the generated force with a single-sided magnet way. Our co-engineering capabilities allow us to... [See More]

  • Design Units: Metric Design
  • Continuous Thrust: 32.4 to 1554.7
  • Linear Motor Type: Moving Coil
  • Peak Force: 70.8 to 1889.9
Linear Stepper Motors -- UAL
from Johnson Electric North America, Inc.

Saia ® linear motor series have enhanced design features and improved performance. They are available in 3 sizes with strokes to 150 mm and forces to 80N and are among the forefront of evolving stepper motor technology for accuracy and precision in linear movement. This range of linear stepper... [See More]

  • Design Units: Metric Design
  • Peak Force: 9.0
  • Linear Motor Type: Linear Stepping Design
10 lb Single Axis Linear Stepper Forcer -- STS-1220-A4U
from H2W Technologies

Linear steppers are designed to move light loads very quickly (or very slowly) They are supplied with integral air bearings that guide the forcer as it moves down the platen (track). The forcer assembly is normally the moving component. There are mounting holes on the top of forcer to allow for... [See More]

  • Design Units: English Design; Metric Design
  • Continuous Thrust: 11.0
  • Linear Motor Type: Linear Stepping Design
  • Peak Force: 11.0
BLMC Series Linear Motor
from Aerotech, Inc.

Design Features. Compact size for tight space constraints; 57.2 mm x 31.8 mm cross section. Continuous force to 184.0 N (41.4 lb); peak force to 736.0 N (165.5 lb). Non-magnetic forcer coil provides high force with zero cogging for super-smooth velocity and position control. Optional cooling for... [See More]

  • Design Units: English Design; Metric Design
  • Continuous Thrust: 10.0 to 41.4
  • Linear Motor Type: Moving Coil
  • Peak Force: 67.6 to 165.5
Trilogy Linear I-Force Ironless Motor -- 110 Series
from Parker Hannifin / Automation / Electromechanical Division - Europe

I-Force Ironless motor design for maximum efficiency, patented, RE34674. Cross sections available, 52 mm x 21 mm up to 114 mm x 51 mm. Four product series (110, 210, 310, 410) with up to 6 different coil lengths. I-Beam shape coil provides high force density and excellent thermal effieciency. [See More]

  • Design Units: English Design; Metric Design
  • Continuous Thrust: 5.5 to 10.2
  • Linear Motor Type: Moving Magnet
  • Peak Force: 24.4 to 45.5
ORCA™Series Linear Actuator -- ORCA-3-12V
from Iris Dynamics Ltd.

ORCA motors offer an all-in-one, high-performance solution with force and position control. Featuring a robust, low-maintenance design ideal for diverse applications. Unlock effortless motion control with the analog and digital signal provider, the IO SmartHub. Fully Integrated. ORCA Series Linear... [See More]

  • Design Units: Metric Design
  • Continuous Thrust: 7.4 to 14.2
  • Linear Motor Type: DC Brushless Design
  • Peak Force: 26.1 to 40.9
Iron Core Linear Motor -- IC124 WC Series
from Suzhou ITG Linear Motor Co., Ltd.

Water cooled technology Version for the IC124 series motors Very compact size, and with extremely high force density High acceleration, high speed, submicron positioning accuracy and low power consumption Very low attraction force and cogging Very good heat dissipation performance Any length of high... [See More]

  • Design Units: Metric Design
  • Continuous Thrust: 233.8 to 876.7
  • Linear Motor Type: AC Synchronous Design
  • Peak Force: 377.7 to 1416.2
Ironcore Direct Drive Linear Motors -- ICD
from Kollmorgen Corporation

ICD Series Ironcore motors feature a low-profile design and low attractive force, and are a suitable replacement for many ironless applications. They provide the highest force per frame size and feature a patented anti-cogging design for smooth operation. Our co-engineering capabilities allow us to... [See More]

  • Design Units: Metric Design
  • Continuous Thrust: 12.8 to 70.8
  • Linear Motor Type: Moving Coil
  • Peak Force: 37.1 to 247.0
10 lb Single Axis Linear Stepper Forcer -- STS-1220-AP1
from H2W Technologies

Linear steppers are designed to move light loads very quickly (or very slowly) They are supplied with integral air bearings that guide the forcer as it moves down the platen (track). The forcer assembly is normally the moving component. There are mounting holes on the top of forcer to allow for... [See More]

  • Design Units: English Design; Metric Design
  • Continuous Thrust: 11.0
  • Linear Motor Type: Linear Stepping Design
  • Peak Force: 11.0
BLMUC Series Linear Motor
from Aerotech, Inc.

Design Features. Ultra-compact size for tight space constraints; 52.0 mm x 20.8 mm cross section. Continuous force to 58.0 N (13.0 lb); peak force to 231.8 N (52.1 lb). Non-magnetic forcer provides high force with zero cogging for super-smooth velocity and position control. Ideal for pick-and-place... [See More]

  • Design Units: English Design; Metric Design
  • Continuous Thrust: 4.1 to 13.0
  • Linear Motor Type: Moving Coil
  • Peak Force: 28.2 to 52.1
ORCA™Series Linear Actuator -- ORCA-3-36V
from Iris Dynamics Ltd.

ORCA motors offer an all-in-one, high-performance solution with force and position control. Featuring a robust, low-maintenance design ideal for diverse applications. Unlock effortless motion control with the analog and digital signal provider, the IO SmartHub. Fully Integrated. ORCA Series Linear... [See More]

  • Design Units: Metric Design
  • Continuous Thrust: 7.6 to 14.4
  • Linear Motor Type: DC Brushless Design
  • Peak Force: 17.8 to 63.2
Iron Core Linear Motor -- IC177 WC Series
from Suzhou ITG Linear Motor Co., Ltd.

Water cooled/Air cooled are optional, width of motor setup <185mm Very large force applications: Force range Fc_wc:1500-5850N, Fp_wc:2700-10125NVery compact size, and with extremely high force densityHigh acceleration, high speed, submicron positioning accuracy and low power consumption Very low... [See More]

  • Design Units: Metric Design
  • Continuous Thrust: 337.2 to 1315.1
  • Linear Motor Type: AC Synchronous Design
  • Peak Force: 539.5 to 2023.2
Ironcore Direct Drive Linear Motors -- ICH
from Kollmorgen Corporation

Increase productivity and reduce operating costs - with the ICH linear motors from Kollmorgen you considerably improve overall equipment effectiveness. Eliminate the costs for maintenance work out of your calculations! Linear direct drives from Kollmorgen increase throughput by up to 40% compared... [See More]

  • Design Units: Metric Design
  • Continuous Thrust: 39.3 to 1200.7
  • Linear Motor Type: Moving Coil
  • Peak Force: 91.0 to 2860.8
10 lb Single Axis Linear Stepper Forcer -- STS-1220-AP2
from H2W Technologies

Linear steppers are designed to move light loads very quickly (or very slowly) They are supplied with integral air bearings that guide the forcer as it moves down the platen (track). The forcer assembly is normally the moving component. There are mounting holes on the top of forcer to allow for... [See More]

  • Design Units: English Design; Metric Design
  • Continuous Thrust: 11.0
  • Linear Motor Type: Linear Stepping Design
  • Peak Force: 11.0
ORCA™Series Linear Actuator -- ORCA-6-24V
from Iris Dynamics Ltd.

ORCA motors offer an all-in-one, high-performance solution with force and position control. Featuring a robust, low-maintenance design ideal for diverse applications. Unlock effortless motion control with the analog and digital signal provider, the IO SmartHub. Fully Integrated. ORCA Series Linear... [See More]

  • Design Units: Metric Design
  • Continuous Thrust: 16.9 to 34.4
  • Linear Motor Type: DC Brushless Design
  • Peak Force: 40.7 to 95.8
Iron Core Linear Motor -- IC230 WC Series
from Suzhou ITG Linear Motor Co., Ltd.

Water cooled/Air cooled are optional, width of motor setup=230mm Extremely large force applications: Force range Fc_wc:2080-7800N, Fp_wc:3360-12600N Very compact size, and with extremely high force density High acceleration, high speed, submicron positioning accuracy and low power consumption Very... [See More]

  • Design Units: Metric Design
  • Continuous Thrust: 467.6 to 1753.4
  • Linear Motor Type: AC Synchronous Design
  • Peak Force: 719.4 to 2697.6
Ironless Direct Drive Linear Motors -- IL
from Kollmorgen Corporation

Kollmorgen IL Series Direct Drive Linear ironless motors have no slots for the coil windings. This design provides a very light mass, zero attractive forces between the coil assembly and the magnet way, and zero cogging. These motors are ideal for applications requiring very low bearing friction,... [See More]

  • Design Units: Metric Design
  • Continuous Thrust: 6.8 to 58.9
  • Linear Motor Type: Moving Coil
  • Peak Force: 27.0 to 359.7
10 lb Single Axis Linear Stepper Forcer -- STS-1220-AP3
from H2W Technologies

Linear steppers are designed to move light loads very quickly (or very slowly) They are supplied with integral air bearings that guide the forcer as it moves down the platen (track). The forcer assembly is normally the moving component. There are mounting holes on the top of forcer to allow for... [See More]

  • Design Units: English Design; Metric Design
  • Continuous Thrust: 11.0
  • Linear Motor Type: Linear Stepping Design
  • Peak Force: 11.0
Iron Core Linear Motor -- IC40 Series
from Suzhou ITG Linear Motor Co., Ltd.

Small force applications: Force range Fc:45-90N, Fp:110-220N Very compact size, and with extremely high force density Very low attraction force and cogging Excellent heat dissipation performance Driving voltages from 45Vac rms Voltage to 380Vac rms are applicable Very high speed motors with the S... [See More]

  • Design Units: Metric Design
  • Continuous Thrust: 10.1 to 20.2
  • Linear Motor Type: AC Synchronous Design
  • Peak Force: 21.4 to 42.7
10 lb Single Axis Linear Stepper Forcer -- STS-1220-AP4T
from H2W Technologies

Linear steppers are designed to move light loads very quickly (or very slowly) They are supplied with integral air bearings that guide the forcer as it moves down the platen (track). The forcer assembly is normally the moving component. There are mounting holes on the top of forcer to allow for... [See More]

  • Design Units: English Design; Metric Design
  • Continuous Thrust: 12.0
  • Linear Motor Type: Linear Stepping Design
  • Peak Force: 12.0
Iron Core Linear Motor -- IC50 Series
from Suzhou ITG Linear Motor Co., Ltd.

Middle-Low force applications: Force range Fc: 66-396N, Fp:135-810N Compact size with extremely high force density and ratio of force/weight Very low attraction force and cogging Very good heat dissipation performance Driving voltages from 45Vac rms Voltage to 380Vac rms are available Very high... [See More]

  • Design Units: Metric Design
  • Continuous Thrust: 14.8 to 89.0
  • Linear Motor Type: AC Synchronous Design
  • Peak Force: 26.1 to 156.5
10 lb Single Axis Linear Stepper Forcer -- STS-1220-R
from H2W Technologies

Linear steppers are designed to move light loads very quickly (or very slowly) They are supplied with roller bearings that guide the forcer as it moves down the platen (track). The forcer assembly is normally the moving component. There are mounting holes on the top of forcer to allow for payload... [See More]

  • Design Units: English Design; Metric Design
  • Continuous Thrust: 11.0
  • Linear Motor Type: Linear Stepping Design
  • Peak Force: 11.0
Iron Core Linear Motor -- IC76 Series
from Suzhou ITG Linear Motor Co., Ltd.

Middle force applications: Force range Fc: 220-1100N, Fp: 496-2480N Compact size with extremely high force density and ratio of force/weight Very low attraction force and cogging Very good heat dissipation performance Air cooling and water cooling are optional N windings motors with small driving... [See More]

  • Design Units: Metric Design
  • Continuous Thrust: 49.5 to 247.3
  • Linear Motor Type: AC Synchronous Design
  • Peak Force: 98.9 to 494.6
2 lb Single Axis Linear Stepper Forcer -- LMSS0602-2WW0
from H2W Technologies

Linear steppers are designed to move light loads very quickly (or very slowly) They are supplied with roller bearings that guide the forcer as it moves down the platen (track). The forcer assembly is normally the moving component. There are mounting holes on the top of forcer to allow for payload... [See More]

  • Design Units: English Design; Metric Design
Iron Less Linear Motor -- IL 44 Series
from Suzhou ITG Linear Motor Co., Ltd.

Low force applications: Force range Fc:11-22N, Fp:40-80N Force enhanced version of IL42, compact size, but even bigger force Ideal solution for applications in the medical and semiconductor industries motions High acceleration, high speed, submicron positioning accuracy and low power consumption No... [See More]

  • Design Units: Metric Design
  • Continuous Thrust: 4.5 to 13.5
  • Linear Motor Type: AC Synchronous Design
  • Peak Force: 10.1 to 30.3
2 lb Single Axis Linear Stepper Forcer -- STS-0213-R
from H2W Technologies

Linear steppers are designed to move light loads very quickly (or very slowly) They are supplied with roller bearings that guide the forcer as it moves down the platen (track). The forcer assembly is normally the moving component. There are mounting holes on the top of forcer to allow for payload... [See More]

  • Design Units: English Design; Metric Design
  • Continuous Thrust: 2.3
  • Linear Motor Type: Linear Stepping Design
  • Peak Force: 2.3
Iron Less Linear Motor -- IL109 Sereis
from Suzhou ITG Linear Motor Co., Ltd.

Large force applications: Force range Fc: 125-750N, Fp: 645-3870N No attraction force and cogging, high dynamic motion performances High acceleration, high speed, submicron positioning accuracy and low power consumption Very good heat dissipation performance Digital hall module can be mounted... [See More]

  • Design Units: Metric Design
  • Continuous Thrust: 28.1 to 168.6
  • Linear Motor Type: AC Synchronous Design
  • Peak Force: 145.0 to 870.0
20 lb Single Axis Linear Stepper Forcer -- STS-2030-A
from H2W Technologies

Linear steppers are designed to move light loads very quickly (or very slowly) They are supplied with integral air bearings that guide the forcer as it moves down the platen (track). The forcer assembly is normally the moving component. There are mounting holes on the top of forcer to allow for... [See More]

  • Design Units: English Design; Metric Design
  • Continuous Thrust: 20.0
  • Linear Motor Type: Linear Stepping Design
  • Peak Force: 20.0
Iron Less Linear Motor -- IL109X Series
from Suzhou ITG Linear Motor Co., Ltd.

Large force applications: Force range Fc: 145-870N, Fp: 730-4380N No attraction force and cogging, high dynamic motion performances Force enhanced version of IL109, compact size, but larger force High acceleration, high speed, submicron positioning accuracy and low power consumption Very good heat... [See More]

  • Design Units: Metric Design
  • Continuous Thrust: 32.6 to 195.6
  • Linear Motor Type: AC Synchronous Design
  • Peak Force: 164.1 to 984.6
4 lb Single Axis Linear Stepper Forcer -- LMSS0604-2WW0
from H2W Technologies

Linear steppers are designed to move light loads very quickly (or very slowly) They are supplied with roller bearings that guide the forcer as it moves down the platen (track). The forcer assembly is normally the moving component. There are mounting holes on the top of forcer to allow for payload... [See More]

  • Design Units: English Design; Metric Design
Iron Less Linear Motor -- IL150 Series
from Suzhou ITG Linear Motor Co., Ltd.

Extremely large force applications: Force range Fc:250-1500N, Fp:1250-7500N The length of coil unit is very short, which is suitable for applications with limited space and big force requirements No attraction force and cogging, high dynamic motion performances High acceleration, high speed,... [See More]

  • Design Units: Metric Design
  • Continuous Thrust: 56.2 to 337.2
  • Linear Motor Type: AC Synchronous Design
  • Peak Force: 224.8 to 1124.0
6 lb Single Axis Linear Stepper Forcer -- STS-0620-R
from H2W Technologies

Linear steppers are designed to move light loads very quickly (or very slowly) They are supplied with roller bearings that guide the forcer as it moves down the platen (track). The forcer assembly is normally the moving component. There are mounting holes on the top of forcer to allow for payload... [See More]

  • Design Units: English Design; Metric Design
  • Continuous Thrust: 6.0
  • Linear Motor Type: Linear Stepping Design
  • Peak Force: 6.0
Iron Less Linear Motor -- IL32 Series
from Suzhou ITG Linear Motor Co., Ltd.

Low force applications: Force range Fc:11.5-23N, Fp:46-92N Very compact size, and with extremely high force density Very Low weight and extremely big force makes the perfect fit for vertical applications no attraction force and cogging, high dynamic motion performances High acceleration, high speed,... [See More]

  • Design Units: Metric Design
  • Continuous Thrust: 2.6 to 5.2
  • Linear Motor Type: AC Synchronous Design
  • Peak Force: 10.3 to 20.7
6 lb Single Axis Linear Stepper Forcer -- STS-0620-RN
from H2W Technologies

Linear steppers are designed to move light loads very quickly (or very slowly) They are supplied with roller bearings that guide the forcer as it moves down the platen (track). The forcer assembly is normally the moving component. There are mounting holes on the top of forcer to allow for payload... [See More]

  • Design Units: English Design; Metric Design
  • Continuous Thrust: 6.0
  • Linear Motor Type: Linear Stepping Design
  • Peak Force: 6.0
Iron Less Linear Motor -- IL42 Series
from Suzhou ITG Linear Motor Co., Ltd.

Low force applications: Force range Fc: 11-22N, Fp: 40-80N Compact size with extremely high force density and ratio of force/weight Very Low weight and extremely big force makes the perfect fit for vertical applications Coil units with integrated digital hall module are optional High acceleration,... [See More]

  • Design Units: Metric Design
  • Continuous Thrust: 2.5 to 4.9
  • Linear Motor Type: AC Synchronous Design
  • Peak Force: 8.3 to 16.9
6 lb Single Axis Linear Stepper Forcer -- STS-0620-RNB
from H2W Technologies

Linear steppers are designed to move light loads very quickly (or very slowly) They are supplied with roller bearings that guide the forcer as it moves down the platen (track). The forcer assembly is normally the moving component. There are mounting holes on the top of forcer to allow for payload... [See More]

  • Design Units: English Design; Metric Design
  • Continuous Thrust: 6.0
  • Linear Motor Type: Linear Stepping Design
  • Peak Force: 6.0
Iron Less Linear Motor -- IL59 Series
from Suzhou ITG Linear Motor Co., Ltd.

Low force applications: Force range Fc: 30-120N, Fp: 105-420N No attraction force and cogging, high dynamic motion performances High acceleration, high speed, submicron positioning accuracy and low power consumption Very good heat dissipation performance Very Unique winding technology makes coil... [See More]

  • Design Units: Metric Design
  • Continuous Thrust: 6.7 to 27.0
  • Linear Motor Type: AC Synchronous Design
  • Peak Force: 23.6 to 94.4
6 lb Single Axis Linear Stepper Forcer -- STS-0620-RNL
from H2W Technologies

Linear steppers are designed to move light loads very quickly (or very slowly) They are supplied with roller bearings that guide the forcer as it moves down the platen (track). The forcer assembly is normally the moving component. There are mounting holes on the top of forcer to allow for payload... [See More]

  • Design Units: English Design; Metric Design
  • Continuous Thrust: 6.0
  • Linear Motor Type: Linear Stepping Design
  • Peak Force: 6.0
Iron Less Linear Motor -- IL91 Sereis
from Suzhou ITG Linear Motor Co., Ltd.

Mid-large force applications: Force range Fc: 73-365N, Fp: 250-1250N High acceleration, high speed, submicron positioning accuracy and low power consumption Very good heat dissipation performance Digital hall module can be mounted directly on the coil unit of motor No attraction force and cogging,... [See More]

  • Design Units: Metric Design
  • Continuous Thrust: 16.4 to 82.1
  • Linear Motor Type: AC Synchronous Design
  • Peak Force: 56.2 to 281.0
6 lb Single Axis Linear Stepper Forcer -- STS-0620-RNR
from H2W Technologies

Linear steppers are designed to move light loads very quickly (or very slowly) They are supplied with roller bearings that guide the forcer as it moves down the platen (track). The forcer assembly is normally the moving component. There are mounting holes on the top of forcer to allow for payload... [See More]

  • Design Units: English Design; Metric Design
  • Continuous Thrust: 6.0
  • Linear Motor Type: Linear Stepping Design
  • Peak Force: 6.0
Iron Less Linear Motor -- ILS42 DHM Series
from Suzhou ITG Linear Motor Co., Ltd.

Low force applications: Force range Fc: 6-18N, Fp: 20-60N Single magnet yoke, Ironless linear motor The Digital Hall module is built into the coil unit of motor for Integrated installation Flat structure makes the motor lighter and thinner, assembly height less than 10mm No attraction force and... [See More]

  • Design Units: Metric Design
  • Continuous Thrust: 1.1 to 3.4
  • Linear Motor Type: AC Synchronous Design
  • Peak Force: 4.5 to 13.5
AC Linear Induction Motor -- LM2-002-008-SP
from H2W Technologies

AC Linear Induction are used for high speed motion applications that do not require any positioning. The motors require 3 phase AC power. The speed can be adjusted by varying the input frequency. The aluminum and steel reaction plates must be supplied by the customer. A bearing system to maintain... [See More]

  • Design Units: English Design; Metric Design
  • Continuous Thrust: 1.8
  • Linear Motor Type: AC Induction or Traction Design
  • Peak Force: 1.8
AC Linear Induction Motor -- LMAC1607C23C99
from H2W Technologies

AC Linear Induction are used for high speed motion applications that do not require any positioning. The motors require 3 phase AC power. The speed can be adjusted by varying the input frequency. The aluminum and steel reaction plates must be supplied by the customer. A bearing system to maintain... [See More]

  • Design Units: English Design; Metric Design
AC Linear Induction Motor -- LMAC3208C23D15
from H2W Technologies

AC Linear Induction are used for high speed motion applications that do not require any positioning. The motors require 3 phase AC power. The speed can be adjusted by varying the input frequency. The aluminum and steel reaction plates must be supplied by the customer. A bearing system to maintain... [See More]

  • Design Units: English Design; Metric Design
AC Linear Induction Motor -- LMAC3909C23D65
from H2W Technologies

AC Linear Induction are used for high speed motion applications that do not require any positioning. The motors require 3 phase AC power. The speed can be adjusted by varying the input frequency. The aluminum and steel reaction plates must be supplied by the customer. A bearing system to maintain... [See More]

  • Design Units: English Design; Metric Design
AC Linear Induction Motor -- LMB-06-055
from H2W Technologies

AC Linear Induction are used for high speed motion applications that do not require any positioning. The motors require 3 phase AC power. The speed can be adjusted by varying the input frequency. The aluminum and steel reaction plates must be supplied by the customer. A bearing system to maintain... [See More]

  • Design Units: English Design; Metric Design
  • Continuous Thrust: 10.1
  • Linear Motor Type: AC Induction or Traction Design
  • Peak Force: 10.1
AC Linear Induction Motor -- LMD-03-225-SSE
from H2W Technologies

AC Linear Induction are used for high speed motion applications that do not require any positioning. The motors require 3 phase AC power. The speed can be adjusted by varying the input frequency. The aluminum and steel reaction plates must be supplied by the customer. A bearing system to maintain... [See More]

  • Design Units: English Design; Metric Design
  • Continuous Thrust: 225.0
  • Linear Motor Type: AC Induction or Traction Design
  • Peak Force: 225.0
AC Linear Induction Motor -- LMG-03-325-SSE
from H2W Technologies

AC Linear Induction are used for high speed motion applications that do not require any positioning. The motors require 3 phase AC power. The speed can be adjusted by varying the input frequency. The aluminum and steel reaction plates must be supplied by the customer. A bearing system to maintain... [See More]

  • Design Units: English Design; Metric Design
  • Continuous Thrust: 325.0
  • Linear Motor Type: AC Induction or Traction Design
  • Peak Force: 325.0
AC Linear Induction Motor -- LMG-06-650-SSE
from H2W Technologies

AC Linear Induction are used for high speed motion applications that do not require any positioning. The motors require 3 phase AC power. The speed can be adjusted by varying the input frequency. The aluminum and steel reaction plates must be supplied by the customer. A bearing system to maintain... [See More]

  • Design Units: English Design; Metric Design
  • Continuous Thrust: 650.0
  • Linear Motor Type: AC Induction or Traction Design
  • Peak Force: 650.0
AC Linear Induction Motor -- LMH-06-900-SSE
from H2W Technologies

AC Linear Induction are used for high speed motion applications that do not require any positioning. The motors require 3 phase AC power. The speed can be adjusted by varying the input frequency. The aluminum and steel reaction plates must be supplied by the customer. A bearing system to maintain... [See More]

  • Design Units: English Design; Metric Design
  • Continuous Thrust: 719.4
  • Linear Motor Type: AC Induction or Traction Design
  • Peak Force: 719.4
Brushless Linear Motors -- BLDM-B02
from H2W Technologies

Equivalent to Baldor motor LMCF02B. [See More]

  • Design Units: English Design; Metric Design
  • Continuous Thrust: 3.1
  • Linear Motor Type: DC Brushless Design
  • Peak Force: 9.4