Flexible / Dampening Laminating Adhesives and Composite Resins
from Master Bond, Inc.
Master Bond Polymer System EP21AR is a two component epoxy resin compound for durable, high performance, coating liner and adhesive/sealants with outstanding acid as well as excellent overall chemical resistance. The EP21AR compound which is formulated to cure at room temperature or more rapidly at... [See More]
- Features: Flexible; Sealant
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
- Type / Form: Liquid
from Master Bond, Inc.
Master Bond Polymer System EP22 is an aluminum filled, two component epoxy adhesive for high performance bonding, sealing, and coating. It is formulated to cure at room temperature or more rapidly at elevated temperatures, with a non-critical one-to-one mix ratio by weight or volume. The EP22... [See More]
- Features: Flexible; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Sealant; Anti-static, ESD
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
- Composition: Filled
from Master Bond, Inc.
Master Bond Polymer System EP30DP is a versatile, two component, epoxy-urethane elastomeric compound, featuring superior strength, toughness, and abrasion resistance for high performance bonding, sealing, casting and encapsulation. It combines the performance characteristics of epoxy resins such as... [See More]
- Features: Flexible; High Dielectric; Non-corrosive; Sealant
- Chemical System: Epoxy; Polyurethane
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Type / Form: Liquid
from Master Bond, Inc.
Master Bond Polymer System EP30M3LV is a low viscosity, two component epoxy compound for high performance, chemical resistant casting and potting applications, formulated to cure at ambient temperatures or more rapidly at elevated temperatures, with a convenient two (2) to one (1) mix ratio. This... [See More]
- Features: Flexible; High Dielectric; Non-corrosive; Sealant
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Type / Form: Liquid
from Master Bond, Inc.
Master Bond Polymer System EP30LTE is a recently developed epoxy resin system with uniquely low thermal expansion properties and unmatched dimensional stability for high performance bonding, coating, sealing and casting. This new two component epoxy resin compound cures readily at ambient or more... [See More]
- Features: Flexible; High Dielectric; Non-corrosive; Sealant
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Type / Form: Liquid
from Master Bond, Inc.
Master Bond Polymer System Supreme 3HTND-1SM is a one component, exceptionally fast curing surface mount adhesive system with exceptional toughness and durability. It has high shear and peel strength for optimal bonding performance and is formulated to cure rapidly (5-10 minutes at 300 °F,... [See More]
- Features: Flexible; High Dielectric; Sealant
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
- Composition: Unfilled
from Master Bond, Inc.
Master Bond Polymer Adhesive EP30-4 is a unique low viscosity, two component epoxy adhesive for bonding, coating, and sealing formulated to cure at room temperature or more rapidly at elevated temperatures, with a two (2) to one (1) mix ratio by weight. This adhesive is 100% reactive and does not... [See More]
- Features: Flexible; High Dielectric; Non-corrosive; Sealant; Thermal Insulation
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Type / Form: Liquid
from Master Bond, Inc.
Master Bond Polymer System EP21FL is a low to moderate viscosity, two component epoxy resin system for high performance casting, bonding, sealing and coating formulated to cure at room temperature or more rapidly at elevated temperatures, with a four (4) to one (1) mix ratio by weight. This compound... [See More]
- Features: Flexible; Sealant
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
- Type / Form: Liquid
from Master Bond, Inc.
Master Bond Polymer System EP30D-7 is a versatile two component flexible epoxy featuring superior strength, toughness and abrasion resistance for high performance bonding, sealing, coating, potting and encapsulation applications. It contains the recognized advantageous performance characteristics of... [See More]
- Features: Flexible; High Dielectric; Non-corrosive; Sealant
- Chemical System: Epoxy; Polyurethane
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Type / Form: Liquid
from Master Bond, Inc.
EP79FL is a silver coated nickel filled polymer system that forms high strength bonds that are resistant to extreme cryogenic temperatures. It is electrically conductive and has a volume resistivity of <0.005 ohm-cm. As a silver coated nickel filled system, it is much more cost effective than... [See More]
- Features: Flexible; Electrically Conductive; EMI/RFI Shielding; Non-corrosive; Sealant; Anti-static, ESD
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Type / Form: Liquid
from Master Bond, Inc.
Master Bond Polymer System EP21TDCSFL is a two component, silver filled, electrically conductive system for high performance bonding and sealing formulated to cure at room temperature or more rapidly at elevated temperatures. Its most salient features are its high flexibility and elongation. This... [See More]
- Features: Flexible; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Sealant; Anti-static, ESD
- Chemical System: Epoxy; Polyurethane
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
- Composition: Filled
from Master Bond, Inc.
Supreme 12AOHT-LO is a toughened system with superior resistance to aggressive thermal cycling and shock. Cryogenically serviceable, it combines superior thermal conductivity with reliable electrical insulation properties. This dimensionally stable epoxy has formidable bond strength, particularly in... [See More]
- Features: Flexible; High Dielectric; Non-corrosive; Sealant
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
- Composition: Unfilled
from Master Bond, Inc.
Master Bond Polymer System EP31 is a two component room temperature curing epoxy for high performance structural bonding applications featuring lap shear strengths exceeding 4500 psi. In addition, unlike many structural epoxies, EP31 also has a high peel strength exceeding 40 pli. The service... [See More]
- Features: Flexible; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Sealant; Anti-static, ESD
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
- Cure / Technology: Thermoset; Two Component
from Master Bond, Inc.
Master Bond Polymer System EP21HT is a two component, room temperature curing epoxy adhesive, sealant and coating featuring a forgiving 1 to 1 mix ratio and high temperature resistance up to 400 °F. EP21HT produces high strength, durable bonds that hold up well to thermal cycling and resist many... [See More]
- Features: Flexible; Sealant
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
- Type / Form: Liquid
from Master Bond, Inc.
Master Bond Polymer Adhesive EP30HT is a medium viscosity, two component epoxy adhesive for general purpose bonding formulated to cure at room temperature or more rapidly at elevated temperatures, with a four (4) to one (1) mix ratio by weight. This adhesive is 100% reactive and does not contain any... [See More]
- Features: Flexible; High Dielectric; Non-corrosive; Sealant
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Type / Form: Liquid
from Master Bond, Inc.
Master Bond Polymer Adhesive EP33 is a unique room temperature curing two component epoxy adhesive for high temperature bonding applications. It is formulated to cure at room temperature or more rapidly at elevated temperatures. Master Bond Polymer Adhesive EP33 produces high strength bonds whose... [See More]
- Features: Flexible; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Sealant; Anti-static, ESD
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
- Composition: Unfilled
from Master Bond, Inc.
Master Bond Polymer System EP21TDC-7 is a two component highly flexible epoxy resin system for high performance bonding, sealing, and coating. It is formulated to cure at ambient temperatures or more quickly at elevated temperatures with an easy to use one to seven mix ratio by weight. The cured... [See More]
- Features: Flexible; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Sealant; Anti-static, ESD
- Chemical System: Epoxy; Polyurethane
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
- Type / Form: Liquid
from Master Bond, Inc.
Master Bond Polymer System EP30F is a new fast curing liquid epoxy resin compound for high perform-ance abrasion and chemical resistant seamless floors. This easy-to-use two component epoxy resin system offers a uniquely attractive combination of application and performance properties including... [See More]
- Features: Flexible; High Dielectric; Non-corrosive; Sealant
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Type / Form: Liquid
from Master Bond, Inc.
Master Bond Polymer System EP30-2 is a low viscosity, two component epoxy resin compound for high performance bonding, laminating and sealing formulated to cure at room temperature or more rapidly at elevated temperatures with a 100/10 mix ratio by weight. This resin system is 100% reactive and does... [See More]
- Features: Flexible; High Dielectric; Non-corrosive; Sealant; Thermal Insulation
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Type / Form: Liquid
from Master Bond, Inc.
Master Bond Polymer System EP30FL is a low viscosity, flexible, two component epoxy resin system for high performance potting, casting, encapsulation as well as bonding and sealing. It is formulated to cure at room temperature or more rapidly at elevated temperatures, with a four (4) to one (1) mix... [See More]
- Features: Flexible; High Dielectric; Non-corrosive; Sealant
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Type / Form: Liquid
from Master Bond, Inc.
Master Bond Polymer System EP21LV is a two component, low viscosity epoxy resin system for high performance bonding, sealing, coating, encapsulation and casting. It is formulated to cure readily at room temperature or more quickly at elevated temperatures. It has a very forgiving 1 to 1 mix ratio by... [See More]
- Features: Flexible; Sealant
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
- Type / Form: Liquid
from Master Bond, Inc.
Master Bond Polymer System EP30-1 is a low viscosity, two component epoxy compound for high performance fiber optics bonding, coating, potting and encapsulation formulated to cure at room temperature or more rapidly at elevated temperatures, with a four (4) to one (1) mix ratio by weight. This... [See More]
- Features: Flexible; High Dielectric; Non-corrosive; Sealant; Thermal Insulation
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Type / Form: Liquid
from Master Bond, Inc.
Master Bond Polymer System EP21TDCSMed is a two component, silver filled, electrically conductive adhesive/sealant that meets USP Class VI specifications for medical applications. It is formulated to cure at room temperature or more rapidly at elevated temperatures. Unlike the majority of two part... [See More]
- Features: Flexible; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Sealant; Anti-static, ESD
- Chemical System: Epoxy; Polyurethane
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
- Composition: Filled
from Master Bond, Inc.
Master Bond Polymer System EP30LTE-LO is a recently developed thermal shock resistant epoxy resin system with uniquely low thermal expansion properties and unmatched dimensional stability for high performance bonding, sealing and casting. This new two component epoxy resin compound which cures... [See More]
- Features: Flexible; High Dielectric; Non-corrosive; Sealant
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Type / Form: Liquid
from Master Bond, Inc.
Master Bond Polymer System EP30 is a low viscosity, two component epoxy adhesive for general purpose bonding, coating, sealing and casting formulated to cure at room temperature or more rapidly at elevated temperatures with a four (4) to one (1) mix ratio by weight. This adhesive is 100% reactive... [See More]
- Features: Flexible; Non-corrosive; Sealant; Thermal Insulation
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Type / Form: Liquid
from Protavic America, Inc.
The electrically conductive PROTAVIC ACH 20120 adhesive is designed for BGA packages and LED dies PROTAVIC ACH 20120 presents excellent properties of flexibility, good adhesion and moisture resistance, no voids which allow package 10 withstand 260C Pb-free reflow temperature. More over PROTAVIC ACH... [See More]
- Features: Flexible; Electrically Conductive
- Type / Form: Gel
- Substrate Compatibility: Metal; Plastic
- Composition: Unfilled