Anti-static / ESD Control Laminating Adhesives and Composite Resins

25 Results
Aluminum Filled, Toughened, Two Part Epoxy Compound -- EP22
from Master Bond, Inc.

Master Bond Polymer System EP22 is an aluminum filled, two component epoxy adhesive for high performance bonding, sealing, and coating. It is formulated to cure at room temperature or more rapidly at elevated temperatures, with a non-critical one-to-one mix ratio by weight or volume. The EP22... [See More]

  • Features: Flexible; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Sealant; Anti-static, ESD
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Composition: Filled
Flexible, Electrically Conductive Two Component Epoxy -- EP79FL
from Master Bond, Inc.

EP79FL is a silver coated nickel filled polymer system that forms high strength bonds that are resistant to extreme cryogenic temperatures. It is electrically conductive and has a volume resistivity of <0.005 ohm-cm. As a silver coated nickel filled system, it is much more cost effective than... [See More]

  • Features: Flexible; Electrically Conductive; EMI/RFI Shielding; Non-corrosive; Sealant; Anti-static, ESD
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Type / Form: Liquid
Flexible, Two Component Silver Conductive Epoxy -- EP21TDCSFL
from Master Bond, Inc.

Master Bond Polymer System EP21TDCSFL is a two component, silver filled, electrically conductive system for high performance bonding and sealing formulated to cure at room temperature or more rapidly at elevated temperatures. Its most salient features are its high flexibility and elongation. This... [See More]

  • Features: Flexible; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Sealant; Anti-static, ESD
  • Chemical System: Epoxy; Polyurethane
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Composition: Filled
High Shear/Peel Strength, Room Temperature Curing Epoxy -- EP31
from Master Bond, Inc.

Master Bond Polymer System EP31 is a two component room temperature curing epoxy for high performance structural bonding applications featuring lap shear strengths exceeding 4500 psi. In addition, unlike many structural epoxies, EP31 also has a high peel strength exceeding 40 pli. The service... [See More]

  • Features: Flexible; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Sealant; Anti-static, ESD
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Cure / Technology: Thermoset; Two Component  
High Tempreature and Thermal Cycling Resistant Epoxy -- EP33
from Master Bond, Inc.

Master Bond Polymer Adhesive EP33 is a unique room temperature curing two component epoxy adhesive for high temperature bonding applications. It is formulated to cure at room temperature or more rapidly at elevated temperatures. Master Bond Polymer Adhesive EP33 produces high strength bonds whose... [See More]

  • Features: Flexible; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Sealant; Anti-static, ESD
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Composition: Unfilled
Highly Flexible Two Part Epoxy -- EP21TDC-7
from Master Bond, Inc.

Master Bond Polymer System EP21TDC-7 is a two component highly flexible epoxy resin system for high performance bonding, sealing, and coating. It is formulated to cure at ambient temperatures or more quickly at elevated temperatures with an easy to use one to seven mix ratio by weight. The cured... [See More]

  • Features: Flexible; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Sealant; Anti-static, ESD
  • Chemical System: Epoxy; Polyurethane
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Type / Form: Liquid
Medical Grade, Silver Conductive Epoxy Compound -- EP21TDCSMed
from Master Bond, Inc.

Master Bond Polymer System EP21TDCSMed is a two component, silver filled, electrically conductive adhesive/sealant that meets USP Class VI specifications for medical applications. It is formulated to cure at room temperature or more rapidly at elevated temperatures. Unlike the majority of two part... [See More]

  • Features: Flexible; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Sealant; Anti-static, ESD
  • Chemical System: Epoxy; Polyurethane
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Composition: Filled
Non-Drip, Polysulfide Based Two Component Adhesive -- EP21TPND-NV
from Master Bond, Inc.

Master Bond Polymer Adhesive EP21TPND is a two component polysulfide/epoxy based adhesive/ sealant formulated to cure at room temperature or more rapidly at elevated temperatures, with a 100 to 100 mix ratio (A/B) by weight. It readily develops a high bonding strength of more than 1000 psi at room... [See More]

  • Features: Flexible; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Sealant; Anti-static, ESD
  • Chemical System: Epoxy; Polyurethane
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Composition: Filled
Quartz Filled Chemical Resistant Two Component Epoxy -- Supreme 45HTQ
from Master Bond, Inc.

Featuring exceptional abrasion and chemical resistance, Supreme 45HTQ is a two component, quartz filled epoxy system for bonding, sealing and casting applications. It effectively withstands exposure to petrochemicals, acids, bases and solvents, while retaining its outstanding performance profile at... [See More]

  • Features: High Dielectric; Electrically Conductive; EMI/RFI Shielding; Non-corrosive; Sealant; Thermal Insulation; Anti-static, ESD
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Type / Form: Liquid
Radiopaque Two Component Epoxy Compound -- EP21BAS
from Master Bond, Inc.

Master Bond Polymer System EP21BAS is a radio-opaque two component epoxy compound which cures readily at ambient or more quickly at elevated temperatures. This epoxy polymer system features outstanding physical and chemical properties. A user friendly one-to-one (1/1) mix ratio by weight or volume... [See More]

  • Features: Flexible; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Sealant; Anti-static, ESD
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Composition: Filled
Room Temperature Curing, Toughened Two Part Epoxy -- EP21TDCHT
from Master Bond, Inc.

Master Bond Polymer Adhesive EP21TDCHT is a two component epoxy adhesive formulated to cure at room temperature or more rapidly at elevated temperatures, with a very forgiving and convenient one to one mix ratio. Upon curing the EP21TDCHT offers high shear and peel strength which allows it to be... [See More]

  • Features: Flexible; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Sealant; Anti-static, ESD
  • Chemical System: Epoxy; Polyurethane
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Type / Form: Liquid
Room Temperature Curing, Two Component Epoxy -- EP33LV
from Master Bond, Inc.

Master Bond Polymer Adhesive EP33LV is a unique room temperature curing two component epoxy adhesive for high temperature bonding applications. It is formulated to cure at room temperature or more rapidly at elevated temperatures. Master Bond Polymer Adhesive EP33LV produces high strength bonds... [See More]

  • Features: Flexible; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Sealant; Anti-static, ESD
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Composition: Unfilled
Silver Filled, Electrically Conductive Epoxy -- EP21TDCS
from Master Bond, Inc.

Master Bond Polymer System EP21TDCS is a two component, silver filled, electrically conductive adhesive for high performance bonding and sealing formulated to cure at room temperature or more rapidly at elevated temperatures. Unlike the majority of two part silver conductive epoxy systems, the... [See More]

  • Features: Flexible; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Sealant; Anti-static, ESD
  • Chemical System: Epoxy; Polyurethane
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Composition: Filled
Thermally Conductive Room temperature Curing Epoxy -- EP21AN
from Master Bond, Inc.

Master Bond Polymer Adhesive EP21AN is a two component room temperature curing adhesive, sealant and coating that has an exceptionally high thermal conductivity of over 22 BTU •in/ft ² •hr • °F. It has an exceptionally forgiving 1:1 mix ratio by weight or volume. Accelerated... [See More]

  • Features: Flexible; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Sealant; Anti-static, ESD
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Composition: Filled
Thermally Conductive, Heat Resistant Epoxy -- EP21TCHT-1
from Master Bond, Inc.

Master Bond Polymer System EP21TCHT-1 is a two component, thermally conductive, heat resistant, epoxy compound formulated to cure at ambient temperatures or more rapidly at elevated temperatures, with a 100/60 mix ratio by weight. EP21TCHT-1 passes NASA outgassing tests. It develops a high bonding... [See More]

  • Features: Flexible; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Sealant; Anti-static, ESD
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Type / Form: Liquid
Toughened, Shock Resistant, Two Component Epoxy -- EP21TDC
from Master Bond, Inc.

Master Bond Polymer Adhesive EP21TDC is a two component epoxy adhesive for general purpose bonding formulated to cure at room temperature or more rapidly at elevated temperatures, with a one-to-one mix ratio, weight or volume. It readily develops a high bonding strength of more than 2800 psi at room... [See More]

  • Features: Flexible; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Sealant; Anti-static, ESD
  • Chemical System: Epoxy; Polyurethane
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Type / Form: Liquid
Two Component Epoxy with Outstanding Flexibility -- EP21TDC-2
from Master Bond, Inc.

Master Bond Polymer System EP21TDC-2 is a two component highly flexible epoxy resin compound for high performance bonding sealing, coating and encapsulation. It is formulated to cure fully at ambient temperature or more quickly at elevated temperature with a convenient, non-critical one to three mix... [See More]

  • Features: Flexible; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Sealant; Anti-static, ESD
  • Chemical System: Epoxy; Polyurethane
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Type / Form: Liquid
Two Component Highly Flexibilized Epoxy -- EP21TDC-2AO
from Master Bond, Inc.

Master Bond Polymer System EP21TDC-2AO is a two component highly flexible epoxy resin compound for high performance bonding sealing, coating, and encapsulation. It is formulated to cure fully at ambient temperature or more quickly at elevated temperature with a convenient one to three mix ratio by... [See More]

  • Features: Flexible; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Sealant; Anti-static, ESD
  • Chemical System: Epoxy; Polyurethane
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Type / Form: Liquid
Two Component Nickel Conductive Epoxy Adhesive -- EP21TDCNFL
from Master Bond, Inc.

Master Bond Polymer System EP21TDCNFL is a two component, nickel filled, electrically conductive system for high performance bonding and sealing formulated to cure at room temperature or more rapidly at elevated temperatures. Its most noteworthy properties are its high flexibility and elongation. [See More]

  • Features: Flexible; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Sealant; Anti-static, ESD
  • Chemical System: Epoxy; Polyurethane
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Composition: Filled
Two Component Polymer System -- EP21CLV
from Master Bond, Inc.

Master Bond Polymer System EP21CLV compound is a two component epoxy compound for general purpose bonding or casting formulated to cure at room temperature or more rapidly at elevated temperatures, with a one-to-one mix ratio, weight or volume. It readily develops a high bonding strength of more... [See More]

  • Features: Flexible; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Sealant; Anti-static, ESD
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Type / Form: Liquid
Two Component Thermally Conductive Epoxy -- EP21TDCAOHT
from Master Bond, Inc.

EP21TDCAOHT is a two component, flexible, thermally conductive epoxy adhesive that will cure at room temperature, or more rapidly at elevated temperature. It is a superb adhesive sealant, with exceptionally high peel strength and tensile lap shear. It has a very convenient mix ratio(1:1), weight or... [See More]

  • Features: Flexible; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Sealant; Anti-static, ESD
  • Chemical System: Epoxy; Polyurethane
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Type / Form: Liquid
Two Component Thermally Conductive Epoxy System -- EP21TDCANHT
from Master Bond, Inc.

EP21TDCANHT is a two component, flexible, thermally conductive epoxy adhesive that will cure at room temperature, or more rapidly at elevated temperature. It is a superb adhesive sealant, with exceptionally high peel strength and tensile lap shear. It has a very convenient mix ratio(1:1), weight or... [See More]

  • Features: Flexible; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Sealant; Anti-static, ESD
  • Chemical System: Epoxy; Polyurethane
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Composition: Filled
Two Component, Heat Resistant Epoxy -- EP46HT-1
from Master Bond, Inc.

Master Bond Polymer System EP46HT-1 is a two component epoxy system for high performance structural bonding and casting suitable for applications where resistance to temperatures from -100 °F to +550 °F is required. lt is 100% reactive and does not contain any solvents or diluents. It is... [See More]

  • Features: High Dielectric; Electrically Conductive; EMI/RFI Shielding; Sealant; Anti-static, ESD
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Type / Form: Liquid
Two Component, Nickel Conductive Epoxy Adhesive -- EP21TDCN
from Master Bond, Inc.

Master Bond Polymer System EP21TDCN is a two component, nickel filled, electrically conductive, adhesive for high performance bonding, formulated to cure at room temperature or more rapidly at elevated temperatures. Unlike the majority of two part nickel conductive epoxy systems, the EP21TDCN has a... [See More]

  • Features: Flexible; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Sealant; Anti-static, ESD
  • Chemical System: Epoxy; Polyurethane
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Composition: Filled
Two Component, Room Temperature Curing Epoxy -- EP21ND
from Master Bond, Inc.

Master Bond Polymer System EP21ND is a two component, room temperature curing epoxy adhesive featuring outstanding physical properties, a very forgiving 1 to 1 mix ratio by weight or volume and a special no drip application feature. EP21ND has the unusual characteristic of being able to adjust the... [See More]

  • Features: Flexible; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Sealant; Anti-static, ESD
  • Chemical System: Epoxy; Polyurethane
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Composition: Filled