Automotive Laminating Adhesives and Composite Resins

27 Results
Acid Resistant, Two Component Epoxy -- EP21AR
from Master Bond, Inc.

Master Bond Polymer System EP21AR is a two component epoxy resin compound for durable, high performance, coating liner and adhesive/sealants with outstanding acid as well as excellent overall chemical resistance. The EP21AR compound which is formulated to cure at room temperature or more rapidly at... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial; Tooling
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Type / Form: Liquid
Aluminum Filled, Toughened, Two Part Epoxy Compound -- EP22
from Master Bond, Inc.

Master Bond Polymer System EP22 is an aluminum filled, two component epoxy adhesive for high performance bonding, sealing, and coating. It is formulated to cure at room temperature or more rapidly at elevated temperatures, with a non-critical one-to-one mix ratio by weight or volume. The EP22... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial; Tooling
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Composition: Filled
Cryogenically Serviceable Epoxy Urethane System -- EP30DP-NV
from Master Bond, Inc.

Master Bond Polymer System EP30DP is a versatile, two component, epoxy-urethane elastomeric compound, featuring superior strength, toughness, and abrasion resistance for high performance bonding, sealing, casting and encapsulation. It combines the performance characteristics of epoxy resins such as... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial; Tooling
  • Chemical System: Epoxy; Polyurethane
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Type / Form: Liquid
Electrically Insulative, Two Component Epoxy System -- EP30M3LV-NV
from Master Bond, Inc.

Master Bond Polymer System EP30M3LV is a low viscosity, two component epoxy compound for high performance, chemical resistant casting and potting applications, formulated to cure at ambient temperatures or more rapidly at elevated temperatures, with a convenient two (2) to one (1) mix ratio. This... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial; Tooling
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Type / Form: Liquid
Epoxy Has Low Thermal Expansion Coefficient -- EP30LTE
from Master Bond, Inc.

Master Bond Polymer System EP30LTE is a recently developed epoxy resin system with uniquely low thermal expansion properties and unmatched dimensional stability for high performance bonding, coating, sealing and casting. This new two component epoxy resin compound cures readily at ambient or more... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Optical; OEM or Industrial; Tooling
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Type / Form: Liquid
Fast Curing Surface Mount Adhesive -- Supreme 3HTND-1SM
from Master Bond, Inc.

Master Bond Polymer System Supreme 3HTND-1SM is a one component, exceptionally fast curing surface mount adhesive system with exceptional toughness and durability. It has high shear and peel strength for optimal bonding performance and is formulated to cure rapidly (5-10 minutes at 300 °F,... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial; Tooling
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Composition: Unfilled
Fast Curing, Non-Yellowing Two Component Epoxy -- EP30-4
from Master Bond, Inc.

Master Bond Polymer Adhesive EP30-4 is a unique low viscosity, two component epoxy adhesive for bonding, coating, and sealing formulated to cure at room temperature or more rapidly at elevated temperatures, with a two (2) to one (1) mix ratio by weight. This adhesive is 100% reactive and does not... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Optical; OEM or Industrial; Tooling
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Type / Form: Liquid
Flexibilized and Toughened Low Viscosity Epoxy -- EP21FL
from Master Bond, Inc.

Master Bond Polymer System EP21FL is a low to moderate viscosity, two component epoxy resin system for high performance casting, bonding, sealing and coating formulated to cure at room temperature or more rapidly at elevated temperatures, with a four (4) to one (1) mix ratio by weight. This compound... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial; Tooling
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Type / Form: Liquid
Flexibilized, Abrasion Resistant Epoxy -- EP30D-7
from Master Bond, Inc.

Master Bond Polymer System EP30D-7 is a versatile two component flexible epoxy featuring superior strength, toughness and abrasion resistance for high performance bonding, sealing, coating, potting and encapsulation applications. It contains the recognized advantageous performance characteristics of... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Optical; OEM or Industrial; Tooling
  • Chemical System: Epoxy; Polyurethane
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Type / Form: Liquid
Flexible, Electrically Conductive Two Component Epoxy -- EP79FL
from Master Bond, Inc.

EP79FL is a silver coated nickel filled polymer system that forms high strength bonds that are resistant to extreme cryogenic temperatures. It is electrically conductive and has a volume resistivity of <0.005 ohm-cm. As a silver coated nickel filled system, it is much more cost effective than... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial; Tooling
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Type / Form: Liquid
Flexible, Two Component Silver Conductive Epoxy -- EP21TDCSFL
from Master Bond, Inc.

Master Bond Polymer System EP21TDCSFL is a two component, silver filled, electrically conductive system for high performance bonding and sealing formulated to cure at room temperature or more rapidly at elevated temperatures. Its most salient features are its high flexibility and elongation. This... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial; Tooling
  • Chemical System: Epoxy; Polyurethane
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Composition: Filled
Heat Resistant, NASA Low Outgassing Epoxy Adhesive -- Supreme 12AOHT-LO
from Master Bond, Inc.

Supreme 12AOHT-LO is a toughened system with superior resistance to aggressive thermal cycling and shock. Cryogenically serviceable, it combines superior thermal conductivity with reliable electrical insulation properties. This dimensionally stable epoxy has formidable bond strength, particularly in... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial; Tooling
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
  • Composition: Unfilled
High Shear/Peel Strength, Room Temperature Curing Epoxy -- EP31
from Master Bond, Inc.

Master Bond Polymer System EP31 is a two component room temperature curing epoxy for high performance structural bonding applications featuring lap shear strengths exceeding 4500 psi. In addition, unlike many structural epoxies, EP31 also has a high peel strength exceeding 40 pli. The service... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial; Tooling
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Cure / Technology: Thermoset; Two Component  
High Strength UV Curable Adhesive -- UV15
from Master Bond, Inc.

Master Bond UV15 is a new one component, high strength, low viscosity, UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive and does not contain any solvents or other volatiles. When exposed to a source... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; Optical; OEM or Industrial; Tooling
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Type / Form: Liquid
High Strength, UV Curable Epoxy System -- UV16
from Master Bond, Inc.

Master Bond UV16 is a new one component, high strength, low viscosity, UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive and does not contain any solvents or other volatiles. When exposed to a source... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; Optical; OEM or Industrial; Tooling
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Type / Form: Liquid
High Temperature Resistant Two Component Epoxy -- EP21HT
from Master Bond, Inc.

Master Bond Polymer System EP21HT is a two component, room temperature curing epoxy adhesive, sealant and coating featuring a forgiving 1 to 1 mix ratio and high temperature resistance up to 400 °F. EP21HT produces high strength, durable bonds that hold up well to thermal cycling and resist many... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Sanitary; Military; OEM or Industrial; Tooling
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Type / Form: Liquid
High Temperature Resistant, One Component Epoxy Adhesive -- EP17HT-100
from Master Bond, Inc.

Formulated for potting, encapsulation, bonding and sealing applications, Master Bond EP17HT-100 is a single part epoxy system that is designed to cure in 60-90 minutes at 200-220 °F. This low heat curing schedule is useful in bonding applications involving temperature sensitive substrates. It is... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial; Tooling
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
  • Composition: Unfilled
High Temperature Resistant, Thermally Conductive Epoxy -- EP46HT-1AO
from Master Bond, Inc.

With exceptional thermal conductivity and electrical insulation properties, EP46HT-1AO is a two component epoxy for high performance bonding and sealing applications. This high temperature resistant system has a glass transition temperature exceeding 215 °C. It cures readily with heat and offers... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial; Tooling
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
  • Composition: Unfilled
High Temperature Resistant, Toughened Epoxy -- EP125
from Master Bond, Inc.

Master Bond Polymer System 125 is a two component toughened epoxy resin for prolonged service above 500 °F with truly outstanding chemical resistance. High strength bonds serviceable up to 600 °F can be obtained with this exceptionally thermally stable and chemically resistant epoxy resin... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial; Tooling
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Dissimilar Substrates
  • Type / Form: Powder
High Temperature Resistant, Two Component Epoxy -- EP30HT
from Master Bond, Inc.

Master Bond Polymer Adhesive EP30HT is a medium viscosity, two component epoxy adhesive for general purpose bonding formulated to cure at room temperature or more rapidly at elevated temperatures, with a four (4) to one (1) mix ratio by weight. This adhesive is 100% reactive and does not contain any... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Sanitary; Optical; OEM or Industrial; Tooling
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Type / Form: Liquid
High Tempreature and Thermal Cycling Resistant Epoxy -- EP33
from Master Bond, Inc.

Master Bond Polymer Adhesive EP33 is a unique room temperature curing two component epoxy adhesive for high temperature bonding applications. It is formulated to cure at room temperature or more rapidly at elevated temperatures. Master Bond Polymer Adhesive EP33 produces high strength bonds whose... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial; Tooling
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Composition: Unfilled
Low Viscosity Structural Epoxy Adhesive System -- EP112
from Master Bond, Inc.

Master Bond Polymer System EP112 is a solventless, low viscosity two component cycloaliphatic epoxy resin system which is specifically designed for high performance outdoor and indoor electrical/electronicc/ structural applications. The two components are combined in a convenient noncritical mix... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Optical; OEM or Industrial; Tooling
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Type / Form: Liquid
One Component, UV Curable Adhesive System -- UV10
from Master Bond, Inc.

Master Bond UV10 and UV10TK are one component UV curable modified epoxy compounds, ready for use as supplied, for high performance casting, coatings, sealing and bonding applications. UV10 is a low viscosity amber liquid at room temperature and UV10TK is a medium viscosity amber liquid at room... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; Optical; OEM or Industrial; Tooling
  • Type / Form: Liquid
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Cure / Technology: Thermoset; UV or Radiation Cured; Single Component
Optically Clear, Low Viscosity, Two Component Epoxy -- EP30
from Master Bond, Inc.

Master Bond Polymer System EP30 is a low viscosity, two component epoxy adhesive for general purpose bonding, coating, sealing and casting formulated to cure at room temperature or more rapidly at elevated temperatures with a four (4) to one (1) mix ratio by weight. This adhesive is 100% reactive... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Optical; OEM or Industrial; Tooling
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Type / Form: Liquid
Two part toughened epoxy for bonding, sealing and encapsulation features good thermal conductivity -- Supreme 121AO
from Master Bond, Inc.

Key Features. Free flowing viscosity. High temperature resistance. Exceptionally long open time. Passes NASA low outgassing. Product Description. Master Bond Supreme 121AO is a thermally conductive epoxy for bonding, sealing and encapsulation. The mix ratio is 100:80 by weight. This system has a... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Military; Optical; OEM or Industrial
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Rubber or Elastomer
  • Type / Form: Liquid
Vacuum Deposited Material
from Sheldahl Flexible Technologies - a Flex company

We have core strength in vacuum deposition via sputtering ad thermal evaporation. Our materials are used for numerous applications, including passive thermal control for satellites and launch vehicles, thermal insulation for F1 racing cars and fire suits, and robust materials for audio and medical... [See More]

  • Industry: Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
  • Features: Flame Retardant; Thermal Insulation
HCC Concentrate
from Westech Aerosol Corporation

WT-HCC canister is based on the Westech's popular HSC-13 adhesive. It is supplied in a pressurized canister without hydrocarbon propellants so that it can be used with standard pneumatic spray equipment. This permits more flexibility in spray patterns from narrow to broad, fine to coarse pattern as... [See More]

  • Industry: Automotive; Marine; Construction; OEM or Industrial
  • Chemical System: Elastomeric
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Paper or Paperboard; Plastic; Porous Surfaces; Textiles or Fabrics; Wood; Dissimilar Substrates
  • Type / Form: Liquid