Filled / Reinforced Laminating Adhesives and Composite Resins

23 Results
Epoxylite® -- E 5302 Hi Temp Epoxy Kit
from ELANTAS North America LLC

ELANTAS PDG, Inc., founded in 1919 and based in St. Louis, Missouri, is a premier global supplier of specialty resins for applications in the electrical and electronic industries. ELANTAS Electrical Insulation companies are respected as the market leaders in the development and manufacturing of wire... [See More]

  • Substrate Compatibility: Dissimilar Substrates
  • Composition: Filled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  
Acid Resistant, Two Component Epoxy -- EP21AR
from Master Bond, Inc.

Master Bond Polymer System EP21AR is a two component epoxy resin compound for durable, high performance, coating liner and adhesive/sealants with outstanding acid as well as excellent overall chemical resistance. The EP21AR compound which is formulated to cure at room temperature or more rapidly at... [See More]

  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Type / Form: Liquid
  • Chemical System: Epoxy
  • Composition: Filled
Aluminum Filled, Toughened, Two Part Epoxy Compound -- EP22
from Master Bond, Inc.

Master Bond Polymer System EP22 is an aluminum filled, two component epoxy adhesive for high performance bonding, sealing, and coating. It is formulated to cure at room temperature or more rapidly at elevated temperatures, with a non-critical one-to-one mix ratio by weight or volume. The EP22... [See More]

  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Composition: Filled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  
Epoxy Has Low Thermal Expansion Coefficient -- EP30LTE
from Master Bond, Inc.

Master Bond Polymer System EP30LTE is a recently developed epoxy resin system with uniquely low thermal expansion properties and unmatched dimensional stability for high performance bonding, coating, sealing and casting. This new two component epoxy resin compound cures readily at ambient or more... [See More]

  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Type / Form: Liquid
  • Chemical System: Epoxy
  • Composition: Filled
Flexible, Electrically Conductive Two Component Epoxy -- EP79FL
from Master Bond, Inc.

EP79FL is a silver coated nickel filled polymer system that forms high strength bonds that are resistant to extreme cryogenic temperatures. It is electrically conductive and has a volume resistivity of <0.005 ohm-cm. As a silver coated nickel filled system, it is much more cost effective than... [See More]

  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Type / Form: Liquid
  • Chemical System: Epoxy
  • Composition: Filled
Flexible, Two Component Silver Conductive Epoxy -- EP21TDCSFL
from Master Bond, Inc.

Master Bond Polymer System EP21TDCSFL is a two component, silver filled, electrically conductive system for high performance bonding and sealing formulated to cure at room temperature or more rapidly at elevated temperatures. Its most salient features are its high flexibility and elongation. This... [See More]

  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Composition: Filled
  • Chemical System: Epoxy; Polyurethane
  • Cure / Technology: Thermoset; Two Component  
Highly Flexible Two Part Epoxy -- EP21TDC-7
from Master Bond, Inc.

Master Bond Polymer System EP21TDC-7 is a two component highly flexible epoxy resin system for high performance bonding, sealing, and coating. It is formulated to cure at ambient temperatures or more quickly at elevated temperatures with an easy to use one to seven mix ratio by weight. The cured... [See More]

  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Type / Form: Liquid
  • Chemical System: Epoxy; Polyurethane
  • Composition: Filled
Medical Grade, Silver Conductive Epoxy Compound -- EP21TDCSMed
from Master Bond, Inc.

Master Bond Polymer System EP21TDCSMed is a two component, silver filled, electrically conductive adhesive/sealant that meets USP Class VI specifications for medical applications. It is formulated to cure at room temperature or more rapidly at elevated temperatures. Unlike the majority of two part... [See More]

  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Composition: Filled
  • Chemical System: Epoxy; Polyurethane
  • Cure / Technology: Thermoset; Two Component  
Nanosilica Filled, Optically Clear Epoxy Adhesive -- EP113
from Master Bond, Inc.

Formulated for potting, coating and sealing applications, EP113 is a two component, nano silica filled epoxy. The nano particles enhance the dimensional stability and the already exceptionally low shrinkage upon curing. This low viscosity system bonds well to a wide variety of substrates including... [See More]

  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
  • Type / Form: Liquid
  • Chemical System: Epoxy
  • Composition: Filled
NASA Low Outgassing Approved Epoxy System -- EP30LTE-LO
from Master Bond, Inc.

Master Bond Polymer System EP30LTE-LO is a recently developed thermal shock resistant epoxy resin system with uniquely low thermal expansion properties and unmatched dimensional stability for high performance bonding, sealing and casting. This new two component epoxy resin compound which cures... [See More]

  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Type / Form: Liquid
  • Chemical System: Epoxy
  • Composition: Filled
Non-Drip, Polysulfide Based Two Component Adhesive -- EP21TPND-NV
from Master Bond, Inc.

Master Bond Polymer Adhesive EP21TPND is a two component polysulfide/epoxy based adhesive/ sealant formulated to cure at room temperature or more rapidly at elevated temperatures, with a 100 to 100 mix ratio (A/B) by weight. It readily develops a high bonding strength of more than 1000 psi at room... [See More]

  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Composition: Filled
  • Chemical System: Epoxy; Polyurethane
  • Cure / Technology: Thermoset; Two Component  
Quartz Filled Chemical Resistant Two Component Epoxy -- Supreme 45HTQ
from Master Bond, Inc.

Featuring exceptional abrasion and chemical resistance, Supreme 45HTQ is a two component, quartz filled epoxy system for bonding, sealing and casting applications. It effectively withstands exposure to petrochemicals, acids, bases and solvents, while retaining its outstanding performance profile at... [See More]

  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Type / Form: Liquid
  • Chemical System: Epoxy
  • Composition: Filled
Quartz Filled, Two Component Epoxy -- EP30QF
from Master Bond, Inc.

Master Bond Polymer System EP30QF is a quartz filled, two component epoxy for high performance bonding, sealing, coating and casting formulated to cure at room temperature or more rapidly at elevated temperatures with a four (4) to one (1) mix ratio by weight. This adhesive is 100% reactive and does... [See More]

  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Type / Form: Liquid
  • Chemical System: Epoxy
  • Composition: Filled
Radiopaque Two Component Epoxy Compound -- EP21BAS
from Master Bond, Inc.

Master Bond Polymer System EP21BAS is a radio-opaque two component epoxy compound which cures readily at ambient or more quickly at elevated temperatures. This epoxy polymer system features outstanding physical and chemical properties. A user friendly one-to-one (1/1) mix ratio by weight or volume... [See More]

  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Composition: Filled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  
Room Temperature Curing, Toughened Two Part Epoxy -- EP21TDCHT
from Master Bond, Inc.

Master Bond Polymer Adhesive EP21TDCHT is a two component epoxy adhesive formulated to cure at room temperature or more rapidly at elevated temperatures, with a very forgiving and convenient one to one mix ratio. Upon curing the EP21TDCHT offers high shear and peel strength which allows it to be... [See More]

  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Type / Form: Liquid
  • Chemical System: Epoxy; Polyurethane
  • Composition: Filled
Silver Filled, Electrically Conductive Epoxy -- EP21TDCS
from Master Bond, Inc.

Master Bond Polymer System EP21TDCS is a two component, silver filled, electrically conductive adhesive for high performance bonding and sealing formulated to cure at room temperature or more rapidly at elevated temperatures. Unlike the majority of two part silver conductive epoxy systems, the... [See More]

  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Composition: Filled
  • Chemical System: Epoxy; Polyurethane
  • Cure / Technology: Thermoset; Two Component  
Thermally Conductive Room temperature Curing Epoxy -- EP21AN
from Master Bond, Inc.

Master Bond Polymer Adhesive EP21AN is a two component room temperature curing adhesive, sealant and coating that has an exceptionally high thermal conductivity of over 22 BTU •in/ft ² •hr • °F. It has an exceptionally forgiving 1:1 mix ratio by weight or volume. Accelerated... [See More]

  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Composition: Filled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  
Thermally Conductive, Dimensionally Stable Epoxy -- EP21AO
from Master Bond, Inc.

Master Bond Polymer Adhesive EP21AO is a two component, thermally conductive, electrically isolating epoxy adhesive, sealant, and coating with a forgiving 1:1 mix ratio by weight or volume. This versatile system will adhere to a wide variety of substrates including metals, glass, ceramics, and many... [See More]

  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Type / Form: Liquid
  • Chemical System: Epoxy
  • Composition: Filled
Thermally Conductive, Dimensionally Stable Epoxy -- EP30AN
from Master Bond, Inc.

Master Bond Polymer System EP30AN is a two component epoxy resin system for high performance potting, sealing, coating and bonding featuring exceptionally high thermal conductivity and excellent electrical insulation properties. It is formulated to cure at room temperature or more rapidly at... [See More]

  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Composition: Filled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  
Thermally Conductive, Heat Resistant Epoxy -- EP21TCHT-1
from Master Bond, Inc.

Master Bond Polymer System EP21TCHT-1 is a two component, thermally conductive, heat resistant, epoxy compound formulated to cure at ambient temperatures or more rapidly at elevated temperatures, with a 100/60 mix ratio by weight. EP21TCHT-1 passes NASA outgassing tests. It develops a high bonding... [See More]

  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Type / Form: Liquid
  • Chemical System: Epoxy
  • Composition: Filled
Thermally Conductive, Low Outgassing Epoxy -- EP30AN-1
from Master Bond, Inc.

Master Bond Polymer System EP30AN-1 is a two part epoxy for high performance potting, sealing, coating and bonding featuring exceptionally high thermal conductivity, excellent electrical insulation properties and NASA low outgassing approval. It will cure at room temperature or more rapidly at... [See More]

  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Composition: Filled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  
Thermally Conductive, Low Viscosity Epoxy -- EP30AO
from Master Bond, Inc.

Master Bond Polymer System EP30AO is a two component epoxy resin system for high performance potting, bonding, sealing and coating formulated to cure at room temperature or more rapidly at elevated temperatures with a ten-to-one (10:1) mix ratio by weight. It has an attractive balance of performance... [See More]

  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Type / Form: Liquid
  • Chemical System: Epoxy
  • Composition: Filled
Thermally Conductive, Room temperature Curing Epoxy -- EP21AOHT
from Master Bond, Inc.

Master Bond Polymer Adhesive EP21AOHT is a high temperature resistant, two component, thermally conductive, electrically isolating epoxy adhesive, sealant, and coating with a forgiving 1:1 mix ratio by weight or volume. This versatile system will adhere to a wide variety of substrates including... [See More]

  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Type / Form: Liquid
  • Chemical System: Epoxy
  • Composition: Filled