Specialty / Other Laminating Adhesives and Composite Resins
from AGC Chemicals Americas, Inc.
Fluon ® PFA EA-2000, is an Perfluoro resin which has been functionalized to include an adhesive group within the polymer backbone. The perfluoro backbone gives the material excellent electrical characteristics, and heat and chemical resistance, while the adhesive functionality facilitates... [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic; Glass Cloth, Polyimide, Various Metals
- Industry: Electronics; PBCs, Heat-resistant Insulating Tape, Heat-resistant Laminated Tubing, Interposers, Steel Plate Laminates
- Type / Form: Pellets
- Tensile (Break): 5221
from ACCRAbond, Inc.
CONAP ® UC-23 is a two-component modified urethane system that produces a tough, highly impact resistant elastoplastic. This liquid urethane casting system has excellent handling characteristics and will cure at room or elevated temperatures. [See More]
- Cure / Technology: Two Component
from Protavic America, Inc.
The electrically conductive PROTAVIC ACH 20120 adhesive is designed for BGA packages and LED dies PROTAVIC ACH 20120 presents excellent properties of flexibility, good adhesion and moisture resistance, no voids which allow package 10 withstand 260C Pb-free reflow temperature. More over PROTAVIC ACH... [See More]
- Substrate Compatibility: Metal; Plastic
- Composition: Unfilled
- Type / Form: Gel
- Cure / Technology: Thermoset; Single Component