Solvent Based (Volatile Organic) Laminating Adhesives and Composite Resins

3 Results
Low Viscosity Structural Epoxy Adhesive System -- EP112
from Master Bond, Inc.

Master Bond Polymer System EP112 is a solventless, low viscosity two component cycloaliphatic epoxy resin system which is specifically designed for high performance outdoor and indoor electrical/electronicc/ structural applications. The two components are combined in a convenient noncritical mix... [See More]

  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Type / Form: Liquid
  • Chemical System: Epoxy
  • Composition: Unfilled
HCC Concentrate
from Westech Aerosol Corporation

WT-HCC canister is based on the Westech's popular HSC-13 adhesive. It is supplied in a pressurized canister without hydrocarbon propellants so that it can be used with standard pneumatic spray equipment. This permits more flexibility in spray patterns from narrow to broad, fine to coarse pattern as... [See More]

  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Paper or Paperboard; Plastic; Porous Surfaces; Textiles or Fabrics; Wood; Dissimilar Substrates
  • Type / Form: Liquid
  • Chemical System: Elastomeric
  • Composition: Unfilled
Contact Cement -- 9750
from Phelps Industrial Products

Phelps Style 9750 is a Contact Cement that provides a long bonding range and excellent initial strength. Ideal for plastic laminates, paper honeycomb, rubber, cloth, metal and wood. Meets requirements of Mil-A-1154C, Mil-A-21366 and MMM-A-121. Ensure both surfaces are clean and dry. Apply coating to... [See More]

  • Substrate Compatibility: Metal; Plastic; Rubber or Elastomer; Textiles or Fabrics; Wood; Dissimilar Substrates; Paper
  • Cure / Technology: Air Setting / Film Drying
  • Type / Form: Liquid
  • Features: Sealant; Solvent Based