Medical / Food (Sanitary / FDA) Caulk, Grout, and Joint Compounds
2 Results
Sanitary Silicone Glazing, Perimeter, & Joint Sealant -- ELASTOSIL® 5100
from Wacker Chemical Corp.
from Wacker Chemical Corp.
ELASTOSIL ® 5100 is a one-component, acid-curing, low modulus silicone sealant for sanitary applications. Special features. suitable for use in sanitary areas. non-sag. ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures. flexible at low (- 40 °C) and high temperatures... [See More]
- Industry: Sanitary; Construction
- Chemical System: Silicone; Elastomeric
- Type / Form: Sealant; Gel
- Cure / Technology: Thermoset; Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing
Aguapoxy General Purpose Epoxy Grout -- No. 28
from Sauereisen, Inc.
from Sauereisen, Inc.
Sauereisen Aguapoxy No. 28 is a three component, water cleanable, general purpose epoxy grout for bonding chemical resistant masonry units. The No. 28, combined with brick or tile, offers rapid installation and clean up with potable water. The water cleanable feature of Aguapoxy No. 28 is designed... [See More]
- Industry: Sanitary; Construction
- Chemical System: Epoxy
- Type / Form: Sealant; Liquid; Powder
- Cure / Technology: Two Component