Building / Construction Caulk, Grout, and Joint Compounds
from Acoustiblok, Inc.
Acoustiblok Sound Sealant is a fire-rated caulk with superior acoustical isolation properties, formulated to bond to Acoustiblok material. All joints and penetrations in Acoustiblok material must be sealed, to obtain rated sound reduction values. Available in 10 oz & 29 oz tubes, and 20 oz... [See More]
- Industry: Construction; Soundproofing
- Cure / Technology: Single Component; Room Temperature Vulcanizing or Curing
- Type / Form: Sealant; Gel
- Substrate Compatibility: Dissimilar Substrates; Acoustiblok
from NCFI Polyurethanes
24-017 is a plural component, polyurea, crack sealing system developed for sealing cracks and joints in concrete and asphalt. This system can also be used for wood and masonry applications. This system can be machine processed or applied using various types of plural component caulking guns, and it... [See More]
- Industry: Construction
- Chemical System: Polyethylene
- Type / Form: Sealant; Liquid
- Cure / Technology: Two Component
from Acoustical Solutions, Inc.
Acoustical Caulk is a non-flammable, latex based sealant specially designed for the reduction of sound transmission and drafts in all types of wall systems. Acoustical Caulk remains flexible and adheres firmly to wood, metal studs, concrete, gypsum board and most other building materials. Acoustical... [See More]
- Industry: Construction; Acoustical
- Chemical System: Elastomeric
- Type / Form: Sealant
- Cure / Technology: Thermoset; Single Component
from Sherwin-Williams Protective & Marine Coatings
ENVIROLASTIC JS80 SL is a 100% solids, rapid set, semirigid, two-component, self leveling, polyurea crack and joint filler that exhibits extraordinary toughness and range of use. Fast cure, short downtime. No VOCs and low odor. Foot traffic in 30 minutes. Vehicular traffic in 1 hour. Prevents joint... [See More]
- Industry: Marine; Construction; OEM or Industrial; Containment, Freezer Storage
- Chemical System: Polyurethane
- Type / Form: Leveling Filling; Sealant
- Composition: Unfilled
from Dampney Company, Inc.
Hi-Temp Lab-metal is ready-to-use right from the can. Developed for difficult repairs subject to excessive heat, Hi-Temp Lab-metal withstands temperatures as high as 1000ºF. [See More]
- Industry: Automotive; Construction; Welding
- Composition: Filled
- Type / Form: Leveling Filling
- Cure / Technology: Air Setting / Film Drying; Thermoset
from GAF
EverGuard ® Caulk. Description. Elastomeric sealant. Benefit/Application. Suitable for sealing upper lip of exposed termination bars. Suitable for sealing around upper edge of penetration clamping rings. Meets ASTM C-920-87, Type S, Grade NS, Class 25 [See More]
- Industry: Construction
- Chemical System: Elastomeric
- Type / Form: Sealant
- Cure / Technology: Single Component
from Wacker Chemical Corp.
ELASTOSIL ® 5100 is a one-component, acid-curing, low modulus silicone sealant for sanitary applications. Special features. suitable for use in sanitary areas. non-sag. ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures. flexible at low (- 40 °C) and high temperatures... [See More]
- Industry: Sanitary; Construction
- Chemical System: Silicone; Elastomeric
- Type / Form: Sealant; Gel
- Cure / Technology: Thermoset; Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing
from Sauereisen, Inc.
Sauereisen Aguapoxy No. 28 is a three component, water cleanable, general purpose epoxy grout for bonding chemical resistant masonry units. The No. 28, combined with brick or tile, offers rapid installation and clean up with potable water. The water cleanable feature of Aguapoxy No. 28 is designed... [See More]
- Industry: Sanitary; Construction
- Chemical System: Epoxy
- Type / Form: Sealant; Liquid; Powder
- Cure / Technology: Two Component
from Acoustical Solutions, Inc.
The Professional's Choice For Spray-Applied Protection of Joints & Penetrations of all types. SpecSeal Sealant has been UL tested and classified for a wide variety of common construction joint applications including floor-to-floor, floor-to-wall, wall-to-floor, wall-to-wall, and head-of-wall... [See More]
- Industry: Construction; Acoustical
- Chemical System: Elastomeric
- Type / Form: Sealant
- Cure / Technology: Single Component
from Dampney Company, Inc.
Ready-to-use metal repair putty, dent filler and patching compound. Durable metal filler for fast, permanent repairs. A unique, quality problem-solver! Lab-metal ready-to-use repair compound spreads like paste and hardens quickly into metal. [See More]
- Industry: Automotive; Marine; Construction; OEM or Industrial
- Composition: Filled
- Type / Form: Leveling Filling
- Cure / Technology: Air Setting / Film Drying