Single Component System Caulk, Grout, and Joint Compounds

8 Results
3M Strip Calk 08578 Black 1 ft Strip -- 08578 [08578 from 3M]
from Ellsworth Adhesives

3M Strip Calk 08578 is a soft, non-hardening butyl rubber material. Sixty 1 ft Strips/Box. [See More]

  • Cure / Technology: Single Component
  • Type / Form: Sealant
Bostik Chem-Calk 1200 Silicone Sealant Clear 10.1 oz Cartridge -- K198210 [30852223 from Bostik, Inc.]
from Ellsworth Adhesives

Bostik Chem-Calk 1200 Clear is a one component, moisture curing, silicone sealant that is used for bonding nonporous materials, aluminum, glass, plastics, and ceramics. It is typically used for sealing doors, windows, skylights, and other building components. 10.1 oz Cartridge. [See More]

  • Cure / Technology: Single Component
  • Chemical System: Silicone
  • Type / Form: Leveling Filling; Sealant
  • Features: Adhesive
Sound Sealant
from Acoustiblok, Inc.

Acoustiblok Sound Sealant is a fire-rated caulk with superior acoustical isolation properties, formulated to bond to Acoustiblok material. All joints and penetrations in Acoustiblok material must be sealed, to obtain rated sound reduction values. Available in 10 oz & 29 oz tubes, and 20 oz... [See More]

  • Cure / Technology: Single Component; Room Temperature Vulcanizing or Curing
  • Substrate Compatibility: Dissimilar Substrates; Acoustiblok
  • Type / Form: Sealant; Gel
  • Industry: Construction; Soundproofing
Acoustical Caulk
from Acoustical Solutions, Inc.

Acoustical Caulk is a non-flammable, latex based sealant specially designed for the reduction of sound transmission and drafts in all types of wall systems. Acoustical Caulk remains flexible and adheres firmly to wood, metal studs, concrete, gypsum board and most other building materials. Acoustical... [See More]

  • Cure / Technology: Thermoset; Single Component
  • Chemical System: Elastomeric
  • Type / Form: Sealant
  • Features: Flexible; UL Rating; Water Based 
Sanitary Silicone Glazing, Perimeter, & Joint Sealant -- ELASTOSIL® 5100
from Wacker Chemical Corp.

ELASTOSIL ® 5100 is a one-component, acid-curing, low modulus silicone sealant for sanitary applications. Special features. suitable for use in sanitary areas. non-sag. ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures. flexible at low (- 40 °C) and high temperatures... [See More]

  • Cure / Technology: Thermoset; Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing
  • Chemical System: Silicone; Elastomeric
  • Type / Form: Sealant; Gel
  • Features: Adhesive
Roofing Adhesive -- EverGuard® Caulk
from GAF

EverGuard ® Caulk. Description. Elastomeric sealant. Benefit/Application. Suitable for sealing upper lip of exposed termination bars. Suitable for sealing around upper edge of penetration clamping rings. Meets ASTM C-920-87, Type S, Grade NS, Class 25 [See More]

  • Cure / Technology: Single Component
  • Chemical System: Elastomeric
  • Type / Form: Sealant
  • Features: Solvent Based
Patching And Surfacing Compound -- Steel-Seam FT910
from Sherwin-Williams Protective & Marine Coatings

STEEL-SEAM FT910 EPOXY PATCHING AND SURFACING COMPOUND is a 100% solids epoxy surfacing compound for steel or patching compound for concrete. It is formulated for ease of application with squeegee or trowel on horizontal, vertical or overhead applications. 100% solids, zero VOC. Tolerates moisture... [See More]

  • Cure / Technology: Thermoset; Single Component; Reactive or Moisture Cured
  • Chemical System: Epoxy
  • Type / Form: Leveling Filling; Sealant; Liquid
  • Composition: Unfilled
SpecSeal Elastomeric Sealant -- ES105
from Acoustical Solutions, Inc.

The Professional's Choice For Spray-Applied Protection of Joints & Penetrations of all types. SpecSeal Sealant has been UL tested and classified for a wide variety of common construction joint applications including floor-to-floor, floor-to-wall, wall-to-floor, wall-to-wall, and head-of-wall... [See More]

  • Cure / Technology: Single Component
  • Chemical System: Elastomeric
  • Type / Form: Sealant
  • Features: Flexible; Flame Retardant; UL Rating