Marine Caulk, Grout, and Joint Compounds

4 Results
100% Solids, Fluid Applied Polyurea Elastomer Repair Material -- EnviroLastic® AR530 Brush Grade
from Sherwin-Williams Protective & Marine Coatings

ENVIROLASTIC AR530 BRUSH GRADE is a 100% solids, fluid applied polyurea elastomer repair material that is based on proprietary polyurea formulation and a modified amine curing mechanism. It can be applied at thicknesses of 30 - 250 mils in consecutive multiple applications. Fast cure short downtime. [See More]

  • Industry: Automotive; Marine; OEM or Industrial
  • Chemical System: Polyurethane
  • Type / Form: Sealant; Pellets
  • Composition: Unfilled
Silicone Glazing, Perimeter, & Joint Sealant -- ELASTOSIL® 4100
from Wacker Chemical Corp.

One-component, acid-curing, low-modulus silicone sealant for glazing and industrial applications. ELASTOSIL ® 4100 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features. suitable for use in sanitary areas. [See More]

  • Industry: Aerospace; Automotive; Marine; Construction; OEM or Industrial
  • Chemical System: Silicone; Elastomeric
  • Type / Form: Sealant; Gel
  • Cure / Technology: Thermoset; Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing
Metal Repair Putty -- Lab-metal
from Dampney Company, Inc.

Ready-to-use metal repair putty, dent filler and patching compound. Durable metal filler for fast, permanent repairs. A unique, quality problem-solver! Lab-metal ready-to-use repair compound spreads like paste and hardens quickly into metal. [See More]

  • Industry: Automotive; Marine; Construction; OEM or Industrial
  • Composition: Filled
  • Type / Form: Leveling Filling
  • Cure / Technology: Air Setting / Film Drying
Hydroactive Polyurethane Grout -- No. F-370
from Sauereisen, Inc.

Sauereisen No. F-370 is a catalyzed hydrophobic polyurethane liquid. No. F-370 expands when it meets any source of water or moisture before curing. No. F-370 adheres tenaciously to practically any substrate - wet or dry. Grout No. F-370 is used to stop leakage through cracked or honeycombed... [See More]

  • Industry: Aerospace; Automotive; Marine; Sanitary; Military; Construction; OEM or Industrial
  • Chemical System: Polyurethane
  • Type / Form: Sealant; Liquid
  • Composition: Unfilled