Wear Parts / Tooling Metal Billets, Slabs, and Blooms
from High Performance Alloys, Inc.
NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the yield... [See More]
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Marine; Nuclear; Oil & Gas Wells; Pressure Vessel (PVQ); Wear resistant parts or tooling
- Specifications: AMS; ASTM / ASME; UNS
- Type: Stainless; Alloy
- UTS: 100000
from Qnnect, formerly Hermetic Solutions Group
Materials may exhibit good corrosive resistance, electrical conductivity, or thermal conductivity, yet lack in the areas of strength, hardness, weld-ability, or wear resistance characteristics required in the final design. Qnnect, formerly Hermetic Solutions Group has helped customers to achieve the... [See More]
- Applications: Bearings or Bearing Quality; Electronics or semiconductors; Marine; Nuclear; Pressure Vessel (PVQ); Wear resistant parts or tooling
- Features: Corrosion Resistant
- Type: CladBimetal
from National Bronze & Metals Inc.
C18000 Copper Chromium Nickel Silicon RWMA Class III. Economical high strength, high conductivity copper base alloy. It is a heat treatable copper base alloy and its excellent properties are obtained largely through heat treatment. Its properties combine high hardness, strength and wear resistance... [See More]
- Applications: Wear resistant parts or tooling
- UNS Number: 18000
- Type: Copper; Pure, Unalloyed or Very Low Alloy Additions
- Specifications: CDA; UNS; RWMA Class III