CDA Metal Billets, Slabs, and Blooms
2 Results
C18000 Copper Chromium Nickel Silicon -- Shapes
from National Bronze & Metals Inc.
from National Bronze & Metals Inc.
C18000 Copper Chromium Nickel Silicon RWMA Class III. Economical high strength, high conductivity copper base alloy. It is a heat treatable copper base alloy and its excellent properties are obtained largely through heat treatment. Its properties combine high hardness, strength and wear resistance... [See More]
- Specifications: CDA; UNS; RWMA Class III
- UNS Number: 18000
- Type: Copper; Pure, Unalloyed or Very Low Alloy Additions
- Applications: Wear resistant parts or tooling
Aluminum Bronze -- CDA: C95200
from Concast Metal Products Co.
from Concast Metal Products Co.
Aluminum bronze is the highest strength standard copper based alloy. Concast produces C95400, C95500 and C95900 in standard sizes of rounds, tubes and rectangles. Aluminum in conjunction with iron and nickel in C95500 acts as a strengthener in these alloys. All of the aluminum bronzes can be heat... [See More]
- Specifications: ASTM / ASME; CDA; MIL-SPEC / QQS; SAE
- Width / OD: 1 to 15
- Type: Copper; Alloy
- Length: 0.5000 to 16