Specialty / Other Metal Billets, Slabs, and Blooms

3 Results
CarTech® MP35N - Billet
from High Performance Alloys, Inc.

MP35N ® is a remarkable alloy composed of Nickel, Cobalt, Chromium, and Molybdenum, boasting extraordinary tensile strength and outstanding resistance to corrosion. Additionally, this alloy demonstrates commendable ductility and toughness, coupled with exceptional protection against sulfidation,... [See More]

  • Specifications: ASTM / ASME; UNS; BS 7252-6, ISO 8532-6, NACE MR-0175/ISO 15156
  • Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Bearings or Bearing Quality; Biomaterial; Chemical or material processing; Electronics or semiconductors; Oil & Gas Wells; Medical Devices, Springs, Torsion Bars, Food Processing
  • Type: Cobalt; Alloy
  • Features: Superalloy; Wrought; Corrosion Resistant
C18000 Copper Chromium Nickel Silicon -- Shapes
from National Bronze & Metals Inc.

C18000 Copper Chromium Nickel Silicon RWMA Class III. Economical high strength, high conductivity copper base alloy. It is a heat treatable copper base alloy and its excellent properties are obtained largely through heat treatment. Its properties combine high hardness, strength and wear resistance... [See More]

  • Specifications: CDA; UNS; RWMA Class III
  • UNS Number: 18000
  • Type: Copper; Pure, Unalloyed or Very Low Alloy Additions
  • Applications: Wear resistant parts or tooling
Green Alloys™ Envirobrass® -- CDA: C90300
from Concast Metal Products Co.

Ranging from aluminum bronzes to high tin bronzes, these alloys are recognized by the Copper Development Association (CDA) and are manufactured to ASTM specifications. [See More]

  • Specifications: ASTM / ASME; CDA; MIL-SPEC / QQS; SAE; ASARCON
  • UTS: 45000
  • Type: Copper; Alloy
  • Yield Strength (YS): 21000