Ferrous / Iron Based - Any Type Metal Billets, Slabs, and Blooms
from High Performance Alloys, Inc.
NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the yield... [See More]
- Type: Stainless; Alloy
- UTS: 100000
- Specifications: AMS; ASTM / ASME; UNS
- Yield Strength (YS): 55000
from High Performance Alloys, Inc.
Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]
- Type: Stainless; Alloy
- UTS: 95000 to 105000
- Specifications: AMS; ASTM / ASME; UNS
- Yield Strength (YS): 50000 to 55000
from Arcelor Mittal USA
Process: electric furnace, argon stirred, vacuum degassed, continuous cast [See More]
- Type: CarbonSteel; H-Steel (optional feature); Alloy
- Thickness: 6 to 14
- Specifications: AISI; ASTM / ASME; SAE
- Width / OD: 10 to 22
from Qnnect, formerly Hermetic Solutions Group
Materials may exhibit good corrosive resistance, electrical conductivity, or thermal conductivity, yet lack in the areas of strength, hardness, weld-ability, or wear resistance characteristics required in the final design. Qnnect, formerly Hermetic Solutions Group has helped customers to achieve the... [See More]
- Type: CladBimetal
- Features: Corrosion Resistant
- Applications: Bearings or Bearing Quality; Electronics or semiconductors; Marine; Nuclear; Pressure Vessel (PVQ); Wear resistant parts or tooling
from Qnnect, formerly Hermetic Solutions Group
Design engineers are often faced with the dilemma of material selection, and frequently, they find that a combination of materials provides the optimal properties required by the design. Qnnect, formerly Hermetic Solutions Group ’s explosively bonded metals can join otherwise incompatible... [See More]
- Type: CladBimetal
- Features: Corrosion Resistant
- Applications: Bearings or Bearing Quality; Electronics or semiconductors; Marine; Nuclear; Pressure Vessel (PVQ); Wear resistant parts or tooling