ASTM / ASME Metal Billets, Slabs, and Blooms

5 Results
CarTech® MP35N - Billet
from High Performance Alloys, Inc.

MP35N ® is a remarkable alloy composed of Nickel, Cobalt, Chromium, and Molybdenum, boasting extraordinary tensile strength and outstanding resistance to corrosion. Additionally, this alloy demonstrates commendable ductility and toughness, coupled with exceptional protection against sulfidation,... [See More]

  • Specifications: ASTM / ASME; UNS; BS 7252-6, ISO 8532-6, NACE MR-0175/ISO 15156
  • Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Bearings or Bearing Quality; Biomaterial; Chemical or material processing; Electronics or semiconductors; Oil & Gas Wells; Medical Devices, Springs, Torsion Bars, Food Processing
  • Type: Cobalt; Alloy
  • Features: Superalloy; Wrought; Corrosion Resistant
Nitronic® 50 / HPA N50 - Slab/Billet
from High Performance Alloys, Inc.

NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the yield... [See More]

  • Specifications: AMS; ASTM / ASME; UNS
  • UTS: 100000
  • Type: Stainless; Alloy
  • Yield Strength (YS): 55000
Nitronic® 60 / HPA N60 - Billet
from High Performance Alloys, Inc.

Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]

  • Specifications: AMS; ASTM / ASME; UNS
  • UTS: 95000 to 105000
  • Type: Stainless; Alloy
  • Yield Strength (YS): 50000 to 55000
Semi-Finished Bloom
from Arcelor Mittal USA

Process: electric furnace, argon stirred, vacuum degassed, continuous cast [See More]

  • Specifications: AISI; ASTM / ASME; SAE
  • Thickness: 6 to 14
  • Type: CarbonSteel; H-Steel (optional feature); Alloy
  • Width / OD: 10 to 22
Aluminum Bronze -- CDA: C95200
from Concast Metal Products Co.

Aluminum bronze is the highest strength standard copper based alloy. Concast produces C95400, C95500 and C95900 in standard sizes of rounds, tubes and rectangles. Aluminum in conjunction with iron and nickel in C95500 acts as a strengthener in these alloys. All of the aluminum bronzes can be heat... [See More]

  • Specifications: ASTM / ASME; CDA; MIL-SPEC / QQS; SAE
  • Width / OD: 1 to 15
  • Type: Copper; Alloy
  • Length: 0.5000 to 16