Refractory / Reactive (UNS R) Metal Billets, Slabs, and Blooms
2 Results
5% Beryllium Aluminum -- 19516A
from Belmont Metals, Inc.
from Belmont Metals, Inc.
Aluminum Master Alloys. with Beryllium, Boron, Boron-Titanium, Chromium, Copper, Iron, Lithium , Magnesium, Manganese, Nickel, Silicon, Titanium, Zinc. Belmont Aluminum Master Alloys are alloying elements manufactured from Aluminum and are combined with a high percentages of one or more elements. [See More]
- Type: Aluminum; Refractory / Reactive
- Applications: Abrasion Resistant
67/33 Copper Zirconium -- 46710D
from Belmont Metals, Inc.
from Belmont Metals, Inc.
Copper Master Alloys. with: Beryllium, Boron, Cadmium, Chromium, Iron, Lithium, Magnesium, Manganese, Nickel, Phosphorous, Silicon, Tellurium, Titanium, Zinc, Zirconium. Belmont Copper Master Alloys are alloying elements manufactured from high purity Copper and is combined with a high percentages of... [See More]
- Type: Copper; Refractory / Reactive
- Applications: Increasing fluidity, hardness, color, and ductility