Copper, Brass or Bronze Alloy (UNS C) Metal Billets, Slabs, and Blooms

3 Results
Aluminum Bronze -- CDA: C95200
from Concast Metal Products Co.

Aluminum bronze is the highest strength standard copper based alloy. Concast produces C95400, C95500 and C95900 in standard sizes of rounds, tubes and rectangles. Aluminum in conjunction with iron and nickel in C95500 acts as a strengthener in these alloys. All of the aluminum bronzes can be heat... [See More]

  • Type: Copper; Alloy
  • Width / OD: 1 to 15
  • Specifications: ASTM / ASME; CDA; MIL-SPEC / QQS; SAE
  • Length: 0.5000 to 16
20% Magnesium Copper Alloy -- 4800A
from Belmont Metals, Inc.

Copper Master Alloys. with: Beryllium, Boron, Cadmium, Chromium, Iron, Lithium, Magnesium, Manganese, Nickel, Phosphorous, Silicon, Tellurium, Titanium, Zinc, Zirconium. Belmont Copper Master Alloys are alloying elements manufactured from high purity Copper and is combined with a high percentages of... [See More]

  • Type: Copper
  • Applications: Increasing fluidity, hardness, color, and ductility
C18000 Copper Chromium Nickel Silicon -- Shapes
from National Bronze & Metals Inc.

C18000 Copper Chromium Nickel Silicon RWMA Class III. Economical high strength, high conductivity copper base alloy. It is a heat treatable copper base alloy and its excellent properties are obtained largely through heat treatment. Its properties combine high hardness, strength and wear resistance... [See More]

  • Type: Copper; Pure, Unalloyed or Very Low Alloy Additions
  • Specifications: CDA; UNS; RWMA Class III
  • UNS Number: 18000
  • Applications: Wear resistant parts or tooling