Controller Gas Transmitters
from Conspec Controls Inc.
CONSPEC Controls Multi-Channel Controller is a microprocessor-based multi-analog input controller. The P2259/60 was designed to be an independent stand-alone controller but can integrate into any type of data acquisition system. The Controller can provide up to eight channels of remote monitoring... [See More]
- Features: Audible or Visual Alarms (optional feature); Controller; Data Logger; Interchangeable Probes; Sampling Pump (optional feature); Self Calibration; Temperature
- Number of Gases Monitored: Multi
- Sensor Technology: Catalytic; Electrochemical; Infrared; PID; Thermal Conductivity
- Measurement Type: %LEL or %LFL; %Volume; Trace
from Emerson Automation Solutions – Rosemount
The M2B single channel universal transmitter is designed for the most demanding, industrial applications that require a local, full-featured transmitter interface but do not require a character display. The Millennium II BASIC includes bright LED indicators for Power/Alarm/Fault conditions with an... [See More]
- Features: Audible or Visual Alarms; Controller; Hazardous Environment
- Number of Gases Monitored: Single; Multi
- Sensor Technology: Catalytic; Electrochemical; Infrared; Semiconductor
- Measurement Type: %LEL or %LFL; Trace
from Honeywell Analytics, Inc.
The Honeywell Analytics HA71 16 Channel Digital Gas Controller provides simultaneous display and alarm functions for up to 16 input variables. The HA71 can expand with up to ten additional HA71 units to provide up to 160 points of gas detection. A graphic LCD displays monitored data as trends, bar... [See More]
- Features: Audible or Visual Alarms; Controller
- Measurement Type: %LEL or %LFL; %Volume; Trace; Leakage
- Number of Gases Monitored: Multi
- Electrical Outputs: Current
from Conspec Controls Inc.
CONSPEC's Single Channel Controllers are single point monitoring and control processors, which are housed in a NEMA 4-4X weatherproof non-metallic enclosure and are designed to monitor and display any voltage or current input signal from any instrument, including CONSPEC's EZ-CAL Toxic and... [See More]
- Features: Audible or Visual Alarms (optional feature); Controller; Data Logger (optional feature); Interchangeable Probes (optional feature); Hazardous Environment (optional feature); Intrinsically Safe (optional feature); Sampling Pump (optional feature); Self Calibration
- Number of Gases Monitored: Single
- Sensor Technology: Catalytic; Electrochemical; Infrared; PID; Thermal Conductivity
- Measurement Type: %LEL or %LFL; %Volume; Trace
from Emerson Automation Solutions – Rosemount
The M22 dual channel universal transmitter has been engineered from the ground-up to include the innovative features that engineers and operators in the field demand, while providing rock solid day-to-day operation, even in the most extreme conditions. With the dual channel option you can cover more... [See More]
- Features: Audible or Visual Alarms; Controller; Data Logger; Hazardous Environment
- Number of Gases Monitored: Single; Multi
- Sensor Technology: Catalytic; Electrochemical; Infrared; Semiconductor
- Measurement Type: %LEL or %LFL; Trace