%Volume Gas Transmitters

37 Results
Flue Gas Oxygen Analyzer -- WDG 1200
from LAND

Using AMETEK ’s industry-proven zirconium oxide sensor technology, the WDG-1200/1210 range provides the world ’s first fully-integrated, standalone flue gas oxygen analyzers. The user interface is mounted onto the probe, lowering installation costs. [See More]

  • Measurement Type: %Volume
  • Number of Gases Monitored: Single
  • Sensor Technology: Infrared
  • Gas Types: Toxic; O2 (From 0 to 1 %, 0 to 25 %)
Toxic Gas Transmitter -- HLM-2000-TX
from Arjay Engineering

The HLM 2000-TX gas transmitter is a 4-20 mA loop powered transmitter for monitoring toxic gases at ppm concentrations and oxygen levels in %. The sensing elements are gas selective electrochemical technology. The electronics are mounted directly at the sensor for ease of calibration and... [See More]

  • Measurement Type: %Volume; Trace
  • Gas Types: Toxic; Combustible; NH3 (0-100ppm); CO (0-500ppm); Cl2 (0-10ppm); HCl (0-10ppm); H2S (0-100ppm); NO (0-100ppm); NO2 (0-20pm); O2 (0-30%); SO2 (0-50ppm)
  • Number of Gases Monitored: Multi
  • Electrical Outputs: Current
Gas Detection Transmitter -- Model SA-200
from Safeguard Analytics

Model SA-200 is an advanced single gas sensor transmitter designed for use with Safeguard Analytics complete range of Model SA2 "smart sensor modules". A diffusion based sensor, with the gas type and sensitivity range determined by installing an application-specific Model SA2 Smart Sensor module. [See More]

  • Measurement Type: %LEL or %LFL; %Volume; Trace; Leakage
  • Number of Gases Monitored: Single
  • Sensor Technology: Diffusion
  • Gas Types: NH3 (optional feature); Br2 (optional feature); CO (optional feature); Cl2 (optional feature); ClO2 (optional feature); H2 (optional feature); HCl (optional feature); HCN (optional feature); H2S (optional feature); NO (optional feature); NO2 (optional feature); O3 (optional feature); PH3 (optional feature); SO2 (optional feature)
Gas Monitor -- General Monitors S5000
from MSA Safety

The General Monitors S5000 Gas Monitor is the ultimate gas detector for extreme environments needing to detect oxygen, toxic and combustible gases. It operates over a wide temperature range using a variety of gas sensing technologies. XCell ® gas sensors with TruCal ® technology extends... [See More]

  • Measurement Type: %LEL or %LFL; %Volume; Trace
  • Number of Gases Monitored: Single; Multi
  • Sensor Technology: Catalytic; Electrochemical; Infrared; Semiconductor
  • Gas Types: Toxic; Combustible; NH3 (0-100 ppm, 0-1000 ppm); CO2 (0-2000, 0-5000, 0-10000, 0-30000, 0-50000 ppm); CO (0-100, 0-500, 0-1000 ppm); Cl2 (0-5, 0-10. 0-20 ppm); Hydrocarbons (0-100% LEL); H2 (0-1000 ppm); HCl (0-50ppm); H2S (0-10, 0-20, 0-50, 0-100, 0-500 ppm); NO (0-100ppm); NO2 (0-10 ppm); O2 (0-25 %); SO2 (0-25 ppm, 0-100 ppm)
Galvanic Fuel Cell Oxygen Transmitter and Analyzer -- oxy.IQ
from Panametrics

Panametrics ’ oxy.IQ contains a built-in microprocessor and is designed to easily fit into any installation site. The oxygen analyzer serves both general purpose and hazardous areas with an intuitive interface for easy programming. Applications. An oxygen transmitter for use in: Glove box... [See More]

  • Measurement Type: %Volume; Trace; Leakage
  • Number of Gases Monitored: Single
  • Sensor Technology: Electrochemical
  • Gas Types: O2 (0-10 ppm to 0-50%)
Toxic Gas/Oxygen Transmitter -- EC-Gold
from Arjay Engineering

The EC-Gold gas transmitter is part of the Arjay series of gas. detection instruments. This employs electro-. chemical sensors to target toxic gas or oxygen. concentrations in ambient air. The unique design. and flexible interface allows this transmitter to. be used with any of the Arjay controllers... [See More]

  • Measurement Type: %Volume; Trace
  • Gas Types: Toxic; Combustible; NH3 (0-100ppm); CO (0-500ppm); Cl2 (0-10ppm); Refrigerants; H2S (0-100ppm); NO2 (0-20ppm); O2 (0-30%)
  • Number of Gases Monitored: Multi
  • Electrical Outputs: Current
Gas Detector -- Model SA-220
from Safeguard Analytics

Model SA-220 is an advanced single or dual gas detection transmitter designed for use with Safeguard Analytics ’ complete range of Model SA2 “smart sensor modules ”. A diffusion-based detector, with the gas type and sensitivity range determined by installing an application-specific... [See More]

  • Measurement Type: %LEL or %LFL; %Volume; Trace; Leakage
  • Number of Gases Monitored: Single; Multi
  • Sensor Technology: Diffusion
  • Gas Types: Toxic; Combustible (Oxygen Deficiency, VOCs, Refrigerants)
Gas Monitor -- TG5000
from MSA Safety

MSA's TG5000 Gas Monitor provides a safe, reliable and effective solution for the detection of combustible and toxic gases and oxygen deficiency. The TG5000 includes a 95dB audible alarm with horn silence control, LED strobe, and a helpful Bluetooth® interface that connects with MSA's X/S Connect... [See More]

  • Measurement Type: %LEL or %LFL; %Volume; Trace
  • Number of Gases Monitored: Single; Multi
  • Sensor Technology: Catalytic; Electrochemical; Infrared
  • Gas Types: Toxic; Combustible; NH3 (0-100, 0-1000 ppm); CO2 (0-2, 0-5% Vol); CO (0-100, 0-500 ppm); Cl2 (0-5, 0-10, 0-20 ppm); ClO2; Hydrocarbons (0-100% LEL); H2 (0-1000 ppm); HCl (0-50 ppm); HCN (0-50 ppm); HF (0-10 ppm); H2S (0-10, 0-50, 0-100 ppm); NO2 (0-10 ppm); O2 (0-25%); SO2 (0-25 ppm)
Thermal Conductivity Binary Gas Analyzer -- XMTCpro
from Panametrics

The new XMTCpro is a compact, rugged, online thermal conductivity transmitter that measures the concentration of binary gas mixtures including hydrogen, carbon dioxide, methane, helium and many others. Featuring real-time error detection and enhanced signal measurement for fastest response, the... [See More]

  • Measurement Type: %Volume
  • Number of Gases Monitored: Multi
  • Sensor Technology: Thermal Conductivity
  • Gas Types: CO2; H2; O2; SO2 (He, N2, Ar)
Gas Monitor -- ULTIMA® X5000
from MSA Safety

The ULTIMA ® X5000 Gas Monitor is the future of gas detection for oxygen, toxic and combustible gases. MSA XCell ® gas sensors with TruCal ® technology offer calibration cycles up to 24 months (local calibration respected). The gas transmitter's advanced, multi-lingual OLED display is... [See More]

  • Measurement Type: %LEL or %LFL; %Volume; Trace
  • Number of Gases Monitored: Single; Multi
  • Sensor Technology: Catalytic; Electrochemical; Infrared
  • Gas Types: Toxic; Combustible; NH3 (0-100 ppm, 0-1000 ppm); CO2 (0-2%, 0-5% Vol); CO (0-100, 0-500, 0-1000 ppm); Cl2 (0-5, 0-10. 0-20 ppm); Hydrocarbons (0-100% LEL); H2 (0-1000 ppm); HCl (0-50ppm); H2S (0-10, 0-50, 0-100 ppm); NO (0-100ppm); NO2 (0-10 ppm); O2 (0-25%); SO2 (0-25 ppm, 0-100 ppm)
Open Path Gas Detector -- Senscient ELDS™
from MSA Safety

Senscient open path gas detector ensures best in class false alarm rejection. The Senscient ELDS laser-based open path gas detector is available for a wide range of toxic and flammable gases. The Senscient ELDS uses 'SimuGas' self-testing to eliminate employees entering hazardous areas for gas... [See More]

  • Measurement Type: %Volume
  • Number of Gases Monitored: Single; Multi (optional feature)
  • Sensor Technology: Enhanced Laser Diode Spectroscopy
  • Gas Types: Toxic; NH3; CO2; HCl; HF; H2S
Compact Oxygen Transmitter - Ntron SenzTx -- SenzTX
from Process Sensing Technologies USA

The SenzTx is a compact and robust O2 transmitter that utilises zirconia or electrochemical technology to give a reliable measurement of oxygen concentration. The zirconia sensor offers fast response time and a long service life with virtually no drift, whilst the electrochemical sensor allows... [See More]

  • Measurement Type: %Volume; Trace
  • Features: Self Calibration
  • Sensor Technology: Electrochemical; Zirconia (ZR), Electrochemical (EC)
  • Operating Humidity: 0 to ?
Eight Channel Gas Controller -- P2260
from Conspec Controls Inc.

CONSPEC Controls Multi-Channel Controller is a microprocessor-based multi-analog input controller. The P2259/60 was designed to be an independent stand-alone controller but can integrate into any type of data acquisition system. The Controller can provide up to eight channels of remote monitoring... [See More]

  • Measurement Type: %LEL or %LFL; %Volume; Trace
  • Number of Gases Monitored: Multi
  • Sensor Technology: Catalytic; Electrochemical; Infrared; PID; Thermal Conductivity
  • Gas Types: Combustible; Aerosols; NH3; AsH3; Br2; CO2; CO; Cl2; ClO2; B2H6; F; GeH4; Refrigerants; Hydrocarbons; H2; HCl; HCN; HF; H2Se; H2S; NO; NO2; O2; O3; PH3; SiH4; SO2; SF6
CH Transmitter -- CH-Trans
from Roscid Technologies

The Model CH-Trans is simple, accurate and. very simple to use in measuring the % levels of hydro carbons. three wire hydrocarbon transmitter. The Model CH-Trans is simple, accurate and very simple to use in measuring the % levels of hydro carbons. One User specific measuring range. The unit offers... [See More]

  • Measurement Type: %Volume
  • Number of Gases Monitored: Multi
  • Sensor Technology: Infrared
  • Gas Types: Combustible; Hydrocarbons (0-100%)
Explosion-Proof Transmitter -- 7013276-2
from Sensidyne, LP

Labor-saving is how major users describe the SensAlert. ® Universal Transmitter. Introduced three years ago,. it uses advanced components and rigorous ergonomic design, to significantly improve reliability and reduce. maintenance. The Sensidyne family of Universal 4-20 mA transmitters includes... [See More]

  • Measurement Type: %LEL or %LFL; %Volume; Trace
  • Gas Types: Toxic; Combustible
  • Number of Gases Monitored: Multi
  • Electrical Outputs: Current
Apex Gas Transmitter and Sensor
from Honeywell Analytics, Inc.

Highest performance fixed flammable and toxic gas detector with a choice of communication outputs, accessories and installation flexibility. Apex takes the best elements of gas detection design and combining them into one unit. Apex provides the highest performance, installation flexibility, a wide... [See More]

  • Measurement Type: %LEL or %LFL; %Volume; Trace
  • Number of Gases Monitored: Multi
  • Sensor Technology: Catalytic; Electrochemical
  • Gas Types: Toxic; Combustible; NH3 (0-50 PPM / 0-1000 PPM); AsH3 (0-0.2 PPM); Br2 (0-0.4 PPM); CO (0-100 PPM / 0-500 PPM); Cl2 (0-2 PPM / 0-15 PPM); ClO2 (0-0.4 PPM); B2H6 (0-0.4 PPM); F (0-4 PPM); GeH4 (0-0.8 PPM); Hydrocarbons (0-100% LEL); H2 (0-1000 PPM); HCl (0-20 PPM); HCN (0-20 PPM); HF (0-12 PPM); H2S (0-15 PPM / 0-100 PPM); NO (0-100 PPM); NO2 (0-12 PPM); O2 (0-21 % v/v); O3 (0-4 PPM); PH3 (0-1.2 PPM); SiH4 (0-20 PPM); SO2 (0-8 PPM / 0-50 PPM) (Many other toxic gases- see datasheet)
High Temperature Oxygen Analyzer -- 5081FG
from Emerson Automation Solutions – Rosemount

Traditional in situ oxygen flue gas analyzers utilize zirconium oxide sensors to measure excess oxygen in process flue gas. These zirconium oxide sensors use a principle of operation based on the Nernst equation. This principle requires that the sensor cell be maintained at a high operating... [See More]

  • Measurement Type: %Volume
  • Number of Gases Monitored: Single
  • Sensor Technology: Zirconium Oxide Sensing Element
  • Gas Types: Combustible; O2 (0-25%)
Oxygen Transmitter -- OxyTrans
from Edgetech Instruments Inc.

4-20 mA Loop Powered Two Wire Oxygen Transmitter. The Edgetech Instruments Model OxyTrans is an easy to use, accurate and economical way to measure Oxygen at trace and % levels. A simple display and one point calibration allows for a quick start of the instrument. Measuring Range. The unit will... [See More]

  • Measurement Type: %Volume; Trace
  • Number of Gases Monitored: Single
  • Sensor Technology: Electrochemical; Special Fuel Cell
  • Gas Types: Combustible; O2 (0-10000 ppm or 0-25%)
Infiniti® Gas Transmitter -- U9500
from Det-Tronics

The U9500 Infiniti transmitters are used with gas sensors and provide an on-board LCD display, non-intrusive calibration, and exceptional diagnostics. Models are globally-approved and explosion-proof. They are completely compatible with the full range of Det-Tronics catalytic combustible, infrared,... [See More]

  • Measurement Type: %LEL or %LFL; %Volume; Trace
  • Number of Gases Monitored: Multi
  • Sensor Technology: Catalytic; Electrochemical; Infrared
  • Gas Types: Toxic; Combustible; NH3 (0-100ppm); CO (0-100 ppm0-500 ppm0-1000 ppm); Cl2 (0-10ppm); Hydrocarbons (0-100% LFL); H2S (0-20 ppm; 0-50 ppm; 0-100 ppm); O2 (0-25%); SO2 (0-20 ppm; 0-100 ppm)
100% CO2 Sensor 10000ppm -- CM1106H-NS
from Cubic Sensor and Instrument Co.,Ltd.

DESCRIPTION. Infrared carbon dioxide CO2 sensor CM1106H-NS can be used to detect CO2 concentration of indoor air by adopting advanced non-dispersive infrared technology (NDIR). It is widely used in ventilation system, air conditioner, air purifier, IAQ monitor, agriculture, plant cultivation and... [See More]

  • Measurement Type: %LEL or %LFL (optional feature); %Volume
  • Number of Gases Monitored: Single
  • Sensor Technology: Infrared
  • Gas Types: (0-1000ppm)
Single Channel Gas Controller -- P2065
from Conspec Controls Inc.

CONSPEC's Single Channel Controllers are single point monitoring and control processors, which are housed in a NEMA 4-4X weatherproof non-metallic enclosure and are designed to monitor and display any voltage or current input signal from any instrument, including CONSPEC's EZ-CAL Toxic and... [See More]

  • Measurement Type: %LEL or %LFL; %Volume; Trace
  • Number of Gases Monitored: Single
  • Sensor Technology: Catalytic; Electrochemical; Infrared; PID; Thermal Conductivity
  • Gas Types: Toxic; Combustible; Aerosols; NH3 (0-50, 100, 200, 500ppm); AsH3; Br2 (0-10ppm); CO2 (0-2000ppm, 10000ppm 0-2%, 0-5%, 0-100%); CO (0-50, 100, 200, 500, 1000, 10000, 50000); Cl2 (0-10, 20ppm); ClO2 (0-5 ppm); B2H6; F; GeH4; Refrigerants; Hydrocarbons (0-100% LEL or 0-100% Vol.); H2 (0-2000, 10,000ppm 0-4%); HCl (0-25, 100, 150ppm); HCN; HF; H2Se; H2S (0-25, 50, 100, 200ppm); NO (0-50, 100ppm); NO2 (0-20ppm); O2 (0-25, 100%); O3 (0-2, 5ppm); PH3; SiH4; SO2 (0-10, 100, 1000, 2000ppm); SF6
CO2 Analyzer -- CO2Tracer
from Roscid Technologies

The Model CO2Tracer is simple, accurate and very economic measurement of CO2 levels. One User specific measuring range. The unit is offered in three different ranges: 0 -500ppm, 0-5%, 0-25%. Sensor. The CO2Tracer uses a special infrared cell to measure the CO2 concentration. The sensor meets the... [See More]

  • Measurement Type: %Volume; Trace
  • Number of Gases Monitored: Single
  • Sensor Technology: Infrared
  • Gas Types: CO2 (0-500ppm 0-25%)
Heavy Duty Universal Transmitter -- 7013183-2
from Sensidyne, LP

Labor-saving is how major users describe the SensAlert. ® Universal Transmitter. Introduced three years ago,. it uses advanced components and rigorous ergonomic design, to significantly improve reliability and reduce. maintenance. The Sensidyne family of Universal 4-20 mA transmitters includes... [See More]

  • Measurement Type: %LEL or %LFL; %Volume; Trace
  • Gas Types: Toxic; Combustible
  • Number of Gases Monitored: Multi
  • Electrical Outputs: Current
Digital Gas Controller -- HA71
from Honeywell Analytics, Inc.

The Honeywell Analytics HA71 16 Channel Digital Gas Controller provides simultaneous display and alarm functions for up to 16 input variables. The HA71 can expand with up to ten additional HA71 units to provide up to 160 points of gas detection. A graphic LCD displays monitored data as trends, bar... [See More]

  • Measurement Type: %LEL or %LFL; %Volume; Trace; Leakage
  • Electrical Outputs: Current
  • Number of Gases Monitored: Multi
  • Display: Digital
In Situ Oxygen Analyzer -- 6888
from Emerson Automation Solutions – Rosemount

Rosemount Analytical is the leader in oxygen flue gas analyzer technology. The 6888 continues the tradition of integrating an oxygen probe and field electronics into a single, compact package. The probe inserts directly into a flue gas duct to measure oxygen in combustion processes. No sampling... [See More]

  • Measurement Type: %Volume
  • Number of Gases Monitored: Single
  • Sensor Technology: Zirconium Oxide Sensing Element
  • Gas Types: Combustible; O2 (0-10% to 0-50%)
Portable Oxygen Transmitter -- OxyTran-PSS
from Edgetech Instruments Inc.

The Edgetech Instruments Model OxyTrans-PSS is a portable oxygen transmitter that is fast responding, accurate and is capable of measuring oxygen at trace or percent levels. The OxyTrans-PSS has the capability of measuring oxygen between 0 - 10,000 ppm or 0-25 % and offers ease of operation with a... [See More]

  • Measurement Type: %Volume; Trace
  • Number of Gases Monitored: Single
  • Sensor Technology: Electrochemical; Micro-Fuel Cell
  • Gas Types: O2 (0-10000 ppm or 0-25%)
Toxic Gas Detector -- GT3000
from Det-Tronics

The Det-Tronics GT3000 line of electrochemical fixed-point toxic-gas detectors provides continuous monitoring of the atmosphere for potentially hazardous toxic gas leaks or oxygen depletion. The GT3000 family currently includes sensors that detect each of the following gases (additional gases added... [See More]

  • Measurement Type: %Volume; Trace
  • Number of Gases Monitored: Multi
  • Sensor Technology: Electrochemical
  • Gas Types: Toxic; NH3 (0-100ppm); CO (0-500ppm); Cl2 (0-10ppm); H2S (0-50 ppm; 0-100 ppm); O2 (0-25%); SO2 (0-20 ppm)
CO2 Gas Sensor-Humidity & Temp (RH&T) Sensor With Dual Beam -- CM1107
from Cubic Sensor and Instrument Co.,Ltd.

DESCRIPTION. Dual beam with better accuracy and high stability NDIR CO2 sensor module CM1107 is mainly used to detect CO2 concentration by adopting non-dispersive infrared (NDIR) technology. It is widely used for home HVAC system, HVAC controller, air conditioner, agricultural cultivation, food... [See More]

  • Measurement Type: %LEL or %LFL (optional feature); %Volume
  • Number of Gases Monitored: Single
  • Sensor Technology: Infrared
  • Gas Types: CO2 (0-5000ppm)
Sixteen Channel Gas Controller -- P2260-16
from Conspec Controls Inc.

CONSPEC Controls Multi-Channel Controller is a microprocessor-based multi-analog input controller. The P2260 was designed to be an independent stand-alone controller but can integrate into any type of data acquisition system. The Controller can provide up to sixteen channels of remote monitoring and... [See More]

  • Measurement Type: %LEL or %LFL; %Volume; Trace
  • Number of Gases Monitored: Multi
  • Sensor Technology: Catalytic; Electrochemical; Infrared; PID; Thermal Conductivity
  • Gas Types: Combustible; Aerosols; NH3; AsH3; Br2; CO2; CO; Cl2; ClO2; B2H6; F; GeH4; Refrigerants; Hydrocarbons; H2; HCl; HCN; HF; H2Se; H2S; NO; NO2; O2; O3; PH3; SiH4; SO2; SF6
M-Oxygen Transmitter -- O2Tracer-M
from Roscid Technologies

The Model O2Tracer-M is simple to use, accurate and very economical. Features. Oxygen Transmitter with a display. 4 – 20 mA Loop Powered two wire. Two Wire Process Oxygen analyzer. Calibration : performed at Ambient O2. Accuracy : +/- 2% FSD T= const. +/- 5% FSD 0 >T >50 °C. Response... [See More]

  • Measurement Type: %Volume
  • Number of Gases Monitored: Single
  • Sensor Technology: Electrochemical
  • Gas Types: Combustible; O2 (0-25%)
NEMA 4X Universal 4-20mA Transmitter -- 7013182-1
from Sensidyne, LP

Labor-saving is how major users describe the SensAlert. ® Universal Transmitter. Introduced three years ago,. it uses advanced components and rigorous ergonomic design, to significantly improve reliability and reduce. maintenance. The Sensidyne family of Universal 4-20 mA transmitters includes... [See More]

  • Measurement Type: %LEL or %LFL; %Volume; Trace
  • Gas Types: Toxic; Combustible
  • Number of Gases Monitored: Multi
  • Electrical Outputs: Current
Oxygen and Combustibles Transmitter -- OCX 8800
from Emerson Automation Solutions – Rosemount

The OCX 8800 with its rugged design, stable sensor, electronics and software package, is the most dependable oxygen/combustibles transmitter on the market. The time-tested and world renowned zirconium oxide sensor is the basis for the oxygen measurement. This, coupled with the new combustibles... [See More]

  • Measurement Type: %Volume
  • Number of Gases Monitored: Single
  • Sensor Technology: Zirconium Oxide Sensing Element
  • Gas Types: Combustible; O2 (0-1% to 0-40%)
CO2 Sensor-Air Quality Gas Sensor 0-5000ppm -- CM1106SL-N
from Cubic Sensor and Instrument Co.,Ltd.

DESCRIPTION. CM1106SL-N is super low power consumption, high performance NDIR CO2 sensor, which can be used to detect CO2 concentration of indoor air by adopting advanced non-dispersive infrared (NDIR) technology. It is ideally suited for battery power device applied in HVAC industry and greenhouse,... [See More]

  • Measurement Type: %LEL or %LFL (optional feature); %Volume
  • Number of Gases Monitored: Single
  • Sensor Technology: Infrared
  • Gas Types: CO2 (0-5000ppm)
OEM Oxygen Analyzer -- OxyTrans LC OEM
from Roscid Technologies

4 – 20 mA Loop Powered two wire Oxygen Transmitter. Two Wire Process Oxygen analyzer. The Model OxyTrans LC is simple, accurate and economic measurement of Oxygen at trace (ppm) levels and % levels. Four User Specific Measuring Range Offered. The OxyTrans LC is offered in 4 different measuring... [See More]

  • Measurement Type: %Volume; Trace
  • Number of Gases Monitored: Single
  • Sensor Technology: Electrochemical
  • Gas Types: Combustible; O2 (0-10000 ppm 0-25%)
SensAlert Plus 2-Wire GP Transmitter -- 820-0201-01
from Sensidyne, LP

Smart Sensor Technology enables SensAlertPlus to automatically recognize and configure to the gas type and range of the sensor, using the latest calibration data. The Predictive Sensor Failure (PSF) function provides warning of approaching sensor end-of-life. Non-volatile memory stores calibration... [See More]

  • Measurement Type: %LEL or %LFL; %Volume; Trace
  • Number of Gases Monitored: Multi
  • Sensor Technology: Catalytic; Electrochemical; Infrared
  • Gas Types: Toxic; Combustible; CO2 (0-5%Volume); CO (0-500ppm); Cl2 (0-10ppm); Hydrocarbons (0-100%LEL); H2 (0-1000ppm); HCl (0-20); HCN (0-20ppm); HF (0-20); H2S (0-100ppm); O2 (0-25%Volume); SO2 (0-20ppm)
Oxymitter™ 4000 In Situ Oxygen Transmitter
from Emerson Automation Solutions – Rosemount

Emerson is the leader in oxygen flue gas analyzer technology. Our Hagan in situ, zirconium oxide oxygen analyzers have long been established as industry standards. We've combined our Hagan expertise with the latest Rosemount Analytical transmitter technology to create a truly revolutionary package;... [See More]

  • Measurement Type: %Volume
  • Number of Gases Monitored: Single
  • Sensor Technology: Zirconium Oxide Sensing Element
  • Gas Types: Combustible; O2 (0-10% to 0-40%)
Infrared Carbon Dioxide Transmitter/Handheld -- CRH Series
from Cubic Sensor and Instrument Co.,Ltd.

CRH series infrared carbon dioxide transmitter is used in online monitoring and to display the carbon dioxide concentration in the air, and to transmit the signal to the control center. It has high precision, long service life, good stability, and high cost performance. [See More]

  • Measurement Type: %Volume; Trace
  • Number of Gases Monitored: Single
  • Sensor Technology: Infrared
  • Gas Types: CO2 (0-5000ppm up to 0-20% vol)