Fluorine (F) Gas Transmitters

5 Results
Eight Channel Gas Controller -- P2260
from Conspec Controls Inc.

CONSPEC Controls Multi-Channel Controller is a microprocessor-based multi-analog input controller. The P2259/60 was designed to be an independent stand-alone controller but can integrate into any type of data acquisition system. The Controller can provide up to eight channels of remote monitoring... [See More]

  • Gas Types: Combustible; Aerosols; NH3; AsH3; Br2; CO2; CO; Cl2; ClO2; B2H6; F; GeH4; Refrigerants; Hydrocarbons; H2; HCl; HCN; HF; H2Se; H2S; NO; NO2; O2; O3; PH3; SiH4; SO2; SF6
  • Number of Gases Monitored: Multi
  • Sensor Technology: Catalytic; Electrochemical; Infrared; PID; Thermal Conductivity
  • Measurement Type: %LEL or %LFL; %Volume; Trace
Sensor Transmitter -- GDS-49
from Global Detection Systems Corp.

The GDS-49 is a two-wire loop-powered 4-20mA sensor transmitter designed to detect a wide range of toxic gases at ppm levels. The current loop output is compatible with the C1 Protector, C2 Protector, C2 Quad Protector or C64 Protector Controllers, the GASMAX II or GASMAX CX gas monitors or any... [See More]

  • Gas Types: Toxic; Combustible; NH3 (0-100 ppm); AsH3 (0-1 ppm); CO (0-300/1000 ppm); Cl2 (0-5/50 ppm); ClO2 (0-1 ppm); F (0-1 ppm); H2 (0-2000 ppm); HCl (0-30 ppm); HCN (0-50 ppm); HF (0-10 ppm); H2S (0-50/100 ppm); NO (0-100/500 ppm); NO2 (0-5/50 ppm); O2 (0-25%); O3 (0-1 ppm); SiH4 (0-50 ppm); SO2 (0-20/100 ppm) (COCI2 0-1ppm N2H4 0-1ppm TBM 0-14ppm)
  • Number of Gases Monitored: Multi
  • Sensor Technology: Electrochemical
  • Measurement Type: %LEL or %LFL (optional feature); Trace (optional feature)
Apex Gas Transmitter and Sensor
from Honeywell Analytics, Inc.

Highest performance fixed flammable and toxic gas detector with a choice of communication outputs, accessories and installation flexibility. Apex takes the best elements of gas detection design and combining them into one unit. Apex provides the highest performance, installation flexibility, a wide... [See More]

  • Gas Types: Toxic; Combustible; NH3 (0-50 PPM / 0-1000 PPM); AsH3 (0-0.2 PPM); Br2 (0-0.4 PPM); CO (0-100 PPM / 0-500 PPM); Cl2 (0-2 PPM / 0-15 PPM); ClO2 (0-0.4 PPM); B2H6 (0-0.4 PPM); F (0-4 PPM); GeH4 (0-0.8 PPM); Hydrocarbons (0-100% LEL); H2 (0-1000 PPM); HCl (0-20 PPM); HCN (0-20 PPM); HF (0-12 PPM); H2S (0-15 PPM / 0-100 PPM); NO (0-100 PPM); NO2 (0-12 PPM); O2 (0-21 % v/v); O3 (0-4 PPM); PH3 (0-1.2 PPM); SiH4 (0-20 PPM); SO2 (0-8 PPM / 0-50 PPM) (Many other toxic gases- see datasheet)
  • Number of Gases Monitored: Multi
  • Sensor Technology: Catalytic; Electrochemical
  • Measurement Type: %LEL or %LFL; %Volume; Trace
Single Channel Gas Controller -- P2065
from Conspec Controls Inc.

CONSPEC's Single Channel Controllers are single point monitoring and control processors, which are housed in a NEMA 4-4X weatherproof non-metallic enclosure and are designed to monitor and display any voltage or current input signal from any instrument, including CONSPEC's EZ-CAL Toxic and... [See More]

  • Gas Types: Toxic; Combustible; Aerosols; NH3 (0-50, 100, 200, 500ppm); AsH3; Br2 (0-10ppm); CO2 (0-2000ppm, 10000ppm 0-2%, 0-5%, 0-100%); CO (0-50, 100, 200, 500, 1000, 10000, 50000); Cl2 (0-10, 20ppm); ClO2 (0-5 ppm); B2H6; F; GeH4; Refrigerants; Hydrocarbons (0-100% LEL or 0-100% Vol.); H2 (0-2000, 10,000ppm 0-4%); HCl (0-25, 100, 150ppm); HCN; HF; H2Se; H2S (0-25, 50, 100, 200ppm); NO (0-50, 100ppm); NO2 (0-20ppm); O2 (0-25, 100%); O3 (0-2, 5ppm); PH3; SiH4; SO2 (0-10, 100, 1000, 2000ppm); SF6
  • Number of Gases Monitored: Single
  • Sensor Technology: Catalytic; Electrochemical; Infrared; PID; Thermal Conductivity
  • Measurement Type: %LEL or %LFL; %Volume; Trace
Sixteen Channel Gas Controller -- P2260-16
from Conspec Controls Inc.

CONSPEC Controls Multi-Channel Controller is a microprocessor-based multi-analog input controller. The P2260 was designed to be an independent stand-alone controller but can integrate into any type of data acquisition system. The Controller can provide up to sixteen channels of remote monitoring and... [See More]

  • Gas Types: Combustible; Aerosols; NH3; AsH3; Br2; CO2; CO; Cl2; ClO2; B2H6; F; GeH4; Refrigerants; Hydrocarbons; H2; HCl; HCN; HF; H2Se; H2S; NO; NO2; O2; O3; PH3; SiH4; SO2; SF6
  • Number of Gases Monitored: Multi
  • Sensor Technology: Catalytic; Electrochemical; Infrared; PID; Thermal Conductivity
  • Measurement Type: %LEL or %LFL; %Volume; Trace