Nitric Oxide (NO) Gas Transmitters
from LAND
Developed based on AMETEK Land ’s decades of experience in carbon monoxide monitoring solutions, the Model 9100 provides the direct, continuous, cross-stack CO measurement and fast-response coverage essential to efficient combustion control in boilers. [See More]
- Gas Types: Toxic; CO (0 - 150 up to 0-2500 mg/m3 (0 – 120 up to 0 – 2000 ppm)); NO (0 - 200 up to 1500 mg/m3(0 – 150 up to 0 – 1100 ppm)); NO2 (0-200 ppm); O2 (0 - 12% up to 0 - 25%)
- Number of Gases Monitored: Multi
- Sensor Technology: Infrared
- Measurement Type: %LEL or %LFL; Trace
from MSA Safety
The General Monitors S5000 Gas Monitor is the ultimate gas detector for extreme environments needing to detect oxygen, toxic and combustible gases. It operates over a wide temperature range using a variety of gas sensing technologies. XCell ® gas sensors with TruCal ® technology extends... [See More]
- Gas Types: Toxic; Combustible; NH3 (0-100 ppm, 0-1000 ppm); CO2 (0-2000, 0-5000, 0-10000, 0-30000, 0-50000 ppm); CO (0-100, 0-500, 0-1000 ppm); Cl2 (0-5, 0-10. 0-20 ppm); Hydrocarbons (0-100% LEL); H2 (0-1000 ppm); HCl (0-50ppm); H2S (0-10, 0-20, 0-50, 0-100, 0-500 ppm); NO (0-100ppm); NO2 (0-10 ppm); O2 (0-25 %); SO2 (0-25 ppm, 0-100 ppm)
- Number of Gases Monitored: Single; Multi
- Sensor Technology: Catalytic; Electrochemical; Infrared; Semiconductor
- Measurement Type: %LEL or %LFL; %Volume; Trace
from Arjay Engineering
The HLM 2000-TX gas transmitter is a 4-20 mA loop powered transmitter for monitoring toxic gases at ppm concentrations and oxygen levels in %. The sensing elements are gas selective electrochemical technology. The electronics are mounted directly at the sensor for ease of calibration and... [See More]
- Gas Types: Toxic; Combustible; NH3 (0-100ppm); CO (0-500ppm); Cl2 (0-10ppm); HCl (0-10ppm); H2S (0-100ppm); NO (0-100ppm); NO2 (0-20pm); O2 (0-30%); SO2 (0-50ppm)
- Measurement Type: %Volume; Trace
- Number of Gases Monitored: Multi
- Electrical Outputs: Current
from MSA Safety
The ULTIMA ® X5000 Gas Monitor is the future of gas detection for oxygen, toxic and combustible gases. MSA XCell ® gas sensors with TruCal ® technology offer calibration cycles up to 24 months (local calibration respected). The gas transmitter's advanced, multi-lingual OLED display is... [See More]
- Gas Types: Toxic; Combustible; NH3 (0-100 ppm, 0-1000 ppm); CO2 (0-2%, 0-5% Vol); CO (0-100, 0-500, 0-1000 ppm); Cl2 (0-5, 0-10. 0-20 ppm); Hydrocarbons (0-100% LEL); H2 (0-1000 ppm); HCl (0-50ppm); H2S (0-10, 0-50, 0-100 ppm); NO (0-100ppm); NO2 (0-10 ppm); O2 (0-25%); SO2 (0-25 ppm, 0-100 ppm)
- Number of Gases Monitored: Single; Multi
- Sensor Technology: Catalytic; Electrochemical; Infrared
- Measurement Type: %LEL or %LFL; %Volume; Trace
from ENMET Corporation
P/N 10017-1750, EX-5175 Explosionproof Sensor/Transmitter, NO. The EX-5175 Series Sensor/Transmitters utilize electrochemical type cells to detect the target gas. These cells consist of electrodes, electrolyte and an air/liquid separation barrier. Gas molecules enter the cell and, as a result of an... [See More]
- Gas Types: NO
- Electrical Outputs: Current
- Sensor Technology: Electrochemical
- Display: Digital
from Conspec Controls Inc.
CONSPEC Controls Multi-Channel Controller is a microprocessor-based multi-analog input controller. The P2259/60 was designed to be an independent stand-alone controller but can integrate into any type of data acquisition system. The Controller can provide up to eight channels of remote monitoring... [See More]
- Gas Types: Combustible; Aerosols; NH3; AsH3; Br2; CO2; CO; Cl2; ClO2; B2H6; F; GeH4; Refrigerants; Hydrocarbons; H2; HCl; HCN; HF; H2Se; H2S; NO; NO2; O2; O3; PH3; SiH4; SO2; SF6
- Number of Gases Monitored: Multi
- Sensor Technology: Catalytic; Electrochemical; Infrared; PID; Thermal Conductivity
- Measurement Type: %LEL or %LFL; %Volume; Trace
from Vaisala
Sensor measuring up to four most common gaseous pollutants. Cost-effective, air quality and meteorological data solution AQT410 measures up to four most common gaseous pollutants such as nitrogen dioxide (NO2), sulphur dioxide (SO2), carbon monoxide (CO), and ozone (O3). Features •... [See More]
- Gas Types: CO (0 - 10 000 ppb); H2S (0 - 2000 ppb); NO (0 - 2000 ppb); NO2 (0 - 2000 ppb); O3 (0 - 2000 ppb); SO2 (0 - 2000 ppb)
- Number of Gases Monitored: Multi
- Sensor Technology: Electrochemical
- Measurement Type: Trace
from Honeywell Analytics, Inc.
Highest performance fixed flammable and toxic gas detector with a choice of communication outputs, accessories and installation flexibility. Apex takes the best elements of gas detection design and combining them into one unit. Apex provides the highest performance, installation flexibility, a wide... [See More]
- Gas Types: Toxic; Combustible; NH3 (0-50 PPM / 0-1000 PPM); AsH3 (0-0.2 PPM); Br2 (0-0.4 PPM); CO (0-100 PPM / 0-500 PPM); Cl2 (0-2 PPM / 0-15 PPM); ClO2 (0-0.4 PPM); B2H6 (0-0.4 PPM); F (0-4 PPM); GeH4 (0-0.8 PPM); Hydrocarbons (0-100% LEL); H2 (0-1000 PPM); HCl (0-20 PPM); HCN (0-20 PPM); HF (0-12 PPM); H2S (0-15 PPM / 0-100 PPM); NO (0-100 PPM); NO2 (0-12 PPM); O2 (0-21 % v/v); O3 (0-4 PPM); PH3 (0-1.2 PPM); SiH4 (0-20 PPM); SO2 (0-8 PPM / 0-50 PPM) (Many other toxic gases- see datasheet)
- Number of Gases Monitored: Multi
- Sensor Technology: Catalytic; Electrochemical
- Measurement Type: %LEL or %LFL; %Volume; Trace
from Global Detection Systems Corp.
The GDS-49 is a two-wire loop-powered 4-20mA sensor transmitter designed to detect a wide range of toxic gases at ppm levels. The current loop output is compatible with the C1 Protector, C2 Protector, C2 Quad Protector or C64 Protector Controllers, the GASMAX II or GASMAX CX gas monitors or any... [See More]
- Gas Types: Toxic; Combustible; NH3 (0-100 ppm); AsH3 (0-1 ppm); CO (0-300/1000 ppm); Cl2 (0-5/50 ppm); ClO2 (0-1 ppm); F (0-1 ppm); H2 (0-2000 ppm); HCl (0-30 ppm); HCN (0-50 ppm); HF (0-10 ppm); H2S (0-50/100 ppm); NO (0-100/500 ppm); NO2 (0-5/50 ppm); O2 (0-25%); O3 (0-1 ppm); SiH4 (0-50 ppm); SO2 (0-20/100 ppm) (COCI2 0-1ppm N2H4 0-1ppm TBM 0-14ppm)
- Number of Gases Monitored: Multi
- Sensor Technology: Electrochemical
- Measurement Type: %LEL or %LFL (optional feature); Trace (optional feature)
from ENMET Corporation
P/N 10022-1750, SDS-97D Series Sensor/Transmitter Nitric Oxide, NO. Features. Non-intrusive push button calibration. Excellent chemical selectivity. 4-20 mA output, 24 VDC powered. One-person calibration. Digital display. Electrochemical sensors. RFI/EMI resistant. Optional Precalibrated Sensor... [See More]
- Gas Types: NO
- Electrical Outputs: Current
- Sensor Technology: Electrochemical
- Display: Digital
from Conspec Controls Inc.
CONSPEC's Single Channel Controllers are single point monitoring and control processors, which are housed in a NEMA 4-4X weatherproof non-metallic enclosure and are designed to monitor and display any voltage or current input signal from any instrument, including CONSPEC's EZ-CAL Toxic and... [See More]
- Gas Types: Toxic; Combustible; Aerosols; NH3 (0-50, 100, 200, 500ppm); AsH3; Br2 (0-10ppm); CO2 (0-2000ppm, 10000ppm 0-2%, 0-5%, 0-100%); CO (0-50, 100, 200, 500, 1000, 10000, 50000); Cl2 (0-10, 20ppm); ClO2 (0-5 ppm); B2H6; F; GeH4; Refrigerants; Hydrocarbons (0-100% LEL or 0-100% Vol.); H2 (0-2000, 10,000ppm 0-4%); HCl (0-25, 100, 150ppm); HCN; HF; H2Se; H2S (0-25, 50, 100, 200ppm); NO (0-50, 100ppm); NO2 (0-20ppm); O2 (0-25, 100%); O3 (0-2, 5ppm); PH3; SiH4; SO2 (0-10, 100, 1000, 2000ppm); SF6
- Number of Gases Monitored: Single
- Sensor Technology: Catalytic; Electrochemical; Infrared; PID; Thermal Conductivity
- Measurement Type: %LEL or %LFL; %Volume; Trace
from Vaisala
For Pollutant Gases and Particulate Matter. Cost-effective AQT420 is an air quality transmitter that measures up to four most common gaseous pollutants (NO2, SO2, CO, and ozone O3) and weather data, such as humidity, air pressure and temperature, plus particles (PM2.5 and PM10) in the ambient air. [See More]
- Gas Types: CO (0 - 10 000 ppb); H2S (0 - 2000 ppb); NO (0 - 2000 ppb); NO2 (0 - 2000 ppb); O3 (0 - 2000 ppb); SO2 (0 - 2000 ppb)
- Number of Gases Monitored: Multi
- Sensor Technology: Electrochemical
- Measurement Type: Trace