Self Calibration Gas Transmitters
from LAND
Using AMETEK ’s industry-proven zirconium oxide sensor technology, the WDG-1200/1210 range provides the world ’s first fully-integrated, standalone flue gas oxygen analyzers. The user interface is mounted onto the probe, lowering installation costs. [See More]
- Features: Audible or Visual Alarms; Self Calibration
- Number of Gases Monitored: Single
- Sensor Technology: Infrared
- Measurement Type: %Volume
from LAND
Developed based on AMETEK Land ’s decades of experience in carbon monoxide monitoring solutions, the Model 9100 provides the direct, continuous, cross-stack CO measurement and fast-response coverage essential to efficient combustion control in boilers. [See More]
- Features: Self Calibration
- Number of Gases Monitored: Multi
- Sensor Technology: Infrared
- Measurement Type: %LEL or %LFL; Trace
from Process Sensing Technologies USA
The SenzTx is a compact and robust O2 transmitter that utilises zirconia or electrochemical technology to give a reliable measurement of oxygen concentration. The zirconia sensor offers fast response time and a long service life with virtually no drift, whilst the electrochemical sensor allows... [See More]
- Features: Self Calibration
- Measurement Type: %Volume; Trace
- Sensor Technology: Electrochemical; Zirconia (ZR), Electrochemical (EC)
- Operating Humidity: 0 to ?
from Honeywell Analytics, Inc.
World renowned infrared open path flammable gas detector offering unrivalled performance and sensitivity. The Searchline Excel is the World ’s best selling infrared open path gas detector with over 6,000 units installed in challenging applications throughout industry. From the Arctic Circle to... [See More]
- Features: Data Logger; Hazardous Environment; Self Calibration
- Number of Gases Monitored: Single
- Sensor Technology: Infrared
- Measurement Type: %LEL or %LFL; Leakage
from Conspec Controls Inc.
CONSPEC Controls Multi-Channel Controller is a microprocessor-based multi-analog input controller. The P2259/60 was designed to be an independent stand-alone controller but can integrate into any type of data acquisition system. The Controller can provide up to eight channels of remote monitoring... [See More]
- Features: Audible or Visual Alarms (optional feature); Controller; Data Logger; Interchangeable Probes; Sampling Pump (optional feature); Self Calibration; Temperature
- Number of Gases Monitored: Multi
- Sensor Technology: Catalytic; Electrochemical; Infrared; PID; Thermal Conductivity
- Measurement Type: %LEL or %LFL; %Volume; Trace
from Cubic Sensor and Instrument Co.,Ltd.
DESCRIPTION. Infrared carbon dioxide CO2 sensor CM1106H-NS can be used to detect CO2 concentration of indoor air by adopting advanced non-dispersive infrared technology (NDIR). It is widely used in ventilation system, air conditioner, air purifier, IAQ monitor, agriculture, plant cultivation and... [See More]
- Features: Data Logger; Self Calibration
- Number of Gases Monitored: Single
- Sensor Technology: Infrared
- Measurement Type: %LEL or %LFL (optional feature); %Volume
from Process Sensing Technologies USA
The Minox i Galvanic Fuel Cell Oxygen Transmitter is a highly reliable and cost-effective two-wire, loop-powered transmitter with a linearized 4 to 20 mA output. The standard offering has a detection measurement range of 0-25% oxygen. This compact transmitter utilises advanced galvanic fuel cell... [See More]
- Features: Self Calibration
from Conspec Controls Inc.
CONSPEC's Single Channel Controllers are single point monitoring and control processors, which are housed in a NEMA 4-4X weatherproof non-metallic enclosure and are designed to monitor and display any voltage or current input signal from any instrument, including CONSPEC's EZ-CAL Toxic and... [See More]
- Features: Audible or Visual Alarms (optional feature); Controller; Data Logger (optional feature); Interchangeable Probes (optional feature); Hazardous Environment (optional feature); Intrinsically Safe (optional feature); Sampling Pump (optional feature); Self Calibration
- Number of Gases Monitored: Single
- Sensor Technology: Catalytic; Electrochemical; Infrared; PID; Thermal Conductivity
- Measurement Type: %LEL or %LFL; %Volume; Trace
from Cubic Sensor and Instrument Co.,Ltd.
DESCRIPTION. Infrared carbon dioxide CO2 sensor CM1106SH can be used to detect CO2 concentration of indoor air by adopting advanced non-dispersive infrared technology (NDIR). It is widely used in ventilation system, air conditioner, air purifier, IAQ monitor, agriculture, plant cultivation and cold... [See More]
- Features: Data Logger; Self Calibration
- Number of Gases Monitored: Single
- Sensor Technology: Infrared
- Measurement Type: %LEL or %LFL (optional feature)