Digital Gas Transmitters
from Safeguard Analytics
Model SA-220 is an advanced single or dual gas detection transmitter designed for use with Safeguard Analytics ’ complete range of Model SA2 “smart sensor modules ”. A diffusion-based detector, with the gas type and sensitivity range determined by installing an application-specific... [See More]
- Display: Digital
- Number of Gases Monitored: Single; Multi
- Sensor Technology: Diffusion
- Measurement Type: %LEL or %LFL; %Volume; Trace; Leakage
from United Electric Controls Company
The Vanguard WirelessHART, fixed point gas detector is designed to monitor gas emissions in areas with power and signal wire limitations. It significantly reduces engineering and deployment time and costs. A true wireless device with 5-year battery life and wireless HART communication, Vanguard... [See More]
- Display: Digital
- Number of Gases Monitored: Multi
- Sensor Technology: Electrochemical; Infrared
- Measurement Type: %LEL or %LFL; Trace
from DOD Technologies Inc.
The cGas Carbon Dioxide Detector Analog Transmitter is a low maintenance gas monitoring device designed for use in non-explosion rated, commercial applications that require continuous monitoring of CO2. It offers one 4-20 mA analog output or a user selectable in the field digital output with your... [See More]
- Display: Digital
- Gas Types: CO2
- Sensor Technology: Electrochemical; Electrochemical
- Features: Audible or Visual Alarms; Data Logger
from LAND
Model 9100 cross stack infrared, in-situ carbon monoxide monitors provide high accuracy and reliability, coupled with straightforward installation and setup and is suitable for a wide range of industrial combustion efficiency monitoring applications. This carbon monoxide monitor is designed to... [See More]
- Display: Digital
- Number of Gases Monitored: Single
- Sensor Technology: Infrared
- Measurement Type: Trace
from MSA Safety
The General Monitors S5000 Gas Monitor is the ultimate gas detector for extreme environments needing to detect oxygen, toxic and combustible gases. It operates over a wide temperature range using a variety of gas sensing technologies. XCell ® gas sensors with TruCal ® technology extends... [See More]
- Display: Digital
- Number of Gases Monitored: Single; Multi
- Sensor Technology: Catalytic; Electrochemical; Infrared; Semiconductor
- Measurement Type: %LEL or %LFL; %Volume; Trace
from Panametrics
Panametrics ’ oxy.IQ contains a built-in microprocessor and is designed to easily fit into any installation site. The oxygen analyzer serves both general purpose and hazardous areas with an intuitive interface for easy programming. Applications. An oxygen transmitter for use in: Glove box... [See More]
- Display: Digital
- Number of Gases Monitored: Single
- Sensor Technology: Electrochemical
- Measurement Type: %Volume; Trace; Leakage
from DOD Technologies Inc.
The cGas Detector IR Refrigerant provides continuous monitoring of a wide range of refrigerant gases commonly used in commercial refrigeration systems. Dual beam, non-dispersive infrared sensor technology overcomes the limitations of solid state refrigerant sensors, accurately detects refrigerant... [See More]
- Display: Digital
- Number of Gases Monitored: Multi
- Sensor Technology: Infrared; Infrared
- Gas Types: Combustible
from LAND
Using AMETEK ’s industry-proven zirconium oxide sensor technology, the WDG-1200/1210 range provides the world ’s first fully-integrated, standalone flue gas oxygen analyzers. The user interface is mounted onto the probe, lowering installation costs. [See More]
- Display: Digital
- Number of Gases Monitored: Single
- Sensor Technology: Infrared
- Measurement Type: %Volume
from MSA Safety
MSA's TG5000 Gas Monitor provides a safe, reliable and effective solution for the detection of combustible and toxic gases and oxygen deficiency. The TG5000 includes a 95dB audible alarm with horn silence control, LED strobe, and a helpful Bluetooth® interface that connects with MSA's X/S Connect... [See More]
- Display: Digital
- Number of Gases Monitored: Single; Multi
- Sensor Technology: Catalytic; Electrochemical; Infrared
- Measurement Type: %LEL or %LFL; %Volume; Trace
from DOD Technologies Inc.
The cGas Detector is a digital, one or two channel gas detection transmitter that offers greater flexibility at a lower cost with customized sensor combinations and specialized options for adding only the functionality you need. It is ideal for monitoring toxic, combustible and refrigerant gases in... [See More]
- Display: Digital
- Number of Gases Monitored: Multi
- Sensor Technology: Electrochemical; Electrochemical
- Gas Types: Combustible
from LAND
Developed based on AMETEK Land ’s decades of experience in carbon monoxide monitoring solutions, the Model 9100 provides the direct, continuous, cross-stack CO measurement and fast-response coverage essential to efficient combustion control in boilers. [See More]
- Display: Digital
- Number of Gases Monitored: Multi
- Sensor Technology: Infrared
- Measurement Type: %LEL or %LFL; Trace
from MSA Safety
The ULTIMA ® X5000 Gas Monitor is the future of gas detection for oxygen, toxic and combustible gases. MSA XCell ® gas sensors with TruCal ® technology offer calibration cycles up to 24 months (local calibration respected). The gas transmitter's advanced, multi-lingual OLED display is... [See More]
- Display: Digital
- Number of Gases Monitored: Single; Multi
- Sensor Technology: Catalytic; Electrochemical; Infrared
- Measurement Type: %LEL or %LFL; %Volume; Trace
from MSA Safety
The Chillgard 5000 Ammonia Monitor accurately detects ammonia gas leaks as low as 10 ppm for early notification, keeping your plant safe according to ANSI/IIAR and EN 378. Using Photoacoustic Infrared (PAIR) technology provides a more accurate measurement and requires less maintenance than... [See More]
- Display: Digital
- Number of Gases Monitored: Single
- Sensor Technology: Infrared; Photoacoustic Infrared
- Measurement Type: Trace
from MSA Safety
The Chillgard ® 5000 Refrigerant Leak Monitor provides the earliest level of detection of costly refrigerant gas leaks in mechanical equipment rooms. Sampling system with patented photoacoustic infrared (PAIR) technology detects leaks as low as 1 part per million (ppm). Intuitive, touchscreen... [See More]
- Display: Digital
- Number of Gases Monitored: Single; Multi
- Sensor Technology: Infrared; Photoacoustic Infrared
- Measurement Type: Trace
from MSA Safety
The IR5500 is an open path infrared (IR) gas detector that continuously monitors for flammable gas leaks over large open areas. It monitors in both the LEL-m and ppm-m ranges to detect both small and large leaks. The IR5500 offers the benefits of early detection with its high sensitivity to gas... [See More]
- Display: Digital
- Number of Gases Monitored: Multi
- Sensor Technology: Infrared
- Measurement Type: %LEL or %LFL; %Volume; Trace
from MSA Safety
Instantly detect pressurized gas leaks with this high-precision, omni-direction acoustic detector utilizing Gassonic ultrasonic technology. Works even when traditional methods of gas detection are unsuitable or dependent on ventilation. Features Artificial Neural Network (ANN) technology that... [See More]
- Display: Digital
- Number of Gases Monitored: Single; Multi
- Sensor Technology: Ultrasonic / acoustic
- Measurement Type: Trace; Leakage
from Honeywell Analytics, Inc.
Highest performance fixed flammable and toxic gas detector with a choice of communication outputs, accessories and installation flexibility. Apex takes the best elements of gas detection design and combining them into one unit. Apex provides the highest performance, installation flexibility, a wide... [See More]
- Display: Digital
- Number of Gases Monitored: Multi
- Sensor Technology: Catalytic; Electrochemical
- Measurement Type: %LEL or %LFL; %Volume; Trace
from Conspec Controls Inc.
CONSPEC's CN Series is an economical choice for toxic, combustible, and Oxygen gas monitoring. The CN Series is a simple and "smart" gas detector. An industry standard 4-20mA Analog output signal can be connected to any existing PLC, DCS, or EMS system. A simplified calibration procedure allows for... [See More]
- Display: Digital
- Number of Gases Monitored: Single
- Sensor Technology: Catalytic; Electrochemical; Infrared; PID; Thermal Conductivity
- Measurement Type: Trace
from Roscid Technologies
The Model CH-Trans is simple, accurate and. very simple to use in measuring the % levels of hydro carbons. three wire hydrocarbon transmitter. The Model CH-Trans is simple, accurate and very simple to use in measuring the % levels of hydro carbons. One User specific measuring range. The unit offers... [See More]
- Display: Digital
- Number of Gases Monitored: Multi
- Sensor Technology: Infrared
- Measurement Type: %Volume
from Analytical Systems Int’l. Keco
The regulated d.c. power supply provides a constant standing voltage. The gas diffuses through a porous filter and contacts the surface of the sensor element. A change in resistance occurs that is proportional to the concentration at gas applied. This signal is then amplified and sent to the... [See More]
- Display: Digital
- Number of Gases Monitored: Multi
- Sensor Technology: Catalytic; Electrochemical
- Measurement Type: %LEL or %LFL
from Emerson Automation Solutions – Rosemount
Traditional in situ oxygen flue gas analyzers utilize zirconium oxide sensors to measure excess oxygen in process flue gas. These zirconium oxide sensors use a principle of operation based on the Nernst equation. This principle requires that the sensor cell be maintained at a high operating... [See More]
- Display: Digital
- Number of Gases Monitored: Single
- Sensor Technology: Zirconium Oxide Sensing Element
- Measurement Type: %Volume
from Rotronic Instrument Corp.
Carbon dioxide (CO2) is a colorless and odorless gas that exists in the earth's atmosphere and which is dangerous in high concentrations. The proportion of CO2 in natural ambient air is about 0.04 % or 400 ppm. When humans and animals exhale this gas, it is quickly mixed with the ambient air,... [See More]
- Display: Digital
- Measurement Type: Trace
- Number of Gases Monitored: Multi
- Gas Types: Toxic (optional feature); CO2 (0-40000 ppm); CO (optional feature) (0-100 ppm)
from Edgetech Instruments Inc.
The Edgetech Instruments Model DewTrak II dew point / humidity transmitter is an optical chill mirror hygrometer designed to continuously measure the moisture content in gases. The instrument is powered by 24Vdc. The DewTrak II uses the chilled mirror dew point temperature condensation principle to... [See More]
- Display: Digital
- Number of Gases Monitored: Single
- Sensor Technology: Chilled mirror sensor
- Measurement Type: Trace
from Pem-Tech, Inc.
Features. RS-485 MODBUS Serial Output. 4-20mA Analog Output. 12-28 VDC Operation. Automated Non-Intrusive Calibration. Fully Adjustable Alarm Relay. Lower wiring costs. Description. Ultra 1000 series is a microprocessor based addressable sensor for toxic gas detection. The self- contained sensor... [See More]
- Display: Digital
- Number of Gases Monitored: Single
- Sensor Technology: Electrochemical
- Measurement Type: %LEL or %LFL; Trace
from Cubic Sensor and Instrument Co.,Ltd.
CRH series infrared carbon dioxide transmitter is used in online monitoring and to display the carbon dioxide concentration in the air, and to transmit the signal to the control center. It has high precision, long service life, good stability, and high cost performance. [See More]
- Display: Digital
- Number of Gases Monitored: Single
- Sensor Technology: Infrared
- Measurement Type: %Volume; Trace
from Global Detection Systems Corp.
The GASMAX II single / dual channel Toxic / O2 / LEL gas monitor delivers the latest gas detection technology, reliability and ease of use. Available in both single and dual channel models, the GASMAX II is CSA certified for use in Div 1 & Div 2 explosion proof installations. [See More]
- Display: Digital
- Number of Gases Monitored: Multi
- Sensor Technology: Catalytic (optional feature); Infrared (optional feature); Semiconductor (optional feature)
- Measurement Type: %LEL or %LFL (optional feature); %Volume (optional feature); Trace (optional feature)
from Vaisala
For Green Building Projects. The wall-mounted Vaisala GMW90 Series CARBOCAP ® Carbon Dioxide, Temperature and Humidity Transmitters are especially suited for green building projects and demand controlled ventilation. The devices measure carbon dioxide and temperature and have an option for an... [See More]
- Display: Digital
- Number of Gases Monitored: Single
- Sensor Technology: Infrared; Vaisala CARBOCAPâ GM10
- Measurement Type: Trace
from Sensidyne, LP
Labor-saving is how major users describe the SensAlert. ® Universal Transmitter. Introduced three years ago,. it uses advanced components and rigorous ergonomic design, to significantly improve reliability and reduce. maintenance. The Sensidyne family of Universal 4-20 mA transmitters includes... [See More]
- Display: Digital
- Measurement Type: %LEL or %LFL; %Volume; Trace
- Number of Gases Monitored: Multi
- Gas Types: Toxic; Combustible
from ENMET Corporation
P/N 10014-001, EX-5100 Combustible Gas Sensor/Transmitter 0-100% LEL. The EX-5100 incorporates a pellistor or catalytic bead sensor. This sensor consists of a matched pair of elements, one active and the other for compensation. The active bead is coated with a catalyst that, when in contact with a... [See More]
- Display: Digital
- Operating Temperature: -4 to 158
- Electrical Outputs: Current
- Operating Humidity: 0 to 100
from E+E Elektronik
EE800 measures accurately CO2, temperature (T) and relative humidity (RH) in HVAC applications. Additionally, it calculates the dewpoint temperature (Td). The E+E dual wavelength NDIR CO2 sensor compensates for aging effects, is highly insensitive to pollution and offers outstanding long term... [See More]
- Display: Digital
- Number of Gases Monitored: Single
- Sensor Technology: Infrared
- Measurement Type: Trace
from Honeywell Analytics, Inc.
The Honeywell Analytics HA71 16 Channel Digital Gas Controller provides simultaneous display and alarm functions for up to 16 input variables. The HA71 can expand with up to ten additional HA71 units to provide up to 160 points of gas detection. A graphic LCD displays monitored data as trends, bar... [See More]
- Display: Digital
- Measurement Type: %LEL or %LFL; %Volume; Trace; Leakage
- Number of Gases Monitored: Multi
- Electrical Outputs: Current
from Conspec Controls Inc.
CONSPEC's CX Series is an economical choice for toxic, combustible, and Oxygen gas monitoring. The CX Series is a simple and "smart" gas detector designed for use in hazardous or classified locations. An industry standard 4-20mA Analog output signal can be connected to any existing PLC, DCS, or EMS... [See More]
- Display: Digital
- Number of Gases Monitored: Single
- Sensor Technology: Catalytic; Electrochemical; Infrared; PID; Thermal Conductivity
- Measurement Type: Trace
from Roscid Technologies
4 – 20 mA Loop Powered two wire Hydrogen Transmitter to be used in application where the O2 level is 0 ppm. The Model H2Trans is simple, accurate and economic measurement of Hydrogen at trace levels. A simple Display and one point calibration allow easy and fast start-up of the instrument. [See More]
- Display: Digital
- Number of Gases Monitored: Single
- Sensor Technology: Electrochemical
- Measurement Type: Trace
from Emerson Automation Solutions – Rosemount
The M2B single channel universal transmitter is designed for the most demanding, industrial applications that require a local, full-featured transmitter interface but do not require a character display. The Millennium II BASIC includes bright LED indicators for Power/Alarm/Fault conditions with an... [See More]
- Display: Digital
- Number of Gases Monitored: Single; Multi
- Sensor Technology: Catalytic; Electrochemical; Infrared; Semiconductor
- Measurement Type: %LEL or %LFL; Trace
from Rotronic Instrument Corp.
The CF1 series is the latest development in reasonably-priced CO2 measurement transducers with integrated humidity and temperature measurement. The unit has the proven Hygromer ® IN1 sensor, and an unrivalled price-performance ratio. Its elegant design fits in perfectly in offices, living-rooms,... [See More]
- Display: Digital
- Number of Gases Monitored: Multi
- Sensor Technology: Infrared
- Measurement Type: Trace
from Edgetech Instruments Inc.
4-20 mA Loop Powered Two Wire Oxygen Transmitter. The Edgetech Instruments Model OxyTrans is an easy to use, accurate and economical way to measure Oxygen at trace and % levels. A simple display and one point calibration allows for a quick start of the instrument. Measuring Range. The unit will... [See More]
- Display: Digital
- Number of Gases Monitored: Single
- Sensor Technology: Electrochemical; Micro-Fuel Cell
- Measurement Type: Trace
from Pem-Tech, Inc.
Ultra 1000 series is a microprocessor based addressable sensor for detection of combustible gases. The self- contained sensor features user friendly interface and menu driven calibration procedure and configuration. The complete sensor consists of a stainless steel sensor head assembly, a user... [See More]
- Display: Digital
- Number of Gases Monitored: Single
- Sensor Technology: Catalytic
- Measurement Type: %LEL or %LFL
from Cubic Sensor and Instrument Co.,Ltd.
CJH series infrared methane transmitter adopts international advanced NDIR non-dispersed infrared technique, it is mainly used in coal mine, natural gas, CBM (Coal bed methane), rubbish filling, sewage treatment, anaerobic fermentation and other fields for CH4 gas leakage detection and high... [See More]
- Display: Digital
- Number of Gases Monitored: Single
- Sensor Technology: Infrared
- Measurement Type: %Volume
from Sensidyne, LP
Labor-saving is how major users describe the SensAlert. ® Universal Transmitter. Introduced three years ago,. it uses advanced components and rigorous ergonomic design, to significantly improve reliability and reduce. maintenance. The Sensidyne family of Universal 4-20 mA transmitters includes... [See More]
- Display: Digital
- Measurement Type: %LEL or %LFL; %Volume; Trace
- Number of Gases Monitored: Multi
- Gas Types: Toxic; Combustible
from ENMET Corporation
P/N 10014-003, EX-5120 Infrared Hydrocarbon Sensor/Transmitter. The EX-5120 incorporates a sensor that operates on the NDIR principle to monitor the concentration of hydrocarbon gas. It can be calibrated for a specific gas, such as methane, but it also responds to some other hydrocarbon gases,... [See More]
- Display: Digital
- Electrical Outputs: Current
- Sensor Technology: Infrared
- Operating Temperature: -4 to 122
from Honeywell Analytics, Inc.
Toxic, 2 wire loop powered 4-20mA gas transmitter with integral gas concentration display. The Series 3000 MkII provides comprehensive monitoring of toxic and Oxygen gas hazards in potentially explosive atmospheres, both in and out of doors. This low powered gas detector operates on an industry... [See More]
- Display: Digital
- Number of Gases Monitored: Single
- Sensor Technology: Electrochemical
- Gas Types: NH3 (50 to 1,000 ppm); CO (100 to 1,000 ppm); Cl2 (50 to 20 ppm); ClO2 (0 to 1 ppm); H2 (0 to 10,000 ppm); HCl (10 to 20 ppm)
from Conspec Controls Inc.
CONSPEC Controls Multi-Channel Controller is a microprocessor-based multi-analog input controller. The P2259/60 was designed to be an independent stand-alone controller but can integrate into any type of data acquisition system. The Controller can provide up to eight channels of remote monitoring... [See More]
- Display: Analog; Digital
- Number of Gases Monitored: Multi
- Sensor Technology: Catalytic; Electrochemical; Infrared; PID; Thermal Conductivity
- Measurement Type: %LEL or %LFL; %Volume; Trace
from Roscid Technologies
The Model H2Trans is simple, accurate and economic measurement of Hydrogen at trace and % levels. A simple Display and one point calibration allow easy and fast start-up of the instrument. Optional 1/2 G Ex ia IIC T4 (ATEX). Specifications. Measuring range. ppm : 100 – 100000 ppm H2. [See More]
- Display: Digital
- Number of Gases Monitored: Single
- Sensor Technology: Electrochemical
- Measurement Type: Trace
from Emerson Automation Solutions – Rosemount
The M22 dual channel universal transmitter has been engineered from the ground-up to include the innovative features that engineers and operators in the field demand, while providing rock solid day-to-day operation, even in the most extreme conditions. With the dual channel option you can cover more... [See More]
- Display: Digital
- Number of Gases Monitored: Single; Multi
- Sensor Technology: Catalytic; Electrochemical; Infrared; Semiconductor
- Measurement Type: %LEL or %LFL; Trace
from Edgetech Instruments Inc.
4-20 mA Loop Powered Two Wire Oxygen Transmitter. The Edgetech Instruments Model OxyTrans is an easy to use, accurate and economical way to measure Oxygen at trace and % levels. A simple display and one point calibration allows for a quick start of the instrument. Measuring Range. The unit will... [See More]
- Display: Digital
- Number of Gases Monitored: Single
- Sensor Technology: Electrochemical; Special Fuel Cell
- Measurement Type: Trace
from Pem-Tech, Inc.
Model PT295-LEL is a microprocessor-based sensor designed to combustible hydrocarbons in % volume level. The unit features easy one-man calibration initiated by simply activating a magnetic switch and applying the gas. The complete sensor consists of a stainless steel sensor head assembly, a user... [See More]
- Display: Digital
- Number of Gases Monitored: Single
- Sensor Technology: Catalytic
- Measurement Type: %LEL or %LFL
from Sensidyne, LP
Labor-saving is how major users describe the SensAlert. ® Universal Transmitter. Introduced three years ago,. it uses advanced components and rigorous ergonomic design, to significantly improve reliability and reduce. maintenance. The Sensidyne family of Universal 4-20 mA transmitters includes... [See More]
- Display: Digital
- Measurement Type: %LEL or %LFL; %Volume; Trace
- Number of Gases Monitored: Multi
- Gas Types: Toxic; Combustible
from ENMET Corporation
P/N 10013-4001, EX-5130 Sensor/Transmitter for Reactive Gas in Hazardous Locations, AsH3. The EX-5130 Series Sensor/Transmitters utilize electrochemical type cells to detect the target gas. These cells consist of electrodes, electrolyte and an air/liquid separation barrier. To enable the reactive... [See More]
- Display: Digital
- Gas Types: AsH3
- Sensor Technology: Electrochemical
- Electrical Outputs: Current
from Honeywell Analytics, Inc.
Supports the widest range of sensors on a common platform and offers a modular choice of inputs and outputs, saving customers time and money on wiring and material costs, installation, maintenance and operation. XNX's advantage comes from a simple-to-use, low-maintenance universal platform that... [See More]
- Display: Digital
- Number of Gases Monitored: Single
- Sensor Technology: Electrochemical
- Measurement Type: %LEL or %LFL
from Conspec Controls Inc.
CONSPEC's Single Channel Controllers are single point monitoring and control processors, which are housed in a NEMA 4-4X weatherproof non-metallic enclosure and are designed to monitor and display any voltage or current input signal from any instrument, including CONSPEC's EZ-CAL Toxic and... [See More]
- Display: Analog; Digital
- Number of Gases Monitored: Single
- Sensor Technology: Catalytic; Electrochemical; Infrared; PID; Thermal Conductivity
- Measurement Type: %LEL or %LFL; %Volume; Trace
from Roscid Technologies
The Model O2Tracer-M is simple to use, accurate and very economical. Features. Oxygen Transmitter with a display. 4 – 20 mA Loop Powered two wire. Two Wire Process Oxygen analyzer. Calibration : performed at Ambient O2. Accuracy : +/- 2% FSD T= const. +/- 5% FSD 0 >T >50 °C. Response... [See More]
- Display: Digital
- Number of Gases Monitored: Single
- Sensor Technology: Electrochemical
- Measurement Type: %Volume
from Emerson Automation Solutions – Rosemount
The M21 single channel universal transmitter has been engineered from the ground-up to include the innovative features that managers and operators in the field demand, while providing rock solid day-to-day operation, even in the most extreme conditions. The Millennium II redefines what you expect... [See More]
- Display: Digital
- Number of Gases Monitored: Single; Multi
- Sensor Technology: Catalytic; Electrochemical; Infrared; Semiconductor
- Measurement Type: %LEL or %LFL; Trace
from Edgetech Instruments Inc.
4-20 mA Loop Powered Two Wire Oxygen Transmitter. The Edgetech Instruments Model OxyTrans is an easy to use, accurate and economical way to measure Oxygen at trace and % levels. A simple display and one point calibration allows for a quick start of the instrument. Measuring Range. The unit will... [See More]
- Display: Digital
- Number of Gases Monitored: Single
- Sensor Technology: Electrochemical; Special Fuel Cell
- Measurement Type: %Volume; Trace
from Pem-Tech, Inc.
Model PT395-LEL is a microprocessor-based sensor designed to combustible hydrocarbons in % volume level. The unit features easy one-man calibration initiated by simply activating a magnetic switch and applying the gas. The complete sensor consists of a stainless steel sensor head assembly, a user... [See More]
- Display: Digital
- Number of Gases Monitored: Single
- Sensor Technology: Catalytic
- Measurement Type: %LEL or %LFL
from Sensidyne, LP
Smart Sensor Technology enables SensAlertPlus to automatically recognize and configure to the gas type and range of the sensor, using the latest calibration data. The Predictive Sensor Failure (PSF) function provides warning of approaching sensor end-of-life. Non-volatile memory stores calibration... [See More]
- Display: Digital
- Number of Gases Monitored: Multi
- Sensor Technology: Catalytic; Electrochemical; Infrared
- Measurement Type: %LEL or %LFL; %Volume; Trace
from ENMET Corporation
P/N 10014-008, EX-5150-MOS Sensor/Transmitter for PPM Hydrocarbons and Organic Solvents. An MOS sensor consists of a heated mixed metal oxide element that decreases in resistance in the presence of many gases and vapors. These sensors are broad range in their response characteristics. Different... [See More]
- Display: Digital
- Electrical Outputs: Current
- Sensor Technology: Semiconductor
from Conspec Controls Inc.
CONSPEC Controls Multi-Channel Controller is a microprocessor-based multi-analog input controller. The P2260 was designed to be an independent stand-alone controller but can integrate into any type of data acquisition system. The Controller can provide up to sixteen channels of remote monitoring and... [See More]
- Display: Analog; Digital
- Number of Gases Monitored: Multi
- Sensor Technology: Catalytic; Electrochemical; Infrared; PID; Thermal Conductivity
- Measurement Type: %LEL or %LFL; %Volume; Trace
from Roscid Technologies
Two Wire Process Oxygen Analyser. The Model OxyTrans is simple, accurate and an economical way to measure traces and % ranges of Oxygen. The unit has a simple display and offers a one point calibration allowing for a quick start up. optional 1/2 G Ex ia IIC T4 (ATEX). Specific Measuring Range. There... [See More]
- Display: Digital
- Number of Gases Monitored: Single
- Sensor Technology: Electrochemical
- Measurement Type: %Volume; Trace
from Emerson Automation Solutions – Rosemount
The OCX 8800 with its rugged design, stable sensor, electronics and software package, is the most dependable oxygen/combustibles transmitter on the market. The time-tested and world renowned zirconium oxide sensor is the basis for the oxygen measurement. This, coupled with the new combustibles... [See More]
- Display: Digital
- Number of Gases Monitored: Single
- Sensor Technology: Zirconium Oxide Sensing Element
- Measurement Type: %Volume
from Edgetech Instruments Inc.
The Edgetech Instruments Model OxyTrans-PSS is a portable oxygen transmitter that is fast responding, accurate and is capable of measuring oxygen at trace or percent levels. The OxyTrans-PSS has the capability of measuring oxygen between 0 - 10,000 ppm or 0-25 % and offers ease of operation with a... [See More]
- Display: Digital
- Number of Gases Monitored: Single
- Sensor Technology: Electrochemical; Micro-Fuel Cell
- Measurement Type: %Volume; Trace
from Pem-Tech, Inc.
Ultra 1000-IR series is a microprocessor based sensor for detection of combustible gases using Infrared sensor technology. The self- contained sensor features user friendly interface and menu driven calibration procedure and configuration. Ultra 1000-IR uses NDIR (Non Dispersive Infrared) technique... [See More]
- Display: Digital
- Number of Gases Monitored: Single
- Sensor Technology: Infrared
- Measurement Type: %LEL or %LFL
from ENMET Corporation
P/N 10014-018, EX-5155 Sensor/Transmitter for Toxic Hydrocarbons & Organic Solvents. An MOS sensor consists of a heated mixed metal oxide element that decreases in resistance in the presence of many gases and vapors. These sensors are broad range in their response characteristics. Different types of... [See More]
- Display: Digital
- Electrical Outputs: Current
- Sensor Technology: Semiconductor
from Roscid Technologies
The Model OxyTrans is simple, accurate and Economic measurement of Oxygen at trace and % levels. A simple Display and one point calibration allow easy and fast start-up of the instrument. Features. Measuring ranges. ppm: 0-10, 0 – 100; 0 – 1000;. : 0 – 10000 ppm O2. : 0 – 25;... [See More]
- Display: Digital
- Number of Gases Monitored: Single
- Sensor Technology: Electrochemical
- Measurement Type: %Volume; Trace
from Emerson Automation Solutions – Rosemount
Emerson is the leader in oxygen flue gas analyzer technology. Our Hagan in situ, zirconium oxide oxygen analyzers have long been established as industry standards. We've combined our Hagan expertise with the latest Rosemount Analytical transmitter technology to create a truly revolutionary package;... [See More]
- Display: Digital
- Number of Gases Monitored: Single
- Sensor Technology: Zirconium Oxide Sensing Element
- Measurement Type: %Volume
from Edgetech Instruments Inc.
The Edgetech Instruments PPM1 is a trace moisture analyzer for monitoring dew/frost point and ppmV water vapor in gases. The PPM1 is a modular, remotely mounted hygrometer configured to meet your moisture measurement application requirements. The PPM1 uses an electrolytic, phosphorus pentoxide... [See More]
- Display: Digital
- Number of Gases Monitored: Single
- Sensor Technology: Electrochemical; Proprietary Semi Permeable Diffusion Membrane
- Measurement Type: Trace
from Pem-Tech, Inc.
Model PT295 is a microprocessor-based sensor for toxic gas detection in parts per million (ppm) level. The unit features easy one-man calibration initiated by simply activating a magnetic switch and applying the gas. The complete sensor consists of a stainless steel sensor head assembly, a user... [See More]
- Display: Digital
- Number of Gases Monitored: Single
- Sensor Technology: Electrochemical
- Measurement Type: %LEL or %LFL (optional feature); Trace (optional feature)
from ENMET Corporation
P/N 10014-024, EX-5165 Infrared Sensor/Transmitter for Carbon Dioxide, CO2. The EX-5165 incorporates a miniature NDIR type sensor for the measurement of carbon dioxide concentrations ranging from 500 ppm to 100% by volume. The sensor is comprised of dual pyroelectric detectors, one active and one... [See More]
- Display: Digital
- Electrical Outputs: Current
- Sensor Technology: Infrared
- Operating Temperature: -4 to 122
from Roscid Technologies
OxyP- This Model was made for fast, accurate and economic measurement of Oxygen at trace or percent levels. A simple operating and a large LCD-display allow easy and fast start-up of the instrument. The Unit is measuring Oxygen between 0 – 10000 ppm or 0 -25%. Specification. Measuring range :... [See More]
- Display: Digital
- Number of Gases Monitored: Single
- Sensor Technology: Electrochemical
- Measurement Type: %Volume; Trace
from Pem-Tech, Inc.
Features. Microprocessor based modular design. Electrochemical Sensor Technology. Industry standard 4-20mA output. Field adjustable Alarm level. Single point Non-Intrusive calibration. Bright 3 digit LED display. Displays gas concentration in ppm, calibration prompts and sensor fault codes. Suitable... [See More]
- Display: Digital
- Number of Gases Monitored: Single
- Sensor Technology: Electrochemical
- Measurement Type: %LEL or %LFL; Trace
from ENMET Corporation
P/N 10014-1200, EX-5175 Explosionproof Sensor/Transmitter, CO. The EX-5175 Series Sensor/Transmitters utilize electrochemical type cells to detect the target gas. These cells consist of electrodes, electrolyte and an air/liquid separation barrier. Gas molecules enter the cell and, as a result of an... [See More]
- Display: Digital
- Gas Types: CO
- Sensor Technology: Electrochemical
- Electrical Outputs: Current