Multi Gas Gas Transmitters
from Panametrics
The new XMTCpro is a compact, rugged, online thermal conductivity transmitter that measures the concentration of binary gas mixtures including hydrogen, carbon dioxide, methane, helium and many others. Featuring real-time error detection and enhanced signal measurement for fastest response, the... [See More]
- Number of Gases Monitored: Multi
- Measurement Type: %Volume
- Sensor Technology: Thermal Conductivity
- Gas Types: CO2; H2; O2; SO2 (He, N2, Ar)
from Acme Engineering Products
The Acme Combustible gas sensor/transmitter measures the concentration of the target gas in an enclosed area and produces a proportional analog output signal. The Acme 40-ST Combustible Gas sensor is explosion-proof. The enclosure of the sensor/transmitter is an explosion-proof enclosure. . [See More]
- Number of Gases Monitored: Multi
- Measurement Type: %LEL or %LFL
- Sensor Technology: Catalytic
- Gas Types: Toxic; Combustible; Hydrocarbons (0-40% LEL); H2 (0-40% LEL)
from Arjay Engineering
The HLM 2000-TX gas transmitter is a 4-20 mA loop powered transmitter for monitoring toxic gases at ppm concentrations and oxygen levels in %. The sensing elements are gas selective electrochemical technology. The electronics are mounted directly at the sensor for ease of calibration and... [See More]
- Number of Gases Monitored: Multi
- Gas Types: Toxic; Combustible; NH3 (0-100ppm); CO (0-500ppm); Cl2 (0-10ppm); HCl (0-10ppm); H2S (0-100ppm); NO (0-100ppm); NO2 (0-20pm); O2 (0-30%); SO2 (0-50ppm)
- Measurement Type: %Volume; Trace
- Electrical Outputs: Current
from Safeguard Analytics
Model SA-220 is an advanced single or dual gas detection transmitter designed for use with Safeguard Analytics ’ complete range of Model SA2 “smart sensor modules ”. A diffusion-based detector, with the gas type and sensitivity range determined by installing an application-specific... [See More]
- Number of Gases Monitored: Single; Multi
- Measurement Type: %LEL or %LFL; %Volume; Trace; Leakage
- Sensor Technology: Diffusion
- Gas Types: Toxic; Combustible (Oxygen Deficiency, VOCs, Refrigerants)
from LAND
Developed based on AMETEK Land ’s decades of experience in carbon monoxide monitoring solutions, the Model 9100 provides the direct, continuous, cross-stack CO measurement and fast-response coverage essential to efficient combustion control in boilers. [See More]
- Number of Gases Monitored: Multi
- Measurement Type: %LEL or %LFL; Trace
- Sensor Technology: Infrared
- Gas Types: Toxic; CO (0 - 150 up to 0-2500 mg/m3 (0 – 120 up to 0 – 2000 ppm)); NO (0 - 200 up to 1500 mg/m3(0 – 150 up to 0 – 1100 ppm)); NO2 (0-200 ppm); O2 (0 - 12% up to 0 - 25%)
from MSA Safety
The General Monitors S5000 Gas Monitor is the ultimate gas detector for extreme environments needing to detect oxygen, toxic and combustible gases. It operates over a wide temperature range using a variety of gas sensing technologies. XCell ® gas sensors with TruCal ® technology extends... [See More]
- Number of Gases Monitored: Single; Multi
- Measurement Type: %LEL or %LFL; %Volume; Trace
- Sensor Technology: Catalytic; Electrochemical; Infrared; Semiconductor
- Gas Types: Toxic; Combustible; NH3 (0-100 ppm, 0-1000 ppm); CO2 (0-2000, 0-5000, 0-10000, 0-30000, 0-50000 ppm); CO (0-100, 0-500, 0-1000 ppm); Cl2 (0-5, 0-10. 0-20 ppm); Hydrocarbons (0-100% LEL); H2 (0-1000 ppm); HCl (0-50ppm); H2S (0-10, 0-20, 0-50, 0-100, 0-500 ppm); NO (0-100ppm); NO2 (0-10 ppm); O2 (0-25 %); SO2 (0-25 ppm, 0-100 ppm)
from DOD Technologies Inc.
The cGas Detector IR Refrigerant provides continuous monitoring of a wide range of refrigerant gases commonly used in commercial refrigeration systems. Dual beam, non-dispersive infrared sensor technology overcomes the limitations of solid state refrigerant sensors, accurately detects refrigerant... [See More]
- Number of Gases Monitored: Multi
- Gas Types: Combustible
- Sensor Technology: Infrared; Infrared
- Display: Digital
from United Electric Controls Company
The Vanguard WirelessHART, fixed point gas detector is designed to monitor gas emissions in areas with power and signal wire limitations. It significantly reduces engineering and deployment time and costs. A true wireless device with 5-year battery life and wireless HART communication, Vanguard... [See More]
- Number of Gases Monitored: Multi
- Measurement Type: %LEL or %LFL; Trace
- Sensor Technology: Electrochemical; Infrared
- Gas Types: Toxic; Combustible; NH3 (0 - 100 ppm); CO (0 - 500 ppm); H2S (0 - 100 ppm) (Propane (C3H8) 0 to 100% LEL)
from Acme Engineering Products
The Acme MGMS is our latest multipoint, multigas detection system designed with modular construction and remote connectivity in mind. A DIN-rail mountable system consisting of a CM (Controller Module), RM (Relay Module), and AM (Analog Module) snap together for ease of installation, expandability,... [See More]
- Number of Gases Monitored: Multi
- Gas Types: Toxic; Combustible; NH3; CO2; CO; Refrigerants; Hydrocarbons; H2; H2S; NO2; O2
- Sensor Technology: Catalytic (optional feature); Electrochemical (optional feature); Infrared (optional feature)
- Electrical Outputs: Switch or Relay
from Arjay Engineering
The EC-Gold gas transmitter is part of the Arjay series of gas. detection instruments. This employs electro-. chemical sensors to target toxic gas or oxygen. concentrations in ambient air. The unique design. and flexible interface allows this transmitter to. be used with any of the Arjay controllers... [See More]
- Number of Gases Monitored: Multi
- Gas Types: Toxic; Combustible; NH3 (0-100ppm); CO (0-500ppm); Cl2 (0-10ppm); Refrigerants; H2S (0-100ppm); NO2 (0-20ppm); O2 (0-30%)
- Measurement Type: %Volume; Trace
- Electrical Outputs: Current
from MSA Safety
MSA's TG5000 Gas Monitor provides a safe, reliable and effective solution for the detection of combustible and toxic gases and oxygen deficiency. The TG5000 includes a 95dB audible alarm with horn silence control, LED strobe, and a helpful Bluetooth® interface that connects with MSA's X/S Connect... [See More]
- Number of Gases Monitored: Single; Multi
- Measurement Type: %LEL or %LFL; %Volume; Trace
- Sensor Technology: Catalytic; Electrochemical; Infrared
- Gas Types: Toxic; Combustible; NH3 (0-100, 0-1000 ppm); CO2 (0-2, 0-5% Vol); CO (0-100, 0-500 ppm); Cl2 (0-5, 0-10, 0-20 ppm); ClO2; Hydrocarbons (0-100% LEL); H2 (0-1000 ppm); HCl (0-50 ppm); HCN (0-50 ppm); HF (0-10 ppm); H2S (0-10, 0-50, 0-100 ppm); NO2 (0-10 ppm); O2 (0-25%); SO2 (0-25 ppm)
from DOD Technologies Inc.
The cGas Detector is a digital, one or two channel gas detection transmitter that offers greater flexibility at a lower cost with customized sensor combinations and specialized options for adding only the functionality you need. It is ideal for monitoring toxic, combustible and refrigerant gases in... [See More]
- Number of Gases Monitored: Multi
- Gas Types: Combustible
- Sensor Technology: Electrochemical; Electrochemical
- Display: Digital
from Acme Engineering Products
The Acme GasPost II toxic gas sensor/transmitter measures CO and NO2 gas concentrations in enclosed areas and transmit its readings to a CEL-series monitor/controller over an addressable RS-485 “Daisy-Chain ” sensor network. The GasPost II has an easy 4-wire field connection: a pair of... [See More]
- Number of Gases Monitored: Multi
- Measurement Type: Trace
- Sensor Technology: Electrochemical
- Gas Types: Toxic; Combustible; CO (0-200 PPM); NO2 (0-10 PPM)
from MSA Safety
The ULTIMA ® X5000 Gas Monitor is the future of gas detection for oxygen, toxic and combustible gases. MSA XCell ® gas sensors with TruCal ® technology offer calibration cycles up to 24 months (local calibration respected). The gas transmitter's advanced, multi-lingual OLED display is... [See More]
- Number of Gases Monitored: Single; Multi
- Measurement Type: %LEL or %LFL; %Volume; Trace
- Sensor Technology: Catalytic; Electrochemical; Infrared
- Gas Types: Toxic; Combustible; NH3 (0-100 ppm, 0-1000 ppm); CO2 (0-2%, 0-5% Vol); CO (0-100, 0-500, 0-1000 ppm); Cl2 (0-5, 0-10. 0-20 ppm); Hydrocarbons (0-100% LEL); H2 (0-1000 ppm); HCl (0-50ppm); H2S (0-10, 0-50, 0-100 ppm); NO (0-100ppm); NO2 (0-10 ppm); O2 (0-25%); SO2 (0-25 ppm, 0-100 ppm)
from Global Detection Systems Corp.
The GDS-IR Infrared Gas Sensor uses proven, reliable infrared sensing technology to detect dangerous levels of carbon dioxide or explosive levels of methane, propane and other hydrocarbons. Designed for especially harsh environments, the GDS-IR is virtually maintenance-free and immune to poisoning... [See More]
- Number of Gases Monitored: Multi
- Measurement Type: %LEL or %LFL (optional feature); %Volume (optional feature)
- Sensor Technology: Infrared
- Gas Types: Hydrocarbons (0-100% LEL or 0-5% Volume)
from Cubic Sensor and Instrument Co.,Ltd.
DESCRIPTION. AM1008W is an ultra-thin indoor air quality sensor with highly integrated laser particle sensor, NDIR CO2 sensor, temperature sensor and humidity sensor, which can real-time output digital measurement data. The thinnest size. And the VOC sensor integrated can be customized. FEATURES. [See More]
- Number of Gases Monitored: Multi
- Measurement Type: %LEL or %LFL (optional feature); %Volume
- Sensor Technology: Infrared; Semiconductor; Laser Scattering
- Gas Types: CO2 (Particle, VOC, RH&T)
from Honeywell Analytics, Inc.
Highest performance fixed flammable and toxic gas detector with a choice of communication outputs, accessories and installation flexibility. Apex takes the best elements of gas detection design and combining them into one unit. Apex provides the highest performance, installation flexibility, a wide... [See More]
- Number of Gases Monitored: Multi
- Measurement Type: %LEL or %LFL; %Volume; Trace
- Sensor Technology: Catalytic; Electrochemical
- Gas Types: Toxic; Combustible; NH3 (0-50 PPM / 0-1000 PPM); AsH3 (0-0.2 PPM); Br2 (0-0.4 PPM); CO (0-100 PPM / 0-500 PPM); Cl2 (0-2 PPM / 0-15 PPM); ClO2 (0-0.4 PPM); B2H6 (0-0.4 PPM); F (0-4 PPM); GeH4 (0-0.8 PPM); Hydrocarbons (0-100% LEL); H2 (0-1000 PPM); HCl (0-20 PPM); HCN (0-20 PPM); HF (0-12 PPM); H2S (0-15 PPM / 0-100 PPM); NO (0-100 PPM); NO2 (0-12 PPM); O2 (0-21 % v/v); O3 (0-4 PPM); PH3 (0-1.2 PPM); SiH4 (0-20 PPM); SO2 (0-8 PPM / 0-50 PPM) (Many other toxic gases- see datasheet)
from Sensidyne, LP
Labor-saving is how major users describe the SensAlert. ® Universal Transmitter. Introduced three years ago,. it uses advanced components and rigorous ergonomic design, to significantly improve reliability and reduce. maintenance. The Sensidyne family of Universal 4-20 mA transmitters includes... [See More]
- Number of Gases Monitored: Multi
- Gas Types: Toxic; Combustible
- Measurement Type: %LEL or %LFL; %Volume; Trace
- Electrical Outputs: Current
from Vaisala
Sensor measuring up to four most common gaseous pollutants. Cost-effective, air quality and meteorological data solution AQT410 measures up to four most common gaseous pollutants such as nitrogen dioxide (NO2), sulphur dioxide (SO2), carbon monoxide (CO), and ozone (O3). Features •... [See More]
- Number of Gases Monitored: Multi
- Measurement Type: Trace
- Sensor Technology: Electrochemical
- Gas Types: CO (0 - 10 000 ppb); H2S (0 - 2000 ppb); NO (0 - 2000 ppb); NO2 (0 - 2000 ppb); O3 (0 - 2000 ppb); SO2 (0 - 2000 ppb)
from Rotronic Instrument Corp.
Carbon dioxide (CO2) is a colorless and odorless gas that exists in the earth's atmosphere and which is dangerous in high concentrations. The proportion of CO2 in natural ambient air is about 0.04 % or 400 ppm. When humans and animals exhale this gas, it is quickly mixed with the ambient air,... [See More]
- Number of Gases Monitored: Multi
- Gas Types: Toxic (optional feature); CO2 (0-40000 ppm); CO (optional feature) (0-100 ppm)
- Measurement Type: Trace
- Electrical Outputs: Current
from Roscid Technologies
The Model CH-Trans is simple, accurate and. very simple to use in measuring the % levels of hydro carbons. three wire hydrocarbon transmitter. The Model CH-Trans is simple, accurate and very simple to use in measuring the % levels of hydro carbons. One User specific measuring range. The unit offers... [See More]
- Number of Gases Monitored: Multi
- Measurement Type: %Volume
- Sensor Technology: Infrared
- Gas Types: Combustible; Hydrocarbons (0-100%)
from Emerson Automation Solutions – Rosemount
The M2B single channel universal transmitter is designed for the most demanding, industrial applications that require a local, full-featured transmitter interface but do not require a character display. The Millennium II BASIC includes bright LED indicators for Power/Alarm/Fault conditions with an... [See More]
- Number of Gases Monitored: Single; Multi
- Measurement Type: %LEL or %LFL; Trace
- Sensor Technology: Catalytic; Electrochemical; Infrared; Semiconductor
- Gas Types: Toxic; Combustible; NH3; H2S; O2
from Det-Tronics
The Model 505 Transmitter provides extremely cost-effective protection and performance. Used exclusively with our model CGS catalytic gas sensor, the 505 provides one-person calibration capability using a standard digital volt meter. The 505's analog 4 to 20 mA output signal is compatible with our... [See More]
- Number of Gases Monitored: Multi
- Measurement Type: %LEL or %LFL
- Sensor Technology: Catalytic
- Gas Types: Combustible; Hydrocarbons (0-100% LFL); H2
from Conspec Controls Inc.
CONSPEC Controls Multi-Channel Controller is a microprocessor-based multi-analog input controller. The P2259/60 was designed to be an independent stand-alone controller but can integrate into any type of data acquisition system. The Controller can provide up to eight channels of remote monitoring... [See More]
- Number of Gases Monitored: Multi
- Measurement Type: %LEL or %LFL; %Volume; Trace
- Sensor Technology: Catalytic; Electrochemical; Infrared; PID; Thermal Conductivity
- Gas Types: Combustible; Aerosols; NH3; AsH3; Br2; CO2; CO; Cl2; ClO2; B2H6; F; GeH4; Refrigerants; Hydrocarbons; H2; HCl; HCN; HF; H2Se; H2S; NO; NO2; O2; O3; PH3; SiH4; SO2; SF6
from Analytical Systems Int’l. Keco
The regulated d.c. power supply provides a constant standing voltage. The gas diffuses through a porous filter and contacts the surface of the sensor element. A change in resistance occurs that is proportional to the concentration at gas applied. This signal is then amplified and sent to the... [See More]
- Number of Gases Monitored: Multi
- Measurement Type: %LEL or %LFL
- Sensor Technology: Catalytic; Electrochemical
- Gas Types: Toxic; Combustible; CO2; CO; Cl2; H2S; O2; SO2
from Honeywell Analytics, Inc.
The Honeywell Analytics HA71 16 Channel Digital Gas Controller provides simultaneous display and alarm functions for up to 16 input variables. The HA71 can expand with up to ten additional HA71 units to provide up to 160 points of gas detection. A graphic LCD displays monitored data as trends, bar... [See More]
- Number of Gases Monitored: Multi
- Electrical Outputs: Current
- Measurement Type: %LEL or %LFL; %Volume; Trace; Leakage
- Display: Digital
from Sensidyne, LP
Labor-saving is how major users describe the SensAlert. ® Universal Transmitter. Introduced three years ago,. it uses advanced components and rigorous ergonomic design, to significantly improve reliability and reduce. maintenance. The Sensidyne family of Universal 4-20 mA transmitters includes... [See More]
- Number of Gases Monitored: Multi
- Gas Types: Toxic; Combustible
- Measurement Type: %LEL or %LFL; %Volume; Trace
- Electrical Outputs: Current
from Vaisala
For Pollutant Gases and Particulate Matter. Cost-effective AQT420 is an air quality transmitter that measures up to four most common gaseous pollutants (NO2, SO2, CO, and ozone O3) and weather data, such as humidity, air pressure and temperature, plus particles (PM2.5 and PM10) in the ambient air. [See More]
- Number of Gases Monitored: Multi
- Measurement Type: Trace
- Sensor Technology: Electrochemical
- Gas Types: CO (0 - 10 000 ppb); H2S (0 - 2000 ppb); NO (0 - 2000 ppb); NO2 (0 - 2000 ppb); O3 (0 - 2000 ppb); SO2 (0 - 2000 ppb)
from Rotronic Instrument Corp.
The CF1 series is the latest development in reasonably-priced CO2 measurement transducers with integrated humidity and temperature measurement. The unit has the proven Hygromer ® IN1 sensor, and an unrivalled price-performance ratio. Its elegant design fits in perfectly in offices, living-rooms,... [See More]
- Number of Gases Monitored: Multi
- Measurement Type: Trace
- Sensor Technology: Infrared
- Gas Types: CO2 (0-5000 ppm); Water Vapor (0-5000 ppm)
from Roscid Technologies
Process Online Gas Transmitter. The Hydro Transmitter from Roscid Technologies sets the standard for thermal conductivity detector-based applications within the process control industry. As a rugged transmitter, packaged in a weatherproof housing, the Hydro Trans is suitable for use in harsh,... [See More]
- Number of Gases Monitored: Multi
- Gas Types: CO2; H2 (N2, Ar, He)
- Sensor Technology: Solid-State TC Sensor
- Electrical Outputs: Current
from Emerson Automation Solutions – Rosemount
The M22 dual channel universal transmitter has been engineered from the ground-up to include the innovative features that engineers and operators in the field demand, while providing rock solid day-to-day operation, even in the most extreme conditions. With the dual channel option you can cover more... [See More]
- Number of Gases Monitored: Single; Multi
- Measurement Type: %LEL or %LFL; Trace
- Sensor Technology: Catalytic; Electrochemical; Infrared; Semiconductor
- Gas Types: Toxic; Combustible; NH3; H2S; O2
from Det-Tronics
The Det-Tronics GT3000 line of electrochemical fixed-point toxic-gas detectors provides continuous monitoring of the atmosphere for potentially hazardous toxic gas leaks or oxygen depletion. The GT3000 family currently includes sensors that detect each of the following gases (additional gases added... [See More]
- Number of Gases Monitored: Multi
- Measurement Type: %Volume; Trace
- Sensor Technology: Electrochemical
- Gas Types: Toxic; NH3 (0-100ppm); CO (0-500ppm); Cl2 (0-10ppm); H2S (0-50 ppm; 0-100 ppm); O2 (0-25%); SO2 (0-20 ppm)
from Conspec Controls Inc.
CONSPEC Controls Multi-Channel Controller is a microprocessor-based multi-analog input controller. The P2260 was designed to be an independent stand-alone controller but can integrate into any type of data acquisition system. The Controller can provide up to sixteen channels of remote monitoring and... [See More]
- Number of Gases Monitored: Multi
- Measurement Type: %LEL or %LFL; %Volume; Trace
- Sensor Technology: Catalytic; Electrochemical; Infrared; PID; Thermal Conductivity
- Gas Types: Combustible; Aerosols; NH3; AsH3; Br2; CO2; CO; Cl2; ClO2; B2H6; F; GeH4; Refrigerants; Hydrocarbons; H2; HCl; HCN; HF; H2Se; H2S; NO; NO2; O2; O3; PH3; SiH4; SO2; SF6
from Sensidyne, LP
Smart Sensor Technology enables SensAlertPlus to automatically recognize and configure to the gas type and range of the sensor, using the latest calibration data. The Predictive Sensor Failure (PSF) function provides warning of approaching sensor end-of-life. Non-volatile memory stores calibration... [See More]
- Number of Gases Monitored: Multi
- Measurement Type: %LEL or %LFL; %Volume; Trace
- Sensor Technology: Catalytic; Electrochemical; Infrared
- Gas Types: Toxic; Combustible; CO2 (0-5%Volume); CO (0-500ppm); Cl2 (0-10ppm); Hydrocarbons (0-100%LEL); H2 (0-1000ppm); HCl (0-20); HCN (0-20ppm); HF (0-20); H2S (0-100ppm); O2 (0-25%Volume); SO2 (0-20ppm)
from Emerson Automation Solutions – Rosemount
The M21 single channel universal transmitter has been engineered from the ground-up to include the innovative features that managers and operators in the field demand, while providing rock solid day-to-day operation, even in the most extreme conditions. The Millennium II redefines what you expect... [See More]
- Number of Gases Monitored: Single; Multi
- Measurement Type: %LEL or %LFL; Trace
- Sensor Technology: Catalytic; Electrochemical; Infrared; Semiconductor
- Gas Types: Toxic; Combustible; NH3; H2S; O2