Ozone (O3) Gas Transmitters

11 Results
EX-5130 Sensor/Transmitter for Reactive Gas, O3 -- P/N 10013-0800
from ENMET Corporation

P/N 10013-0800, EX-5130 Sensor/Transmitter for Reactive Gas in Hazardous Locations, O3. The EX-5130 Series Sensor/Transmitters utilize electrochemical type cells to detect the target gas. These cells consist of electrodes, electrolyte and an air/liquid separation barrier. To enable the reactive... [See More]

  • Gas Types: O3
  • Electrical Outputs: Current
  • Sensor Technology: Electrochemical
  • Display: Digital
CN Series Remote Transmitter Series -- CN12
from Conspec Controls Inc.

CONSPEC's CN Series is an economical choice for toxic, combustible, and Oxygen gas monitoring. The CN Series is a simple and "smart" gas detector. An industry standard 4-20mA Analog output signal can be connected to any existing PLC, DCS, or EMS system. A simplified calibration procedure allows for... [See More]

  • Gas Types: Toxic; O3
  • Number of Gases Monitored: Single
  • Sensor Technology: Catalytic; Electrochemical; Infrared; PID; Thermal Conductivity
  • Measurement Type: Trace
Air Quality Transmitter -- AQT410
from Vaisala

Sensor measuring up to four most common gaseous pollutants. Cost-effective, air quality and meteorological data solution AQT410 measures up to four most common gaseous pollutants such as nitrogen dioxide (NO2), sulphur dioxide (SO2), carbon monoxide (CO), and ozone (O3). Features   •... [See More]

  • Gas Types: CO (0 - 10 000 ppb); H2S (0 - 2000 ppb); NO (0 - 2000 ppb); NO2 (0 - 2000 ppb); O3 (0 - 2000 ppb); SO2 (0 - 2000 ppb)
  • Number of Gases Monitored: Multi
  • Sensor Technology: Electrochemical
  • Measurement Type: Trace
Apex Gas Transmitter and Sensor
from Honeywell Analytics, Inc.

Highest performance fixed flammable and toxic gas detector with a choice of communication outputs, accessories and installation flexibility. Apex takes the best elements of gas detection design and combining them into one unit. Apex provides the highest performance, installation flexibility, a wide... [See More]

  • Gas Types: Toxic; Combustible; NH3 (0-50 PPM / 0-1000 PPM); AsH3 (0-0.2 PPM); Br2 (0-0.4 PPM); CO (0-100 PPM / 0-500 PPM); Cl2 (0-2 PPM / 0-15 PPM); ClO2 (0-0.4 PPM); B2H6 (0-0.4 PPM); F (0-4 PPM); GeH4 (0-0.8 PPM); Hydrocarbons (0-100% LEL); H2 (0-1000 PPM); HCl (0-20 PPM); HCN (0-20 PPM); HF (0-12 PPM); H2S (0-15 PPM / 0-100 PPM); NO (0-100 PPM); NO2 (0-12 PPM); O2 (0-21 % v/v); O3 (0-4 PPM); PH3 (0-1.2 PPM); SiH4 (0-20 PPM); SO2 (0-8 PPM / 0-50 PPM) (Many other toxic gases- see datasheet)
  • Number of Gases Monitored: Multi
  • Sensor Technology: Catalytic; Electrochemical
  • Measurement Type: %LEL or %LFL; %Volume; Trace
Sensor Transmitter -- GDS-49
from Global Detection Systems Corp.

The GDS-49 is a two-wire loop-powered 4-20mA sensor transmitter designed to detect a wide range of toxic gases at ppm levels. The current loop output is compatible with the C1 Protector, C2 Protector, C2 Quad Protector or C64 Protector Controllers, the GASMAX II or GASMAX CX gas monitors or any... [See More]

  • Gas Types: Toxic; Combustible; NH3 (0-100 ppm); AsH3 (0-1 ppm); CO (0-300/1000 ppm); Cl2 (0-5/50 ppm); ClO2 (0-1 ppm); F (0-1 ppm); H2 (0-2000 ppm); HCl (0-30 ppm); HCN (0-50 ppm); HF (0-10 ppm); H2S (0-50/100 ppm); NO (0-100/500 ppm); NO2 (0-5/50 ppm); O2 (0-25%); O3 (0-1 ppm); SiH4 (0-50 ppm); SO2 (0-20/100 ppm) (COCI2 0-1ppm N2H4 0-1ppm TBM 0-14ppm)
  • Number of Gases Monitored: Multi
  • Sensor Technology: Electrochemical
  • Measurement Type: %LEL or %LFL (optional feature); Trace (optional feature)
P/N 10022-0803, SDS-97D Series Sensor/Transmitter Ozone, O3 -- P/N 10022-0803
from ENMET Corporation

P/N 10022-0803, SDS-97D Series Sensor/Transmitter Ozone, O3. SDS-97D Series Sensor/Transmitters utilize electrochemical type cells to detect the target gas. These cells consist of electrodes, electrolyte and an air/liquid separation barrier. Gas molecules enter the cell and, as a result of an... [See More]

  • Gas Types: O3
  • Electrical Outputs: Current
  • Sensor Technology: Electrochemical
  • Display: Digital
Eight Channel Gas Controller -- P2260
from Conspec Controls Inc.

CONSPEC Controls Multi-Channel Controller is a microprocessor-based multi-analog input controller. The P2259/60 was designed to be an independent stand-alone controller but can integrate into any type of data acquisition system. The Controller can provide up to eight channels of remote monitoring... [See More]

  • Gas Types: Combustible; Aerosols; NH3; AsH3; Br2; CO2; CO; Cl2; ClO2; B2H6; F; GeH4; Refrigerants; Hydrocarbons; H2; HCl; HCN; HF; H2Se; H2S; NO; NO2; O2; O3; PH3; SiH4; SO2; SF6
  • Number of Gases Monitored: Multi
  • Sensor Technology: Catalytic; Electrochemical; Infrared; PID; Thermal Conductivity
  • Measurement Type: %LEL or %LFL; %Volume; Trace
Air Quality Transmitter -- AQT420
from Vaisala

For Pollutant Gases and Particulate Matter. Cost-effective AQT420 is an air quality transmitter that measures up to four most common gaseous pollutants (NO2, SO2, CO, and ozone O3) and weather data, such as humidity, air pressure and temperature, plus particles (PM2.5 and PM10) in the ambient air. [See More]

  • Gas Types: CO (0 - 10 000 ppb); H2S (0 - 2000 ppb); NO (0 - 2000 ppb); NO2 (0 - 2000 ppb); O3 (0 - 2000 ppb); SO2 (0 - 2000 ppb)
  • Number of Gases Monitored: Multi
  • Sensor Technology: Electrochemical
  • Measurement Type: Trace
Single Channel Gas Controller -- P2065
from Conspec Controls Inc.

CONSPEC's Single Channel Controllers are single point monitoring and control processors, which are housed in a NEMA 4-4X weatherproof non-metallic enclosure and are designed to monitor and display any voltage or current input signal from any instrument, including CONSPEC's EZ-CAL Toxic and... [See More]

  • Gas Types: Toxic; Combustible; Aerosols; NH3 (0-50, 100, 200, 500ppm); AsH3; Br2 (0-10ppm); CO2 (0-2000ppm, 10000ppm 0-2%, 0-5%, 0-100%); CO (0-50, 100, 200, 500, 1000, 10000, 50000); Cl2 (0-10, 20ppm); ClO2 (0-5 ppm); B2H6; F; GeH4; Refrigerants; Hydrocarbons (0-100% LEL or 0-100% Vol.); H2 (0-2000, 10,000ppm 0-4%); HCl (0-25, 100, 150ppm); HCN; HF; H2Se; H2S (0-25, 50, 100, 200ppm); NO (0-50, 100ppm); NO2 (0-20ppm); O2 (0-25, 100%); O3 (0-2, 5ppm); PH3; SiH4; SO2 (0-10, 100, 1000, 2000ppm); SF6
  • Number of Gases Monitored: Single
  • Sensor Technology: Catalytic; Electrochemical; Infrared; PID; Thermal Conductivity
  • Measurement Type: %LEL or %LFL; %Volume; Trace
Ozone Measurement Sounding Device -- Radiosonde RS41
from Vaisala

Reliable and accurate ozone measurement for synoptic sounding and atmospheric research. The ozone sounding set-up comprises an ozone sensor connected via an ozone interface to a Vaisala Radiosonde RS41-SG. Key Benefits.   • Fast sampling rate.   • Easy start for ozone... [See More]

  • Gas Types: Toxic; O3
  • Number of Gases Monitored: Single
  • Sensor Technology: ECC-Type Ozone Sensor
  • Electrical Outputs: Current
Sixteen Channel Gas Controller -- P2260-16
from Conspec Controls Inc.

CONSPEC Controls Multi-Channel Controller is a microprocessor-based multi-analog input controller. The P2260 was designed to be an independent stand-alone controller but can integrate into any type of data acquisition system. The Controller can provide up to sixteen channels of remote monitoring and... [See More]

  • Gas Types: Combustible; Aerosols; NH3; AsH3; Br2; CO2; CO; Cl2; ClO2; B2H6; F; GeH4; Refrigerants; Hydrocarbons; H2; HCl; HCN; HF; H2Se; H2S; NO; NO2; O2; O3; PH3; SiH4; SO2; SF6
  • Number of Gases Monitored: Multi
  • Sensor Technology: Catalytic; Electrochemical; Infrared; PID; Thermal Conductivity
  • Measurement Type: %LEL or %LFL; %Volume; Trace