Electrical / Electronic Mold Releases and Release Agents

9 Results
Stiff, Tacky Dielectric Compound Lubricant and Sealant -- Bluesil™ V-711
from Bluestar Silicones USA Corp.

Bluesil V-711 is a silica-thickened, high molecular weight dimethyl silicone compound. It is a non-curing grease-like paste with a tacky, stiff consistency. Bluesil V-711 possesses excellent dielectric properties and is useful for protecting and sealing electrical and mechanical equipment. It is... [See More]

  • Industry Applications: Automotive or Transportation; Sealing, Intrusion Barrier, Seal Forming or Sealant; Electrical / Electronic
  • Specific Gravity: 1.03
  • Type: Lubricant; Straight Oil (Non-soluble); Specialty, Proprietary or Other
  • Flash Point: 500
Carnauba Wax Mold Release -- 808
from M.J. Gordon Co.

With 45 years of Carnauba Wax Aerosol Mold Release formulating andpackaging experience, the M.J. GORDON Team has earned a reputation asthe "Aerosol Mold Release Specialists" supplying many of the world'smanufacturers of electronic and electrical equipment. GORDON'S Permasil Carnauba Wax Mold. [See More]

  • Industry Applications: Electrical / Electronic
  • Flash Point: -42
  • Type: Solid or Dry Film Lubricant; Micro-dispersion; Lubricant; Water Soluble / Emulsion
  • Composition / Chemistry: Wax / Stearate; Plant Oil or Animal Fat
Molding Supplies -- Mold Cleaner
from DME Company

DME MOLD CLEANER. DME Mold Cleaner is used to remove corrosion forming. substances such as lactic acid, urea and sodium chloride,. which are common in perspiration residues left by ordinary. handling of polished cavities. In addition to cleaning. the polished cavity it also provides up to 20 days... [See More]

  • Industry Applications: Corrosion Inhibiting or Rust Preventative; Electrical / Electronic
  • Features: Aerosol, Sprayable or Misting
Carnauba Wax Mold Release -- 909C
from M.J. Gordon Co.

With 45 years of Carnauba Wax Aerosol Mold Release formulating andpackaging experience, the M.J. GORDON Team has earned a reputation asthe "Aerosol Mold Release Specialists" supplying many of the world'smanufacturers of electronic and electrical equipment. GORDON'S Permasil Carnauba Wax Mold. [See More]

  • Industry Applications: Electrical / Electronic
  • Composition / Chemistry: Wax / Stearate; Plant Oil or Animal Fat
  • Type: Solid or Dry Film Lubricant; Micro-dispersion; Lubricant
  • Features: Aerosol, Sprayable or Misting
Molding Supplies -- Mold Release Spray
from DME Company

Mold Release Spray [See More]

  • Industry Applications: Corrosion Inhibiting or Rust Preventative; Electrical / Electronic
  • Features: Aerosol, Sprayable or Misting
Carnauba Wax Mold Release -- 909D
from M.J. Gordon Co.

With 45 years of Carnauba Wax Aerosol Mold Release formulating andpackaging experience, the M.J. GORDON Team has earned a reputation asthe "Aerosol Mold Release Specialists" supplying many of the world'smanufacturers of electronic and electrical equipment. GORDON'S Permasil Carnauba Wax Mold. [See More]

  • Industry Applications: Electrical / Electronic
  • Composition / Chemistry: Wax / Stearate; Plant Oil or Animal Fat
  • Type: Solid or Dry Film Lubricant; Micro-dispersion; Lubricant
  • Features: Aerosol, Sprayable or Misting
Silicone Compound
from DME Company

Helps remove plastic residue from screws, barrels & end caps!. Similar to Dow Corning 111. Operating Range: -40 °F to +400 °F. Corrosion protectorant/Release agent Part# Size 1-4 5+. Chemically inactive - Non-solidifying. Right from the tube or thin with mineral spirits. Won't carbonize... [See More]

  • Industry Applications: Electrical / Electronic
  • Features: Aerosol, Sprayable or Misting
SLIDE® - Environmentally Safe Specialty Mold Releases
from DME Company

SLIDE ® -Environmentally Safe. E/S Environmentally Safe Mold Releases are: Water-Based with no known harmful ingredients. Chlorine Free. Biodegradable. Non-Flammable. More effective in most applications than other ODC-free releases, especially on molds 130 °F and above. Available in... [See More]

  • Industry Applications: Electrical / Electronic
  • Features: Aerosol, Sprayable or Misting
SLIDE® Thermostat Releases
from DME Company

SLIDE ® Thermostat Releases [See More]

  • Industry Applications: Electrical / Electronic
  • Features: Aerosol, Sprayable or Misting