Automotive / Transportation Mold Releases and Release Agents

14 Results
Silicone Compound -- Molykote® G-804
from Dupont Molykote

Silicone Fluid thickened with inert silica filler. APPLICATIONS. Automotive spark plug boots, steering and suspension boot seals, etc. FEATURES. Lubricant for rubber and plastic O-ring gaskets, seals, and bushings. Chemical and/or water-resistant barrier coating. Sealant and release agent for... [See More]

  • Industry Applications: Automotive or Transportation
  • Use Temperature: -40 to 399
  • Type: Grease / Gel; Lubricant
  • Specific Gravity: 1
Dry Film Lubricant -- Xylan XLR® 17-353 over 17-080
from Whitford Corporation

Wear resistant and impermeable nonstick coating with excellent release. [See More]

  • Industry Applications: Automotive or Transportation; Process Equipment, Tanks, Reactor or Lines (optional feature)
  • Use Temperature: 500
  • Type: Solid or Dry Film Lubricant; Lubricant
  • Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®)
Mold Release Agents -- LOCTITE FREKOTE 1450
from Henkel Corporation - Industrial

LOCTITE ® FREKOTE 1450 is a water based sacrificial mold release agent specifically formulated for use with resin/asbestos products. It has been extremely effective in releasing resin/asbestos mixtures molded at 150 to 165 C as well as automotive disc brake linings. This product can be diluted... [See More]

  • Industry Applications: Automotive or Transportation
  • Use Temperature: 140 to 355
Silicone Bladder Release Coating -- Lyndcoat™ BR790RTU
from Bluestar Silicones USA Corp.

Silicone Bladder Release Coating. Properties. Viscosity 100. Description. a durable, ready to use silicone-based bladder release coating designed for butyl rubber bladders typically used in tire curing presses. It is a white aqueous emulsion that promotes excellent slip/release. Lyndcoat ™... [See More]

  • Industry Applications: Automotive or Transportation
  • Features: Aerosol, Sprayable or Misting
Magnalube-G 5 Lb. Can -- MG5LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Industry Applications: Aerospace; Automotive or Transportation; Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Use Temperature: -35 to 450
  • Type: Grease / Gel; Micro-dispersion; Lubricant; BoundaryLubricant PTFE,ElastomerThickend; Specialty, Proprietary or Other
  • Specific Gravity: 1.07 to ?
Bio Concrete Mold Release Fluid -- Low Viscosity
from United Bio Lube

Provides excellent ROI through long service life, ultimate biodegradation [See More]

  • Industry Applications: Automotive or Transportation; Corrosion Inhibiting or Rust Preventative; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military
  • Flash Point: 293
  • Type: Lubricant; Concrete Mold Release/Parting Compound; Specialty, Proprietary or Other
  • Composition / Chemistry: Specialty, Proprietary or Other; Soy or High Oleic Base Stocks
Dry Film Lubricant -- Xylan® 1000 Series 1010, 1070
from Whitford Corporation

High temperature resistant; low coefficient of friction; abrasion/wear resistant; easy clean; dry film lubricant; thermoset; wide use temperature; anti-galling. [See More]

  • Industry Applications: Automotive or Transportation; Process Equipment, Tanks, Reactor or Lines (optional feature)
  • Use Temperature: -319 to 500
  • Type: Solid or Dry Film Lubricant; Lubricant
  • Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®)
Magnalube-G .75 oz. Tube -- MG75
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Industry Applications: Aerospace; Automotive or Transportation; Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Use Temperature: -35 to 450
  • Type: Grease / Gel; Micro-dispersion; Lubricant; BoundaryLubricant PTFE,ElastomerThickend; Specialty, Proprietary or Other
  • Specific Gravity: 1.07 to ?
Flexible Finish Industrial Coating/Lubricants -- Resilon® 2020
from Whitford Corporation

Second generation, single component, VOC compliant, conventionally spray applied, coating. It requires a Xylan 4020 primer or a corona or flame pre-treatment. Note: VOC compliance applies to USA only. [See More]

  • Industry Applications: Automotive or Transportation
  • Use Temperature: 275
  • Type: Water Soluble / Emulsion
Magnalube-G 1 Lb. Can -- MG1LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Industry Applications: Aerospace; Automotive or Transportation; Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Use Temperature: -35 to 450
  • Type: Grease / Gel; Micro-dispersion; Lubricant; BoundaryLubricant PTFE,ElastomerThickend; Specialty, Proprietary or Other
  • Specific Gravity: 1.07 to ?
Magnalube-G 120 Lb. Drum -- MG120LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Industry Applications: Aerospace; Automotive or Transportation; Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Use Temperature: -35 to 450
  • Type: Grease / Gel; Micro-dispersion; Lubricant; BoundaryLubricant PTFE,ElastomerThickend; Specialty, Proprietary or Other
  • Specific Gravity: 1.07 to ?
Magnalube-G 14.5 oz. Cartridge -- MG145
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Industry Applications: Aerospace; Automotive or Transportation; Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Use Temperature: -35 to 450
  • Type: Grease / Gel; Micro-dispersion; Lubricant; BoundaryLubricant PTFE,ElastomerThickend; Specialty, Proprietary or Other
  • Specific Gravity: 1.07 to ?
Magnalube-G 5cc Pillow Pack -- MGPP
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Industry Applications: Aerospace; Automotive or Transportation; Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Use Temperature: -35 to 450
  • Type: Grease / Gel; Micro-dispersion; Lubricant; BoundaryLubricant PTFE,ElastomerThickend; Specialty, Proprietary or Other
  • Specific Gravity: 1.07 to ?
Magnalube-GX 14.5 oz. Cartridge -- MGX145
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Industry Applications: Aerospace; Automotive or Transportation; Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Use Temperature: -80 to 500
  • Type: Grease / Gel; Micro-dispersion; Lubricant; Boundary Lubricant Molybdenum and PTFE; Specialty, Proprietary or Other
  • Specific Gravity: 0.9000 to ?