Specialty / Other Mold Releases and Release Agents
from Ellsworth Adhesives
Henkel Loctite Frekote WOLO ™ Clear is a solvent-based mold release agent that provides multiple release for polyester resins. It offers a fast cure, low VOC, high gloss finish, easy application, and minimal mold build-up. 1 gal Can. [See More]
- Composition / Chemistry: Specialty, Proprietary or Other; Solvent based polymer
- Flash Point: 43
- Specific Gravity: 0.7250
from Ellsworth Adhesives
Miller-Stephenson MS-122AD PTFE Release Agent Dry Lubricant White can be used on a variety of materials such as metal, plastic, wood, rubber, glass, and ceramics. As a release agent, it can mold epoxies, acrylics, urethanes, rubbers, plastics, and resins. Light load, dry lubrication applications are... [See More]
- Composition / Chemistry: Specialty, Proprietary or Other; Tetrafluoroethane; Fluoropolymer / PTFE (e.g., Teflon®)
- Type: Solid or Dry Film Lubricant; Lubricant
from Ellsworth Adhesives
Miller-Stephenson MS-122XD PTFE Release Agent Dry Lubricant White can be used on a variety of materials such as metal, plastic, wood, rubber, glass, and ceramics. As a release agent, it can mold epoxies, acrylics, urethanes, rubbers, plastics, and resins. Light load, dry lubrication applications are... [See More]
- Composition / Chemistry: Specialty, Proprietary or Other; Decafluoropentane; Fluoropolymer / PTFE (e.g., Teflon®)
- Type: Solid or Dry Film Lubricant; Lubricant
from Acrolab Ltd.
Stoner W206 is specially formulated as a release agent and anti - stick lubricant for molded materials such as plastics, rubber, waxes, and similar materials. Stoner W206 provides fast, easy part removal from molds and multiple part releases per application. W206 improves molding efficiency in many... [See More]
- Composition / Chemistry: Specialty, Proprietary or Other; Silicone
- Grade / Approvals: III* Hazardous Material
- Features: Aerosol, Sprayable or Misting
from McGee Industries, Inc. / McLube Division
MAC-1038 acts as both porosity-eliminating mold sealer and durable release coating. MAC-1038 will dramatically improve the efficiency of manufacturing operations by combining sealing and releasing into one step and allowing for multiple releases per application. [See More]
- Composition / Chemistry: Specialty, Proprietary or Other; Solvent Based
- Use Temperature: 600
- Type: Lubricant
- Specific Gravity: 0.7000
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Composition / Chemistry: Specialty, Proprietary or Other; Polyurea; Fluoropolymer / PTFE (e.g., Teflon®); Petroleum or Mineral Oil; Synthetic or Semi-synthetic
- Use Temperature: -35 to 450
- Type: Grease / Gel; Micro-dispersion; Lubricant; BoundaryLubricant PTFE,ElastomerThickend; Specialty, Proprietary or Other
- Specific Gravity: 1.07 to ?
from Aervoe Industries Incorporated
Repels dust, ideal for thermosetting and thermoplastic applications [See More]
- Composition / Chemistry: Specialty, Proprietary or Other; Zinc Stearate; Synthetic or Semi-synthetic
- Use Temperature: 60 to 80
- Type: Solid or Dry Film Lubricant; Mold Release; Specialty, Proprietary or Other
- Specific Gravity: 0.8000
from McGee Industries, Inc. / McLube Division
Water soluble polyol dispersion specially designed for EPDM, Neoprene and Vamac compounds. MAC-956 provides excellent lubricity for loading and unloading formed hose. [See More]
- Composition / Chemistry: Specialty, Proprietary or Other; Polyols
- Specific Gravity: 1.1
- Type: Micro-dispersion; Lubricant; Water Soluble / Emulsion
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Composition / Chemistry: Specialty, Proprietary or Other; Polyurea; Fluoropolymer / PTFE (e.g., Teflon®); Petroleum or Mineral Oil; Synthetic or Semi-synthetic
- Use Temperature: -35 to 450
- Type: Grease / Gel; Micro-dispersion; Lubricant; BoundaryLubricant PTFE,ElastomerThickend; Specialty, Proprietary or Other
- Specific Gravity: 1.07 to ?
from McGee Industries, Inc. / McLube Division
PTFE-based dry lubricant and mold release designed to enhance mold flow characteristics. [See More]
- Composition / Chemistry: Specialty, Proprietary or Other; Solvent Based; Fluoropolymer / PTFE (e.g., Teflon®)
- Specific Gravity: 0.7800
- Type: Solid or Dry Film Lubricant; Micro-dispersion; Lubricant
- Features: Aerosol, Sprayable or Misting (optional feature)
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Composition / Chemistry: Specialty, Proprietary or Other; Polyurea; Fluoropolymer / PTFE (e.g., Teflon®); Petroleum or Mineral Oil; Synthetic or Semi-synthetic
- Use Temperature: -35 to 450
- Type: Grease / Gel; Micro-dispersion; Lubricant; BoundaryLubricant PTFE,ElastomerThickend; Specialty, Proprietary or Other
- Specific Gravity: 1.07 to ?
from McGee Industries, Inc. / McLube Division
McLube 1720L (NSN 9150-01-325-9816)is a solvent dispersion of a solid active ingredient with exhibits low friction and excellent antistick/release characteristics. McLube 1720L furnishes a release coating for all types of rubber and plastic and works equally well on metallic and nonmetallic molds at... [See More]
- Composition / Chemistry: Specialty, Proprietary or Other; Solvent Based
- Use Temperature: 550
- Type: Solid or Dry Film Lubricant; Micro-dispersion; Lubricant
- Specific Gravity: 0.8100
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Composition / Chemistry: Specialty, Proprietary or Other; Polyurea; Fluoropolymer / PTFE (e.g., Teflon®); Petroleum or Mineral Oil; Synthetic or Semi-synthetic
- Use Temperature: -35 to 450
- Type: Grease / Gel; Micro-dispersion; Lubricant; BoundaryLubricant PTFE,ElastomerThickend; Specialty, Proprietary or Other
- Specific Gravity: 1.07 to ?
from McGee Industries, Inc. / McLube Division
This silicone mold release is suitable for food-grade applications. It can be used on metallic and nonmetallic surfaces and provides excellent release for all polymers: plastic, rubber, urethane and composite. 1850 is also an effective lubricant. [See More]
- Composition / Chemistry: Specialty, Proprietary or Other; Solvent Based; Silicone; Synthetic or Semi-synthetic
- Use Temperature: 600
- Type: Micro-dispersion; Lubricant
- Specific Gravity: 0.7000
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Composition / Chemistry: Specialty, Proprietary or Other; Polyurea; Fluoropolymer / PTFE (e.g., Teflon®); Petroleum or Mineral Oil; Synthetic or Semi-synthetic
- Use Temperature: -35 to 450
- Type: Grease / Gel; Micro-dispersion; Lubricant; BoundaryLubricant PTFE,ElastomerThickend; Specialty, Proprietary or Other
- Specific Gravity: 1.07 to ?
from McGee Industries, Inc. / McLube Division
MAC-1123 is a release agent designed to provide enhanced surface finish and excellent release characteristics for composite materials. The mold is ready for use immediately after application. [See More]
- Composition / Chemistry: Specialty, Proprietary or Other; Solvent Based
- Specific Gravity: 0.7200
- Type: Lubricant
from Magnalube, Inc.
Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]
- Composition / Chemistry: Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide; Specialty, Proprietary or Other; Lithium/Molybdenum/PTFE; Fluoropolymer / PTFE (e.g., Teflon®); Petroleum or Mineral Oil; Synthetic or Semi-synthetic
- Use Temperature: -80 to 500
- Type: Grease / Gel; Micro-dispersion; Lubricant; Boundary Lubricant Molybdenum and PTFE; Specialty, Proprietary or Other
- Specific Gravity: 0.9000 to ?