Aerosol / Spray Mold Releases and Release Agents
from Everlube Products
FormKote ® T-50 is a lubricating coating intended for use in the hot forming of titanium metals to prevent galling in the forming operation. This product is also excellent for die casting aluminum and zinc metals. It has also been found to be of considerable value when used in tube bending or... [See More]
- Features: Aerosol, Sprayable or Misting
- Use Temperature: -65 to 1500
- Type: Lubricant
- Specific Gravity: 0.9586
from Invotec Solutions Ltd.
For PVC A Wet film, non-silicone mould release agent idela for PVC, polyurethane elastomers and other flexible polymers. Will not interfere with post moulding treatments such as painting, printing or gluing. Wet film, non-silicone mould release agent. Release PVC, polyurethane elastomers and other... [See More]
- Features: Aerosol, Sprayable or Misting
- Use Temperature: 392
from DME Company
DME MOLD CLEANER. DME Mold Cleaner is used to remove corrosion forming. substances such as lactic acid, urea and sodium chloride,. which are common in perspiration residues left by ordinary. handling of polished cavities. In addition to cleaning. the polished cavity it also provides up to 20 days... [See More]
- Features: Aerosol, Sprayable or Misting
- Industry Applications: Corrosion Inhibiting or Rust Preventative; Electrical / Electronic
from Dupont Molykote
Extreme-pressure, dry film lubricant provides exceptional release and lubricating properties. Molykote ® 557 Silicone Dry Film Lubricant is: An extreme-pressure lubricant with exceptional release properties for cutting and forming metals, and with lubricating properties for heavily loaded... [See More]
- Features: Aerosol, Sprayable or Misting; Extreme Pressure or Chemically Active
- Use Temperature: -40 to 109
- Type: Solid or Dry Film Lubricant; Lubricant
- Specific Gravity: 0.7700
from M.J. Gordon Co.
With 45 years of Carnauba Wax Aerosol Mold Release formulating andpackaging experience, the M.J. GORDON Team has earned a reputation asthe "Aerosol Mold Release Specialists" supplying many of the world'smanufacturers of electronic and electrical equipment. GORDON'S Permasil Carnauba Wax Mold. [See More]
- Features: Aerosol, Sprayable or Misting
- Flash Point: -42
- Type: Solid or Dry Film Lubricant; Micro-dispersion; Lubricant; Water Soluble / Emulsion
- Composition / Chemistry: Wax / Stearate; Plant Oil or Animal Fat
from Aervoe Industries Incorporated
Ideal for hot or cold molds, low flash, non-staining, non-corrosive formula [See More]
- Features: Aerosol, Sprayable or Misting; Plastic Injection & Compression Molders
- Use Temperature: 60 to 80
- Type: Lubricant; Mold Release; Specialty, Proprietary or Other
- Specific Gravity: 0.8000
from Bluestar Silicones USA Corp.
Silicone Bladder Release Coating. Properties. Viscosity 100. Description. a durable, ready to use silicone-based bladder release coating designed for butyl rubber bladders typically used in tire curing presses. It is a white aqueous emulsion that promotes excellent slip/release. Lyndcoat ™... [See More]
- Features: Aerosol, Sprayable or Misting
- Industry Applications: Automotive or Transportation
from Acrolab Ltd.
Stoner W408 Dry Film Release is an extremely versatile, paintable release agent and anti - stick lubricant for molded materials such as plastics, rubber, composites, and similar materials. This dry, anti - stick surface coating provides fast, easy part removal from molds and multiple part releases... [See More]
- Features: Aerosol, Sprayable or Misting
- Grade / Approvals: III* Hazardous Material
from Invotec Solutions Ltd.
Ambersil Formula 7 Non-Silicone Heavy Duty Release Agent. Provides an excellent heavy duty release on a wide range of thermoplastics and rubbers. Provides excellent release on a wide range of thermoplastics and rubbers. Provides excellent release on a wide range of thermoplastics and rubbers. Will... [See More]
- Features: Aerosol, Sprayable or Misting
- Use Temperature: 338
from DME Company
Mold Release Spray [See More]
- Features: Aerosol, Sprayable or Misting
- Industry Applications: Corrosion Inhibiting or Rust Preventative; Electrical / Electronic
from Dupont Molykote
Release agent and lubricant for many food and industrial applications [See More]
- Features: Aerosol, Sprayable or Misting
- Flash Point: 108
- Type: Lubricant
- Composition / Chemistry: Silicone; Synthetic or Semi-synthetic
from M.J. Gordon Co.
With 45 years of Carnauba Wax Aerosol Mold Release formulating andpackaging experience, the M.J. GORDON Team has earned a reputation asthe "Aerosol Mold Release Specialists" supplying many of the world'smanufacturers of electronic and electrical equipment. GORDON'S Permasil Carnauba Wax Mold. [See More]
- Features: Aerosol, Sprayable or Misting
- Composition / Chemistry: Wax / Stearate; Plant Oil or Animal Fat
- Type: Solid or Dry Film Lubricant; Micro-dispersion; Lubricant
- Industry Applications: Electrical / Electronic
from Acrolab Ltd.
Stoner W 313 Release & Paint is specially formulated as a paintable release agent and anti - stick lubricant for molded materials such as plastics, rubber, waxes, and similar materials. Allows molded parts to be painted, plated, hot stamped , adhesive bonded, labeled, or otherwise decorated. [See More]
- Features: Aerosol, Sprayable or Misting
- Grade / Approvals: III* Hazardous Material
- Industry Applications: Food Contact Approved
from Invotec Solutions Ltd.
A Heavy duty, high silicone concentration mould release agent formulated for stubborn and hard to release plastic and rubber moulding. Heavy duty, high silicone concentration mould release agent. Formulated for stubborn and hard to release plastic and rubber moulding. Improves surface finish, will... [See More]
- Features: Aerosol, Sprayable or Misting
- Composition / Chemistry: Silicone; Synthetic or Semi-synthetic
- Use Temperature: 392
from DME Company
Helps remove plastic residue from screws, barrels & end caps!. Similar to Dow Corning 111. Operating Range: -40 °F to +400 °F. Corrosion protectorant/Release agent Part# Size 1-4 5+. Chemically inactive - Non-solidifying. Right from the tube or thin with mineral spirits. Won't carbonize... [See More]
- Features: Aerosol, Sprayable or Misting
- Industry Applications: Electrical / Electronic
from M.J. Gordon Co.
With 45 years of Carnauba Wax Aerosol Mold Release formulating andpackaging experience, the M.J. GORDON Team has earned a reputation asthe "Aerosol Mold Release Specialists" supplying many of the world'smanufacturers of electronic and electrical equipment. GORDON'S Permasil Carnauba Wax Mold. [See More]
- Features: Aerosol, Sprayable or Misting
- Composition / Chemistry: Wax / Stearate; Plant Oil or Animal Fat
- Type: Solid or Dry Film Lubricant; Micro-dispersion; Lubricant
- Industry Applications: Electrical / Electronic
from Acrolab Ltd.
Stoner W302 Rocket Release, is an extremely versatile release agent which is generally acceptable for applications where a food grade release is required. In many applications, Rocket Release is considered to be the “most paintable ” release agent available when molding plastics and... [See More]
- Features: Aerosol, Sprayable or Misting
- Grade / Approvals: III* Hazardous Material
from Invotec Solutions Ltd.
Ambersil Formula 5 Non-Silicone Medium Duty Release Agent. A light duty, dry film non-silicone mould release agent providing an excellent release for all types of thermoplastics, some thermosetting plastics, silicone rubber and many other types of rubber. A light duty, dry film non-silicone mould... [See More]
- Features: Aerosol, Sprayable or Misting
- Use Temperature: 302
from DME Company
Econo-Spray ® Silicone 6 Mold Release: Works efficiently on both cold and hot molds. It is CFC-free and free of chlorinated solvents. Econo-Spray ® Silicone imparts a smooth, dry film, which is FDA approved and USDA approved for food machinery. Operating temps: 35 °F - 600 °F. No... [See More]
- Features: Aerosol, Sprayable or Misting
- Industry Applications: Electrical / Electronic
- Composition / Chemistry: Silicone
from Acrolab Ltd.
Stoner W206 is specially formulated as a release agent and anti - stick lubricant for molded materials such as plastics, rubber, waxes, and similar materials. Stoner W206 provides fast, easy part removal from molds and multiple part releases per application. W206 improves molding efficiency in many... [See More]
- Features: Aerosol, Sprayable or Misting
- Grade / Approvals: III* Hazardous Material
- Composition / Chemistry: Specialty, Proprietary or Other; Silicone
from DME Company
Econo-Spray ® 7 Mold Release. Works efficiently on both cold and hot molds. It is CFC-free and free of chlorinated solvents. Econo-Spray ® Paintable imparts a smooth, dry film, which is biodegradable. It can be used where parts will be painted, hot-stamped, or otherwise decorated. Operating... [See More]
- Features: Aerosol, Sprayable or Misting
- Industry Applications: Electrical / Electronic
from Acrolab Ltd.
Stoner E236 is specially formulated as a release agent and anti - stick lubricant for molded urethanes. A light coating produces best results. E236 Mold Release provides fast, easy part removal from molds and multiple part releases per application. Improves molding efficiency in many processes... [See More]
- Features: Aerosol, Sprayable or Misting
- Grade / Approvals: III* Hazardous Material
- Industry Applications: Food Contact Approved
from DME Company
SLIDE ® -Environmentally Safe. E/S Environmentally Safe Mold Releases are: Water-Based with no known harmful ingredients. Chlorine Free. Biodegradable. Non-Flammable. More effective in most applications than other ODC-free releases, especially on molds 130 °F and above. Available in... [See More]
- Features: Aerosol, Sprayable or Misting
- Industry Applications: Electrical / Electronic
from Acrolab Ltd.
Stoner E342 Zero Stick Paintable Mold Release, is a unique, extremely versatile release agent which is generally acceptable for applications where a food grade release is required. Zero Stick allows molded parts to be painted, plated, hot stamped , adhesive bonded, labeled, or otherwise decorated in... [See More]
- Features: Aerosol, Sprayable or Misting
- Grade / Approvals: III* Hazardous Material
from DME Company
SLIDE ® Thermostat Releases [See More]
- Features: Aerosol, Sprayable or Misting
- Industry Applications: Electrical / Electronic