Fluoropolymer / PTFE (e.g., Teflon®) Mold Releases and Release Agents

24 Results
Miller-Stephenson MS-122AD PTFE Release Agent Dry Lubricant White 13.5 oz Aerosol -- MS-122AD 13.5OZ [MS-122AD 13.5OZ from Miller-Stephenson, Inc.]
from Ellsworth Adhesives

Miller-Stephenson MS-122AD PTFE Release Agent Dry Lubricant White can be used on a variety of materials such as metal, plastic, wood, rubber, glass, and ceramics. As a release agent, it can mold epoxies, acrylics, urethanes, rubbers, plastics, and resins. Light load, dry lubrication applications are... [See More]

  • Composition / Chemistry: Specialty, Proprietary or Other; Tetrafluoroethane; Fluoropolymer / PTFE (e.g., Teflon®)
  • Type: Solid or Dry Film Lubricant; Lubricant
Miller-Stephenson MS-122XD PTFE Release Agent Dry Lubricant White 14 oz Aerosol -- MS-122XD 14OZ [MS-122XD from Miller-Stephenson, Inc.]
from Ellsworth Adhesives

Miller-Stephenson MS-122XD PTFE Release Agent Dry Lubricant White can be used on a variety of materials such as metal, plastic, wood, rubber, glass, and ceramics. As a release agent, it can mold epoxies, acrylics, urethanes, rubbers, plastics, and resins. Light load, dry lubrication applications are... [See More]

  • Composition / Chemistry: Specialty, Proprietary or Other; Decafluoropentane; Fluoropolymer / PTFE (e.g., Teflon®)
  • Type: Solid or Dry Film Lubricant; Lubricant
Miller-Stephenson MS-143XD PTFE Release Agent Dry Lubricant White 1 qt Bottle -- MS-143XD QUARTS [MS-143XD QUARTS from Miller-Stephenson, Inc.]
from Ellsworth Adhesives

Miller-Stephenson MS-143XD PTFE Release Agent Dry Lubricant White is can be used on a variety of materials such as metal, plastic, wood, rubber, glass, and ceramics. As a release agent, it can mold epoxies, acrylics, urethanes, rubbers, plastics, and resins. Light load, dry lubrication applications... [See More]

  • Composition / Chemistry: Specialty, Proprietary or Other; Decafluoropentane; Fluoropolymer / PTFE (e.g., Teflon®)
  • Type: Solid or Dry Film Lubricant; Lubricant
Colloidal Release & Anti-tack -- McLube 2100
from McGee Industries, Inc. / McLube Division

McLube 2100 is a colloidal dispersion of finely divided polytetrafluoroethylene (PTFE) particles in water. It has proven an excellent release and anti-stick coating for a variety of rubber compounds and plastic parts. [See More]

  • Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®)
  • Specific Gravity: 1.01
  • Type: Solid or Dry Film Lubricant; Micro-dispersion; Lubricant; Water Soluble / Emulsion
Dry Film Lubricant -- Xylan XLR® 17-353 over 17-080
from Whitford Corporation

Wear resistant and impermeable nonstick coating with excellent release. [See More]

  • Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®)
  • Use Temperature: 500
  • Type: Solid or Dry Film Lubricant; Lubricant
  • Industry Applications: Automotive or Transportation; Process Equipment, Tanks, Reactor or Lines (optional feature)
Magnalube-G 5 Lb. Can -- MG5LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Composition / Chemistry: Specialty, Proprietary or Other; Polyurea; Fluoropolymer / PTFE (e.g., Teflon®); Petroleum or Mineral Oil; Synthetic or Semi-synthetic
  • Use Temperature: -35 to 450
  • Type: Grease / Gel; Micro-dispersion; Lubricant; BoundaryLubricant PTFE,ElastomerThickend; Specialty, Proprietary or Other
  • Specific Gravity: 1.07 to ?
T.F.E. Dry Film Mold Release -- 2014
from Aervoe Industries Incorporated

Won't attack rubber, paints, or metals, heat stable up to 575 ° F [See More]

  • Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®); Synthetic or Semi-synthetic
  • Use Temperature: 60 to 80
  • Type: Solid or Dry Film Lubricant; Lubricant; Mold Release; Specialty, Proprietary or Other
  • Specific Gravity: 0.8000
Dry Lubricant & Mold Release -- McLube 1700L-
from McGee Industries, Inc. / McLube Division

PTFE-based dry lubricant and mold release designed to enhance mold flow characteristics. [See More]

  • Composition / Chemistry: Specialty, Proprietary or Other; Solvent Based; Fluoropolymer / PTFE (e.g., Teflon®)
  • Specific Gravity: 0.7800
  • Type: Solid or Dry Film Lubricant; Micro-dispersion; Lubricant
  • Features: Aerosol, Sprayable or Misting (optional feature)
Dry Film Lubricant -- Xylan® 1000 Series 1010, 1070
from Whitford Corporation

High temperature resistant; low coefficient of friction; abrasion/wear resistant; easy clean; dry film lubricant; thermoset; wide use temperature; anti-galling. [See More]

  • Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®)
  • Use Temperature: -319 to 500
  • Type: Solid or Dry Film Lubricant; Lubricant
  • Industry Applications: Automotive or Transportation; Process Equipment, Tanks, Reactor or Lines (optional feature)
Magnalube-G .75 oz. Tube -- MG75
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Composition / Chemistry: Specialty, Proprietary or Other; Polyurea; Fluoropolymer / PTFE (e.g., Teflon®); Petroleum or Mineral Oil; Synthetic or Semi-synthetic
  • Use Temperature: -35 to 450
  • Type: Grease / Gel; Micro-dispersion; Lubricant; BoundaryLubricant PTFE,ElastomerThickend; Specialty, Proprietary or Other
  • Specific Gravity: 1.07 to ?
Engineered Wood Mold Release Agent -- McLube 1777
from McGee Industries, Inc. / McLube Division

Water based mold release agent supplied as a concentrate. PTFE colorless water based dispersion for general purpose and hard to release compounds. Excellent mold release agent for FKM, ECO, neoprene, and other organic rubber compounds and parts. [See More]

  • Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®)
  • Specific Gravity: 1
  • Type: Solid or Dry Film Lubricant; Micro-dispersion; Lubricant; Water Soluble / Emulsion
Magnalube-G 1 Lb. Can -- MG1LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Composition / Chemistry: Specialty, Proprietary or Other; Polyurea; Fluoropolymer / PTFE (e.g., Teflon®); Petroleum or Mineral Oil; Synthetic or Semi-synthetic
  • Use Temperature: -35 to 450
  • Type: Grease / Gel; Micro-dispersion; Lubricant; BoundaryLubricant PTFE,ElastomerThickend; Specialty, Proprietary or Other
  • Specific Gravity: 1.07 to ?
Mold Release & Mandrel Lubricant for Hose & Belts -- McLube 1733H
from McGee Industries, Inc. / McLube Division

McLube 1733H is a solvent dispersion of PTFE that dries in seconds and leaves a durable, colorless coating with excellent release and anti-stick characteristics. The coating is flexible and particularly suited for use on nonmetallic molds such as epoxy, polyester, and silicone. This product will... [See More]

  • Composition / Chemistry: Specialty, Proprietary or Other; Solvent Based; Fluoropolymer / PTFE (e.g., Teflon®)
  • Use Temperature: 550
  • Type: Solid or Dry Film Lubricant; Micro-dispersion; Lubricant
  • Specific Gravity: 0.7300
Magnalube-G 120 Lb. Drum -- MG120LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Composition / Chemistry: Specialty, Proprietary or Other; Polyurea; Fluoropolymer / PTFE (e.g., Teflon®); Petroleum or Mineral Oil; Synthetic or Semi-synthetic
  • Use Temperature: -35 to 450
  • Type: Grease / Gel; Micro-dispersion; Lubricant; BoundaryLubricant PTFE,ElastomerThickend; Specialty, Proprietary or Other
  • Specific Gravity: 1.07 to ?
Nanoparticle Release Coating -- MAC 968
from McGee Industries, Inc. / McLube Division

MAC-968 is a colloidal dispersion of finely divided PTFE (polytetrafluoroethylene) particles in water. It forms a durable film that dries clear and colorless on the mold. This product has proven an to be an excellent release for all rubber and plastic molded parts. [See More]

  • Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®)
  • Specific Gravity: 1.01
  • Type: Solid or Dry Film Lubricant; Micro-dispersion; Lubricant; Water Soluble / Emulsion
Magnalube-G 14.5 oz. Cartridge -- MG145
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Composition / Chemistry: Specialty, Proprietary or Other; Polyurea; Fluoropolymer / PTFE (e.g., Teflon®); Petroleum or Mineral Oil; Synthetic or Semi-synthetic
  • Use Temperature: -35 to 450
  • Type: Grease / Gel; Micro-dispersion; Lubricant; BoundaryLubricant PTFE,ElastomerThickend; Specialty, Proprietary or Other
  • Specific Gravity: 1.07 to ?
Non-Flammable PTFE Dry Film Lubricant Spray & Mold Release -- MAC 444NPB
from McGee Industries, Inc. / McLube Division

MAC-444NPB dry film lubricant is a nonflammable, solvent dispersion of a solid active ingredient which exhibits low friction and excellent antistick/ release characteristics. The product furnishes a release coating effective with all types of rubber, composite and plastic parts and works equally... [See More]

  • Composition / Chemistry: Specialty, Proprietary or Other; Solvent Based; Fluoropolymer / PTFE (e.g., Teflon®)
  • Use Temperature: 550
  • Type: Solid or Dry Film Lubricant; Micro-dispersion; Lubricant
  • Specific Gravity: 1.32
Magnalube-G 35 Lb. Pail -- MG35LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Composition / Chemistry: Specialty, Proprietary or Other; Polyurea; Fluoropolymer / PTFE (e.g., Teflon®); Petroleum or Mineral Oil; Synthetic or Semi-synthetic
  • Use Temperature: -35 to 450
  • Type: Grease / Gel; Micro-dispersion; Lubricant; BoundaryLubricant PTFE,ElastomerThickend; Specialty, Proprietary or Other
  • Specific Gravity: 1.07 to ?
PTFE Mold Release, Protective Coating, Dry Lubricant -- McLube 1725L
from McGee Industries, Inc. / McLube Division

McLube 1725L is a solvent-based PTFE dispersion with a low coefficient of friction and excellent anti-stick/ release properties. The product will work well on metallic and nonmetallic molds at temperatures up to 550 °F. McLube 1725L will protect molds in storage from corrosion. This product is... [See More]

  • Composition / Chemistry: Specialty, Proprietary or Other; Solvent Based; Fluoropolymer / PTFE (e.g., Teflon®)
  • Use Temperature: 550
  • Type: Solid or Dry Film Lubricant; Micro-dispersion; Lubricant
  • Specific Gravity: 0.7800
Magnalube-G 400 Lb. Drum -- MG400LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Composition / Chemistry: Specialty, Proprietary or Other; Polyurea; Fluoropolymer / PTFE (e.g., Teflon®); Petroleum or Mineral Oil; Synthetic or Semi-synthetic
  • Use Temperature: -35 to 450
  • Type: Grease / Gel; Micro-dispersion; Lubricant; BoundaryLubricant PTFE,ElastomerThickend; Specialty, Proprietary or Other
  • Specific Gravity: 1.07 to ?
Semi-permanent Fluoropolymer Release Agent -- MAC 1193
from McGee Industries, Inc. / McLube Division

MAC-1193 is an aqueous solution that will not settle on standing. It provides a durable, semi-permanent release coating that will not transfer to molded parts. MAC-1193 is particularly effective with polyurethane foam release. [See More]

  • Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®)
  • Specific Gravity: 1
  • Type: Solid or Dry Film Lubricant; Micro-dispersion; Lubricant; Water Soluble / Emulsion
Magnalube-G 5cc Pillow Pack -- MGPP
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Composition / Chemistry: Specialty, Proprietary or Other; Polyurea; Fluoropolymer / PTFE (e.g., Teflon®); Petroleum or Mineral Oil; Synthetic or Semi-synthetic
  • Use Temperature: -35 to 450
  • Type: Grease / Gel; Micro-dispersion; Lubricant; BoundaryLubricant PTFE,ElastomerThickend; Specialty, Proprietary or Other
  • Specific Gravity: 1.07 to ?
Silicone Rubber Release Agent and Anti-tack Coating -- McLube 1782
from McGee Industries, Inc. / McLube Division

McLube 1782 is a dispersion of solids in water used as a release coating for virtually all compounds and parts. This product is a particularly effective release coating for silicone rubber and anti-tack coating for uncured rubber. [See More]

  • Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®)
  • Specific Gravity: 1
  • Type: Solid or Dry Film Lubricant; Micro-dispersion; Lubricant; Water Soluble / Emulsion
  • Features: Aerosol, Sprayable or Misting (optional feature)
Magnalube-GX 14.5 oz. Cartridge -- MGX145
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Composition / Chemistry: Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide; Specialty, Proprietary or Other; Lithium/Molybdenum/PTFE; Fluoropolymer / PTFE (e.g., Teflon®); Petroleum or Mineral Oil; Synthetic or Semi-synthetic
  • Use Temperature: -80 to 500
  • Type: Grease / Gel; Micro-dispersion; Lubricant; Boundary Lubricant Molybdenum and PTFE; Specialty, Proprietary or Other
  • Specific Gravity: 0.9000 to ?