Water Soluble / Emulsion Mold Releases and Release Agents

10 Results
Henkel Loctite Frekote Aqualine R-180 Water Based Release Agent 1 gal Jug -- 441787 [441787 from Henkel Corporation - Industrial]
from Ellsworth Adhesives

Henkel Loctite Frekote Aqualine ® R-180 water based release agent offers high slip and a fast cure time. R-180 is ideal for use on highly abrasive compounds that are normally difficult to release. Non-flammable, fast heat cure, and freeze/thaw stable. 1 gal Jug. [See More]

  • Type: Water Soluble / Emulsion
  • Specific Gravity: 0.9800 to 1.02
Flexible Finish Industrial Coating/Lubricants -- Resilon® 2020
from Whitford Corporation

Second generation, single component, VOC compliant, conventionally spray applied, coating. It requires a Xylan 4020 primer or a corona or flame pre-treatment. Note: VOC compliance applies to USA only. [See More]

  • Type: Water Soluble / Emulsion
  • Industry Applications: Automotive or Transportation
  • Use Temperature: 275
Carnauba Wax Mold Release -- 808
from M.J. Gordon Co.

With 45 years of Carnauba Wax Aerosol Mold Release formulating andpackaging experience, the M.J. GORDON Team has earned a reputation asthe "Aerosol Mold Release Specialists" supplying many of the world'smanufacturers of electronic and electrical equipment. GORDON'S Permasil Carnauba Wax Mold. [See More]

  • Type: Solid or Dry Film Lubricant; Micro-dispersion; Lubricant; Water Soluble / Emulsion
  • Composition / Chemistry: Wax / Stearate; Plant Oil or Animal Fat
  • Flash Point: -42
  • Industry Applications: Electrical / Electronic
Aggregate Mold Release Agent -- MAC 857
from McGee Industries, Inc. / McLube Division

MAC-857 is a water-based resin emulsion designed for aggregate mold release. This product is a safe, economical replacement for conventional solvent-based coatings. It is designed for use on heated or unheated surfaces. MAC-857 does not contain silicone oils, waxes or powders. [See More]

  • Type: Solid or Dry Film Lubricant; Lubricant; Water Soluble / Emulsion
Silicone Bladder Release Coating – Single Release -- Lyndcoat™ BR1100
from Bluestar Silicones USA Corp.

Silicone Bladder Release Coating - Single Release. Properties. Viscosity 1550. Description. a ready to use silicone-based bladder release coating designed for butyl rubber bladders typically used in tire curing presses. It is a white aqueous emulsion that promotes excellent slip/release. Lyndcoat... [See More]

  • Type: Water Soluble / Emulsion
  • Industry Applications: Automotive or Transportation
  • Composition / Chemistry: Silicone; Synthetic or Semi-synthetic
  • Features: Aerosol, Sprayable or Misting
Aggregate Mold Release Agent -- McLube 76C
from McGee Industries, Inc. / McLube Division

McLube 76C is a water emulsion that dries to a clear coating with excellent release and antistick characteristics. It is intended for use as a release coating on all types of concrete forms. It has superior wetting properties on metal forms and plastic liners used for the molding of concrete parts. [See More]

  • Type: Solid or Dry Film Lubricant; Micro-dispersion; Lubricant; Water Soluble / Emulsion
  • Specific Gravity: 1
Asphalt Release Agent -- MAC 1139
from McGee Industries, Inc. / McLube Division

MAC-1139 is an environmentally friendly asphalt release agent specifically formulated for use in the beds of asphalt trucks. MAC-1139 is designed to provide clean easy separation of asphalt gravel from truck beds. Works great with tenacious asphalts like SUPERPAVE. [See More]

  • Type: Lubricant; Water Soluble / Emulsion
  • Flash Point: 250
  • Specific Gravity: 0.8000
Bent Mandrel Lubricant -- MAC 956
from McGee Industries, Inc. / McLube Division

Water soluble polyol dispersion specially designed for EPDM, Neoprene and Vamac compounds. MAC-956 provides excellent lubricity for loading and unloading formed hose. [See More]

  • Type: Micro-dispersion; Lubricant; Water Soluble / Emulsion
  • Composition / Chemistry: Specialty, Proprietary or Other; Polyols
  • Specific Gravity: 1.1
Colloidal Release & Anti-tack -- McLube 2100
from McGee Industries, Inc. / McLube Division

McLube 2100 is a colloidal dispersion of finely divided polytetrafluoroethylene (PTFE) particles in water. It has proven an excellent release and anti-stick coating for a variety of rubber compounds and plastic parts. [See More]

  • Type: Solid or Dry Film Lubricant; Micro-dispersion; Lubricant; Water Soluble / Emulsion
  • Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®)
  • Specific Gravity: 1.01
Colorless Anti-Stick Coating -- MAC 863
from McGee Industries, Inc. / McLube Division

MAC-863 is water based mixture of a polymeric resin supplied as a concentrate, which has proven to be an extremely effective anti-stick coating for uncured rubber stock. It furnishes a thin, colorless coating that can be used with black and colored stock and will not contaminate the rubber stock. It... [See More]

  • Type: Micro-dispersion; Lubricant; Water Soluble / Emulsion
  • Specific Gravity: 1.01