Synthetic / Semi-synthetic Mold Releases and Release Agents
from Ellsworth Adhesives
Henkel Loctite Mold Release Agent 122S Red, formerly Emerson and Cuming, is a non-staining, silicone-based grease that is used to prevent resins from sticking to surfaces it is applied to. It is non-flammable, non-corrosive, and can be used at elevated temperatures. 1 lb Jar. [See More]
- Composition / Chemistry: Silicone; Synthetic or Semi-synthetic
- Flash Point: 200
- Specific Gravity: 1.04
from Ellsworth Adhesives
Henkel Loctite Frekote AC4368 is an all-purpose, silicone based release agent containing a special lubricant, which provides optimum release along with surface conditioning on any metal or plastic mold. Mold Release. 1 gal Pail. [See More]
- Composition / Chemistry: Silicone; Synthetic or Semi-synthetic
- Specific Gravity: 0.6960
- Type: Lubricant
- Flash Point: -10
from Ellsworth Adhesives
Henkel Loctite Frekote AC4368 Clear is an all-purpose, silicone based release agent containing a special lubricant, which provides optimum release along with surface conditioning on any metal or plastic mold. Mold Release. 5 gal Pail. [See More]
- Composition / Chemistry: Silicone; Synthetic or Semi-synthetic
- Specific Gravity: 0.6960
- Type: Lubricant
- Flash Point: -10
from Ellsworth Adhesives
Henkel Loctite Frekote AC4368 Clear is an all-purpose, silicone based release agent containing a special lubricant, which provides optimum release along with surface conditioning on any metal or plastic mold. Mold Release. 9.2 oz Aerosol. [See More]
- Composition / Chemistry: Silicone; Synthetic or Semi-synthetic
- Specific Gravity: 0.6960
- Type: Lubricant
- Flash Point: -10
from Ellsworth Adhesives
Henkel Loctite Frekote Exitt AE 83511 Mold Release Agent Clear is a silicone-based sacrificial mold release for urethane elastomer systems. Featuring precise retention, no build-up, and a high-gloss finish. 9.5 oz Aerosol. [See More]
- Composition / Chemistry: Silicone; Synthetic or Semi-synthetic
- Specific Gravity: 0.6800
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Composition / Chemistry: Specialty, Proprietary or Other; Polyurea; Fluoropolymer / PTFE (e.g., Teflon®); Petroleum or Mineral Oil; Synthetic or Semi-synthetic
- Use Temperature: -35 to 450
- Type: Grease / Gel; Micro-dispersion; Lubricant; BoundaryLubricant PTFE,ElastomerThickend; Specialty, Proprietary or Other
- Specific Gravity: 1.07 to ?
from Aervoe Industries Incorporated
Ideal for hot or cold molds, low flash, non-staining, non-corrosive formula [See More]
- Composition / Chemistry: Silicone; Synthetic or Semi-synthetic
- Use Temperature: 60 to 80
- Type: Lubricant; Mold Release; Specialty, Proprietary or Other
- Specific Gravity: 0.8000
from Bluestar Silicones USA Corp.
Silicone Bladder Release Coating - Single Release. Properties. Viscosity 1550. Description. a ready to use silicone-based bladder release coating designed for butyl rubber bladders typically used in tire curing presses. It is a white aqueous emulsion that promotes excellent slip/release. Lyndcoat... [See More]
- Composition / Chemistry: Silicone; Synthetic or Semi-synthetic
- Industry Applications: Automotive or Transportation
- Type: Water Soluble / Emulsion
- Features: Aerosol, Sprayable or Misting
from McGee Industries, Inc. / McLube Division
This silicone mold release is suitable for food-grade applications. It can be used on metallic and nonmetallic surfaces and provides excellent release for all polymers: plastic, rubber, urethane and composite. 1850 is also an effective lubricant. [See More]
- Composition / Chemistry: Specialty, Proprietary or Other; Solvent Based; Silicone; Synthetic or Semi-synthetic
- Use Temperature: 600
- Type: Micro-dispersion; Lubricant
- Specific Gravity: 0.7000
from Henkel Corporation - Industrial
Semi-permanent liquid mold release agent designed for molds with surface temperatures higher than +302 °F (+150 °C). LOCTITE ® FREKOTE 800NC is a clear, semi-permanent liquid mold release agent designed for molds with surface temperatures higher than +302 °F (+150 °C). It... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic
- Use Temperature: 68 to 275
from Dupont Molykote
Silicone Fluid thickened with inert silica filler. APPLICATIONS. Automotive spark plug boots, steering and suspension boot seals, etc. FEATURES. Lubricant for rubber and plastic O-ring gaskets, seals, and bushings. Chemical and/or water-resistant barrier coating. Sealant and release agent for... [See More]
- Composition / Chemistry: Silicone; Synthetic or Semi-synthetic
- Use Temperature: -40 to 399
- Type: Grease / Gel; Lubricant
- Specific Gravity: 1
from Unique Technologies Associates
This product is most popular in applications where high temperatures are not a problem. It ’s free spinning characteristic is desired in many idler, converting, packaging, radiation, and food applications. This product is also well suited for use in conveyor applications such as paint or... [See More]
- Composition / Chemistry: Graphite; Synthetic or Semi-synthetic
- Use Temperature: -150 to 250
- Type: Solid or Dry Film Lubricant; Lubricant
- Industry Applications: Food Contact Approved
from Invotec Solutions Ltd.
A Heavy duty, high silicone concentration mould release agent formulated for stubborn and hard to release plastic and rubber moulding. Heavy duty, high silicone concentration mould release agent. Formulated for stubborn and hard to release plastic and rubber moulding. Improves surface finish, will... [See More]
- Composition / Chemistry: Silicone; Synthetic or Semi-synthetic
- Features: Aerosol, Sprayable or Misting
- Use Temperature: 392
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Composition / Chemistry: Specialty, Proprietary or Other; Polyurea; Fluoropolymer / PTFE (e.g., Teflon®); Petroleum or Mineral Oil; Synthetic or Semi-synthetic
- Use Temperature: -35 to 450
- Type: Grease / Gel; Micro-dispersion; Lubricant; BoundaryLubricant PTFE,ElastomerThickend; Specialty, Proprietary or Other
- Specific Gravity: 1.07 to ?
from McGee Industries, Inc. / McLube Division
Multi-purpose silicone release agent for all materials. [See More]
- Composition / Chemistry: Silicone; Synthetic or Semi-synthetic
- Use Temperature: 600
- Type: Lubricant; Straight Oil (Non-soluble)
from Henkel Corporation - Industrial
Clear aerosol containing aliphatic naphtha which has been designed to form a semi-permanent release interface on mold surfaces. LOCTITE ® FREKOTE 810NC is a clear aerosol containing aliphatic naphtha which has been designed to form a semi-permanent release interface on mold surfaces with... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic
from Dupont Molykote
Extreme-pressure, dry film lubricant provides exceptional release and lubricating properties. Molykote ® 557 Silicone Dry Film Lubricant is: An extreme-pressure lubricant with exceptional release properties for cutting and forming metals, and with lubricating properties for heavily loaded... [See More]
- Composition / Chemistry: Silicone; Synthetic or Semi-synthetic
- Use Temperature: -40 to 109
- Type: Solid or Dry Film Lubricant; Lubricant
- Specific Gravity: 0.7700
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Composition / Chemistry: Specialty, Proprietary or Other; Polyurea; Fluoropolymer / PTFE (e.g., Teflon®); Petroleum or Mineral Oil; Synthetic or Semi-synthetic
- Use Temperature: -35 to 450
- Type: Grease / Gel; Micro-dispersion; Lubricant; BoundaryLubricant PTFE,ElastomerThickend; Specialty, Proprietary or Other
- Specific Gravity: 1.07 to ?
from Henkel Corporation - Industrial
Water-based, semi-permanent mould release agent for rubber applications demanding minimal mould build-up and low transfer. LOCTITE ® FREKOTE R120 is a water-based, semi-permanent release agent for rubber moulding. When applied to a pre-heated surface, the product bonds chemically to the mould... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic
- Features: Release: Rubber Release, Water Based
- Use Temperature: 140 to 401
from Dupont Molykote
Release agent and lubricant for many food and industrial applications [See More]
- Composition / Chemistry: Silicone; Synthetic or Semi-synthetic
- Flash Point: 108
- Type: Lubricant
- Industry Applications: Food Contact Approved
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Composition / Chemistry: Specialty, Proprietary or Other; Polyurea; Fluoropolymer / PTFE (e.g., Teflon®); Petroleum or Mineral Oil; Synthetic or Semi-synthetic
- Use Temperature: -35 to 450
- Type: Grease / Gel; Micro-dispersion; Lubricant; BoundaryLubricant PTFE,ElastomerThickend; Specialty, Proprietary or Other
- Specific Gravity: 1.07 to ?
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Composition / Chemistry: Specialty, Proprietary or Other; Polyurea; Fluoropolymer / PTFE (e.g., Teflon®); Petroleum or Mineral Oil; Synthetic or Semi-synthetic
- Use Temperature: -35 to 450
- Type: Grease / Gel; Micro-dispersion; Lubricant; BoundaryLubricant PTFE,ElastomerThickend; Specialty, Proprietary or Other
- Specific Gravity: 1.07 to ?
from Magnalube, Inc.
Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]
- Composition / Chemistry: Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide; Specialty, Proprietary or Other; Lithium/Molybdenum/PTFE; Fluoropolymer / PTFE (e.g., Teflon®); Petroleum or Mineral Oil; Synthetic or Semi-synthetic
- Use Temperature: -80 to 500
- Type: Grease / Gel; Micro-dispersion; Lubricant; Boundary Lubricant Molybdenum and PTFE; Specialty, Proprietary or Other
- Specific Gravity: 0.9000 to ?