Wax / Stearate Mold Releases and Release Agents

4 Results
Reliable Mold Release for Epoxy -- 3470
from Aervoe Industries Incorporated

Ideal for manufacturers of flexible and rigid polyurethane, easily removed [See More]

  • Composition / Chemistry: Wax / Stearate
  • Use Temperature: 40 to 110
  • Type: Mold Release; Specialty, Proprietary or Other
  • Specific Gravity: 0.6500
Carnauba Wax Mold Release -- 808
from M.J. Gordon Co.

With 45 years of Carnauba Wax Aerosol Mold Release formulating andpackaging experience, the M.J. GORDON Team has earned a reputation asthe "Aerosol Mold Release Specialists" supplying many of the world'smanufacturers of electronic and electrical equipment. GORDON'S Permasil Carnauba Wax Mold. [See More]

  • Composition / Chemistry: Wax / Stearate; Plant Oil or Animal Fat
  • Flash Point: -42
  • Type: Solid or Dry Film Lubricant; Micro-dispersion; Lubricant; Water Soluble / Emulsion
  • Industry Applications: Electrical / Electronic
Mold Release Agents -- LOCTITE FREKOTE FREWAX
from Henkel Corporation - Industrial

Unique combination of wax and a FREKOTE semi-permanent polymer release agent. Offers ease-of-application and complete mould coverage. LOCTITE ® FREKOTE FrewaX is a unique combination of a wax and a FREKOTE semi-permanent polymer release agent. This provides the user with the advantages of an... [See More]

  • Composition / Chemistry: Wax / Stearate
  • Features: Solvent Based
  • Use Temperature: 59 to 95
Carnauba Wax Mold Release -- 909C
from M.J. Gordon Co.

With 45 years of Carnauba Wax Aerosol Mold Release formulating andpackaging experience, the M.J. GORDON Team has earned a reputation asthe "Aerosol Mold Release Specialists" supplying many of the world'smanufacturers of electronic and electrical equipment. GORDON'S Permasil Carnauba Wax Mold. [See More]

  • Composition / Chemistry: Wax / Stearate; Plant Oil or Animal Fat
  • Industry Applications: Electrical / Electronic
  • Type: Solid or Dry Film Lubricant; Micro-dispersion; Lubricant
  • Features: Aerosol, Sprayable or Misting