SMP Support AdvancedTCA Products

11 Results
10G ATCA Network Datacenter Server Blade -- ATCA-7365-CE
from Artesyn Embedded Power

The Artesyn Embedded Technologies ATCA-7365-CE combines two 6-core Intel ® Xeon ® processors from the E5600 series running at 2.4 GHz with up to 96GB main memory in a balanced configuration that allows cost-sensitive applications to get the best performance from the processing power in a... [See More]

  • Features: SMP Support
  • Product Type: Blade Server
  • Form Factor: AdvancedTCA
  • Memory: 9.60E7
10G ATCA Network Datacenter Server Blade -- ATCA-7368-CE
from Artesyn Embedded Power

The Artesyn Embedded Technologies ATCA-7368-CE combines one 4- or 6-core Intel ® Xeon ® processor E5600 series running at 2.4 GHz to provide outstanding performance for cost-sensitive applications in a network data center (35 °C) environment. It offers scalable, high-performance... [See More]

  • Features: SMP Support
  • Product Type: Blade Server
  • Form Factor: AdvancedTCA
  • Memory: 4.80E7
10G ATCA Server Blade -- ATCA-7360
from Artesyn Embedded Power

This blade is not recommended for new designs, please take a look at our latest 10G (ATCA-7370) and 40G (ATCA-7475) Intel Architecture server blades. The Artesyn Embedded Technologies ATCA-7360 offers two quad-core Intel ® Xeon ® processors L5518 and up to 80GB main memory. Multiple... [See More]

  • Features: SMP Support
  • Product Type: Blade Server
  • Form Factor: AdvancedTCA
  • Memory: 2.00E6 to 8.00E7
10G ATCA Server Blade -- ATCA-7365
from Artesyn Embedded Power

The Artesyn Embedded Technologies ATCA-7365 combines two 6-core Intel ® Xeon ® processors L5638 with up to 192GB main memory in a balanced configuration that allows your application to get the best performance from the processing power. Multiple available rear transition modules provide a... [See More]

  • Features: SMP Support
  • Product Type: Blade Server
  • Form Factor: AdvancedTCA
  • Memory: 9.60E7
10G ATCA Server Blade -- ATCA-7368
from Artesyn Embedded Power

The Artesyn Embedded Technologies ATCA-7368 features one 6-core Intel ® Xeon ® processor L5638 and one AdvancedMC ™ (AMC) site, to balance compute performance and I/O functionality for cost-sensitive applications. The AMC site features mid-size, single wide AMCs and provides flexible... [See More]

  • Features: SMP Support
  • Product Type: Blade Server
  • Form Factor: AdvancedTCA
  • Memory: 4.80E7
10G ATCA Server Blade -- ATCA-7370
from Artesyn Embedded Power

The Artesyn Embedded Technologies ATCA-7370 combines two 8-core Intel ® Xeon ® processors E5-2600 family and optional hardware offloading functions with up to 128GB main memory for a combination of performance and flexibility in a 10G ATCA blade. Multiple available rear transition modules... [See More]

  • Features: SMP Support
  • Product Type: Blade Server
  • Form Factor: AdvancedTCA
  • Memory: 1.28E8
10G ATCA Server Blade -- ATCA7367
from Artesyn Embedded Power

The Artesyn Embedded Technologies ATCA-7365 combines two 6-core Intel ® Xeon ® processors L5638 with up to 96GB main memory in a balanced configuration that allows your application to get the best performance from the processing power. Multiple available rear transition modules provide a... [See More]

  • Features: SMP Support
  • Product Type: Blade Server
  • Form Factor: AdvancedTCA
  • Memory: 4.80E7
40g ATCA Packet Processing Blade -- ATCA-9405
from Artesyn Embedded Power

The ATCA-9405 from Artesyn Embedded Technologies combines a 40Gb/s ATCA fabric, up to 160Gb/s direct Ethernet terminations, a sophisticated on-board managed Ethernet switching infrastructure to support traffic flow to and from the MIPS64 cores and acceleration engines provided by two Cavium OCTEON... [See More]

  • Features: SMP Support
  • Product Type: Processor Blade
  • Form Factor: AdvancedTCA
  • Memory: 1.46E8
40g Packet Processing / Server Blade -- ATCA-7470
from Artesyn Embedded Power

The Artesyn Embedded Technologies ATCA-7470 is a 40G AdvancedTCA ® (ATCA ®) packet processing blade that enables the highest packet processing performance and security features in an ATCA form factor. It allows you to consolidate packet, application and control processing functions in a... [See More]

  • Features: SMP Support
  • Product Type: Processor Blade
  • Form Factor: AdvancedTCA
  • Memory: 1.28E8
Advancedtca DSP Blade -- ATCA-8310
from Artesyn Embedded Power

The ATCA-8310 from Artesyn Embedded Technologies is a state-of-the-art AdvancedTCA ® DSP/Media Processing platform designed to provide power-efficient, high-density voice and video transcoding functions. The blade features a uniquely flexible mix of processing technologies to support: "DSP farm"... [See More]

  • Features: SMP Support
  • Product Type: Processor Blade
  • Form Factor: AdvancedTCA
  • Memory: 2.40E7
Packet Processing / Server Blade -- ATCA-7475
from Artesyn Embedded Power

The Artesyn Embedded Technologies ATCA-7475 is designed to exploit the full capabilities of the two 10-core Intel ® Xeon ® processors E5-2600 v2 family and Intel ® Communications Chipset 89xx Series, with an optimized balance of processing, memory, I/O, data movement and interfaces. [See More]

  • Features: SMP Support
  • Product Type: Processor Blade
  • Form Factor: AdvancedTCA
  • Memory: 1.28E8