RS232 / RS422 / RS485 AdvancedTCA Products
from Artesyn Embedded Power
The Artesyn Embedded Technologies Centellis ™ 4410 AdvancedTCA ® platform core is specifically designed to address the unique carrier-grade requirements of the telecommunications industry. Application examples include wireless infrastructure, packetized voice, wireline data, and cable... [See More]
- Interfaces: RS232 / RS422 / RS485; SATA; SFP
- Product Type: Chassis / System Platform
- Form Factor: AdvancedTCA
- Slots: 14
from Artesyn Embedded Power
The Artesyn Embedded Technologies Centellis ® 4440 AdvancedTCA ® (ATCA) 40G ATCA system is specifically designed to address the unique carrier-grade requirements of the telecommunications industry. Application examples include wireless infrastructure, packetized voice, wireline data, and... [See More]
- Interfaces: RJ-45; RS232 / RS422 / RS485; SATA; SFP
- Product Type: Chassis / System Platform
- Form Factor: AdvancedTCA
- Slots: 14
from Artesyn Embedded Power
The ATCA-9405 from Artesyn Embedded Technologies combines a 40Gb/s ATCA fabric, up to 160Gb/s direct Ethernet terminations, a sophisticated on-board managed Ethernet switching infrastructure to support traffic flow to and from the MIPS64 cores and acceleration engines provided by two Cavium OCTEON... [See More]
- Interfaces: RJ-45; RS232 / RS422 / RS485; SFP; USB Ports; QSPF
- Product Type: Processor Blade
- Form Factor: AdvancedTCA
- Memory: 1.46E8
from Artesyn Embedded Power
The ATCA-F140 from Artesyn Embedded Technologies is a high performance, high bandwidth 40G switch blade for AdvancedTCA ® platforms. This product is perfect for the most bandwidth intensive telecom applications such as LTE and 4G network build-out. Along with the maximum ATCA fabric bandwidth... [See More]
- Interfaces: RJ-45; RS232 / RS422 / RS485; 4x 10GBASE-KR fabric interface, 40GBASE-KR4 fabric interface, SFPP, QSFPP
- Product Type: Chassis / System Platform
- Form Factor: AdvancedTCA
- Slots: 2