AdvancedTCA AdvancedTCA Products

25 Results
AdvancedTC Development System -- 686100001
from SIE Computing Solutions, Inc.

The 681000-01 is a complete AdvancedTCA development system that is available with a six slot, Full Mesh backplane that supports the AdvancedTCA PICMG 3.1, 3.2, 3.3, 3.4, and 3.5 specifications. The 6861000-01 is a 8.75 ” (5U) high by 17 ” wide by 15.2 ” deep 19-inch... [See More]

  • Form Factor: AdvancedTCA
  • Slots: 6
  • Product Type: Chassis / System Platform; Card Cage
  • Interfaces: PICMG
10G ATCA Network Datacenter Server Blade -- ATCA-7365-CE
from Artesyn Embedded Power

The Artesyn Embedded Technologies ATCA-7365-CE combines two 6-core Intel ® Xeon ® processors from the E5600 series running at 2.4 GHz with up to 96GB main memory in a balanced configuration that allows cost-sensitive applications to get the best performance from the processing power in a... [See More]

  • Form Factor: AdvancedTCA
  • Memory: 9.60E7
  • Product Type: Blade Server
  • Processor Speed: 2400
ATCA Platform Product -- ATCA-5U-5SLOTS
from American Portwell Technology Inc.

5U ATCA Chassis, 19" rack mountable with 5 blade slots. [See More]

  • Form Factor: AdvancedTCA
  • Slots: 5
  • Product Type: Chassis / System Platform; Single Board Computer
AdvancedTCA System -- 633C*****FK
from SIE Computing Solutions, Inc.

The 633 Series of 13U AdvancedTCA systems is designed to the PICMG 3.0 AdvancedTCA specification. They support up to 14 slots at 30mm pitch front and rear with either a Dual Star or Full Mesh backplane topology. All of the systems in this series have front accessible cooling modules to optimize... [See More]

  • Form Factor: AdvancedTCA
  • Slots: 14
  • Product Type: Chassis / System Platform
  • Interfaces: PICMG
10G ATCA Network Datacenter Server Blade -- ATCA-7368-CE
from Artesyn Embedded Power

The Artesyn Embedded Technologies ATCA-7368-CE combines one 4- or 6-core Intel ® Xeon ® processor E5600 series running at 2.4 GHz to provide outstanding performance for cost-sensitive applications in a network data center (35 °C) environment. It offers scalable, high-performance... [See More]

  • Form Factor: AdvancedTCA
  • Memory: 4.80E7
  • Product Type: Blade Server
  • Processor Speed: 2400
ATCA Platform Product -- TANC-5260
from American Portwell Technology Inc.

ATCA node card featureing Intel ® E7501 chipset supporting dual Intel ® LV Xeon ™ processors up to 2.0GHz [See More]

  • Form Factor: AdvancedTCA
  • Memory: 4.00E6
  • Product Type: Single Board Computer
  • Processor Speed: 2000
AdvancedTCA System -- 6432*FM02FK
from SIE Computing Solutions, Inc.

The 643 Series consists of 3.5 ” (2U) and 8.75 ” (5U) high by 17 ” wide by 15.2 ” deep 19-inch rackmountable/bechtop horizontal AdvancedTCA shelves. The 2U shelf has two front accessible slots and two usable rear transition slots, while the 5U model has six front accessible... [See More]

  • Form Factor: AdvancedTCA
  • Slots: 2
  • Product Type: Chassis / System Platform
  • Interfaces: PICMG
10g ATCA Packet Processing Blade -- ATCA-9305
from Artesyn Embedded Power

The ATCA-9305 from Artesyn Embedded Technologies is an AdvancedTCA ® (ATCA) blade based on dual Cavium OCTEON CN5860 processors and a Freescale Semiconductor management processor. The ATCA-9305 is targeted at security and packet-processing applications in the wireless and transport market... [See More]

  • Form Factor: AdvancedTCA
  • Memory: 8.00E6 to 3.20E7
  • Product Type: Processor Blade
  • Processor Speed: 1000
ATCA Platform Product -- TANC-5320
from American Portwell Technology Inc.

ATCA node card featureing Intel ® E7520 chipset supporting dual Intel ® LV Nocona processor with 800MHz FSB [See More]

  • Form Factor: AdvancedTCA
  • Memory: 1.60E7
  • Product Type: Single Board Computer
  • GbE ports: 4
AdvancedTCA System -- 6435*FM02FK
from SIE Computing Solutions, Inc.

The 643 Series consists of 3.5 ” (2U) and 8.75 ” (5U) high by 17 ” wide by 15.2 ” deep 19-inch rackmountable/bechtop horizontal AdvancedTCA shelves. The 2U shelf has two front accessible slots and two usable rear transition slots, while the 5U model has six front accessible... [See More]

  • Form Factor: AdvancedTCA
  • Slots: 2
  • Product Type: Chassis / System Platform
  • Interfaces: PICMG
10G ATCA Server Blade -- ATCA-7360
from Artesyn Embedded Power

This blade is not recommended for new designs, please take a look at our latest 10G (ATCA-7370) and 40G (ATCA-7475) Intel Architecture server blades. The Artesyn Embedded Technologies ATCA-7360 offers two quad-core Intel ® Xeon ® processors L5518 and up to 80GB main memory. Multiple... [See More]

  • Form Factor: AdvancedTCA
  • Memory: 2.00E6 to 8.00E7
  • Product Type: Blade Server
  • Processor Speed: 2130
ATCA Platform Product -- TANC-5340
from American Portwell Technology Inc.

ATCA node card featureing Intel ® E7520 chipset supporting dual Intel ®LV Sossaman processor, two gigabit ethernet and AMC expansion [See More]

  • Form Factor: AdvancedTCA
  • Memory: 1.60E7
  • Product Type: Single Board Computer
  • GbE ports: 2
AdvancedTCA System -- 6445*RM05FK
from SIE Computing Solutions, Inc.

The 644 Series of 5U AdvancedTCA systems is designed to the PICMG 3 AdvancedTCA specification. The systems support 5 slots at 30mm pitch front and rear with a 5 slot high-performance backplane, which is configured as a 3X Replicated Full Mesh extended fabric topology to maximize bandwidth. All of... [See More]

  • Form Factor: AdvancedTCA
  • Slots: 5
  • Product Type: Chassis / System Platform
  • Interfaces: PICMG
10G ATCA Server Blade -- ATCA-7365
from Artesyn Embedded Power

The Artesyn Embedded Technologies ATCA-7365 combines two 6-core Intel ® Xeon ® processors L5638 with up to 192GB main memory in a balanced configuration that allows your application to get the best performance from the processing power. Multiple available rear transition modules provide a... [See More]

  • Form Factor: AdvancedTCA
  • Memory: 9.60E7
  • Product Type: Blade Server
  • Processor Speed: 2000
AdvancedTCA System -- 646
from SIE Computing Solutions, Inc.

Physical. 8.75" 5 (U) High. 17.2" Wide. 17.7" Deep. Weight is approximately 50 lbs. Structure. Pre-plated Steel. Black medium texture finish. EMI gasketing and hardware spacing to support FCC B. Card Cage. Formed sheet metal card cage with integral slot ESD clip. (6) 8U x 280mm front slots. (5) 8U x... [See More]

  • Form Factor: AdvancedTCA
  • Slots: 6
  • Product Type: Chassis / System Platform
  • Interfaces: PICMG
10G ATCA Server Blade -- ATCA-7368
from Artesyn Embedded Power

The Artesyn Embedded Technologies ATCA-7368 features one 6-core Intel ® Xeon ® processor L5638 and one AdvancedMC ™ (AMC) site, to balance compute performance and I/O functionality for cost-sensitive applications. The AMC site features mid-size, single wide AMCs and provides flexible... [See More]

  • Form Factor: AdvancedTCA
  • Memory: 4.80E7
  • Product Type: Blade Server
  • Processor Speed: 2000
Dual Star AdvancedTCA Backplane -- DS14
from SIE Computing Solutions, Inc.

Backplane topologies: Dual Star. Full Mesh. 2 to 16 slots customizable. Backplanes for all topologies. 2, 6, and 14 slot backplanes available now [See More]

  • Form Factor: AdvancedTCA
  • Slots: 14
  • Product Type: Backplane
  • Interfaces: 14 Custom Slots
10G ATCA Server Blade -- ATCA-7370
from Artesyn Embedded Power

The Artesyn Embedded Technologies ATCA-7370 combines two 8-core Intel ® Xeon ® processors E5-2600 family and optional hardware offloading functions with up to 128GB main memory for a combination of performance and flexibility in a 10G ATCA blade. Multiple available rear transition modules... [See More]

  • Form Factor: AdvancedTCA
  • Memory: 1.28E8
  • Product Type: Blade Server
  • Processor Speed: 1800
Full Mesh AdvancedTCA Backplane -- FM02
from SIE Computing Solutions, Inc.

Backplane topologies: Dual Star. Full Mesh. 2 to 16 slots customizable. Backplanes for all topologies. 2, 6, and 14 slot backplanes available now [See More]

  • Form Factor: AdvancedTCA
  • Slots: 2
  • Product Type: Backplane
  • Interfaces: 2 Custom Slots
10G ATCA Server Blade -- ATCA7367
from Artesyn Embedded Power

The Artesyn Embedded Technologies ATCA-7365 combines two 6-core Intel ® Xeon ® processors L5638 with up to 96GB main memory in a balanced configuration that allows your application to get the best performance from the processing power. Multiple available rear transition modules provide a... [See More]

  • Form Factor: AdvancedTCA
  • Memory: 4.80E7
  • Product Type: Blade Server
  • Processor Speed: 2000
Full Mesh AdvancedTCA Backplane -- FM06
from SIE Computing Solutions, Inc.

Backplane topologies: Dual Star. Full Mesh. 2 to 16 slots customizable. Backplanes for all topologies. 2, 6, and 14 slot backplanes available now [See More]

  • Form Factor: AdvancedTCA
  • Slots: 6
  • Product Type: Backplane
  • Interfaces: 6 Custom Slots
10G ATCA Switch Blade -- ATCA-F125
from Artesyn Embedded Power

The ATCA-F125 from Artesyn Embedded Technologies is a high density, cost-effective 10G switch blade for AdvancedTCA ® platforms. Combining several ATCA ® functions within a single blade design allows end users to maximize billable slots with revenue-generating application blades. This is... [See More]

  • Form Factor: AdvancedTCA
  • Slots: 2
  • Product Type: Chassis / System Platform
  • GbE ports: 2
14-slot 10G ATCA System -- Centellis 4410
from Artesyn Embedded Power

The Artesyn Embedded Technologies Centellis ™ 4410 AdvancedTCA ® platform core is specifically designed to address the unique carrier-grade requirements of the telecommunications industry. Application examples include wireless infrastructure, packetized voice, wireline data, and cable... [See More]

  • Form Factor: AdvancedTCA
  • Slots: 14
  • Product Type: Chassis / System Platform
  • GbE ports: 14
14-slot 40g ATCA System -- Centellis 4440
from Artesyn Embedded Power

The Artesyn Embedded Technologies Centellis ® 4440 AdvancedTCA ® (ATCA) 40G ATCA system is specifically designed to address the unique carrier-grade requirements of the telecommunications industry. Application examples include wireless infrastructure, packetized voice, wireline data, and... [See More]

  • Form Factor: AdvancedTCA
  • Slots: 14
  • Product Type: Chassis / System Platform
  • GbE ports: 6 to 14
2-slot 40g ATCA System -- Centellis 2000
from Artesyn Embedded Power

The Artesyn Embedded Technologies Centellis ™ 2000 40G ATCA system is a high availability platform ideally suited for data intensive, central office and enterprise networking applications. The low profile makes the Centellis 2000 the optimal candidate for distributed networking functions, low... [See More]

  • Form Factor: AdvancedTCA
  • Slots: 2
  • Product Type: Chassis / System Platform
  • Operating System: Linux