Blade Server AdvancedTCA Products
from Artesyn Embedded Power
The Artesyn Embedded Technologies ATCA-7365-CE combines two 6-core Intel ® Xeon ® processors from the E5600 series running at 2.4 GHz with up to 96GB main memory in a balanced configuration that allows cost-sensitive applications to get the best performance from the processing power in a... [See More]
- Product Type: Blade Server
- Memory: 9.60E7
- Form Factor: AdvancedTCA
- Processor Speed: 2400
from Artesyn Embedded Power
The Artesyn Embedded Technologies ATCA-7368-CE combines one 4- or 6-core Intel ® Xeon ® processor E5600 series running at 2.4 GHz to provide outstanding performance for cost-sensitive applications in a network data center (35 °C) environment. It offers scalable, high-performance... [See More]
- Product Type: Blade Server
- Memory: 4.80E7
- Form Factor: AdvancedTCA
- Processor Speed: 2400
from Artesyn Embedded Power
This blade is not recommended for new designs, please take a look at our latest 10G (ATCA-7370) and 40G (ATCA-7475) Intel Architecture server blades. The Artesyn Embedded Technologies ATCA-7360 offers two quad-core Intel ® Xeon ® processors L5518 and up to 80GB main memory. Multiple... [See More]
- Product Type: Blade Server
- Memory: 2.00E6 to 8.00E7
- Form Factor: AdvancedTCA
- Processor Speed: 2130
from Artesyn Embedded Power
The Artesyn Embedded Technologies ATCA-7365 combines two 6-core Intel ® Xeon ® processors L5638 with up to 192GB main memory in a balanced configuration that allows your application to get the best performance from the processing power. Multiple available rear transition modules provide a... [See More]
- Product Type: Blade Server
- Memory: 9.60E7
- Form Factor: AdvancedTCA
- Processor Speed: 2000
from Artesyn Embedded Power
The Artesyn Embedded Technologies ATCA-7368 features one 6-core Intel ® Xeon ® processor L5638 and one AdvancedMC ™ (AMC) site, to balance compute performance and I/O functionality for cost-sensitive applications. The AMC site features mid-size, single wide AMCs and provides flexible... [See More]
- Product Type: Blade Server
- Memory: 4.80E7
- Form Factor: AdvancedTCA
- Processor Speed: 2000
from Artesyn Embedded Power
The Artesyn Embedded Technologies ATCA-7370 combines two 8-core Intel ® Xeon ® processors E5-2600 family and optional hardware offloading functions with up to 128GB main memory for a combination of performance and flexibility in a 10G ATCA blade. Multiple available rear transition modules... [See More]
- Product Type: Blade Server
- Memory: 1.28E8
- Form Factor: AdvancedTCA
- Processor Speed: 1800
from Artesyn Embedded Power
The Artesyn Embedded Technologies ATCA-7365 combines two 6-core Intel ® Xeon ® processors L5638 with up to 96GB main memory in a balanced configuration that allows your application to get the best performance from the processing power. Multiple available rear transition modules provide a... [See More]
- Product Type: Blade Server
- Memory: 4.80E7
- Form Factor: AdvancedTCA
- Processor Speed: 2000